- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP271M420E7P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 270μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.229Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | 1.01025mA | 1.25A | - | Polar | 3000 hours | 1.25A @ 120Hz | 1.84A @ 20kHz | 30mm | - | 1.654 42.00mm | 40mm | ROHS3 Compliant | ||
![]() SLPX222M180H7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 2200μF | 180V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 90mOhm @ 120Hz | - | 0.394 10.00mm | - | 1.5 mm | 180V | 1.88786mA | 4.83A | 120Hz | Polar | 3000 hours | 4.83A @ 120Hz | 6.04A @ 20kHz | 35mm | 40mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() SLPX122M250E9P3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 1200μF | 250V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 166mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.64317mA | 3.99A | - | Polar | 3000 hours | 3.99A @ 120Hz | 5.87A @ 20kHz | 30mm | 50mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() SLP332M100E4P3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 3300μF | 100V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 3.3A | - | Polar | 3000 hours | 3.3A @ 120Hz | 4.13A @ 20kHz | 30mm | 45mm | 1.772 45.00mm | - | ROHS3 Compliant | ||
![]() SLP181M385E3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 385V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 180μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.843Ohm @ 120Hz | - | 0.394 10.00mm | 385V | - | - | 0.78975mA | 880mA | - | Polar | 3000 hours | 880mA @ 120Hz | 1.29A @ 20kHz | 30mm | - | 1.260 32.00mm | 30mm | ROHS3 Compliant | ||
![]() SLP121M420E1P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 120μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.765Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | 0.6735mA | 780mA | - | Polar | 3000 hours | 780mA @ 120Hz | 1.15A @ 20kHz | 30mm | - | 1.063 27.00mm | 25mm | ROHS3 Compliant | ||
![]() SLP101M450E1P3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 450V | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 100μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.317Ohm @ 120Hz | - | 0.394 10.00mm | 450V | - | - | 0.6364mA | 720mA | - | Polar | 3000 hours | 720mA @ 120Hz | 1.06A @ 20kHz | 30mm | - | 1.063 27.00mm | 25mm | ROHS3 Compliant | ||
![]() SLPX392M080C4P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 3900μF | 80V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 85mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.67571mA | 3.62A | - | Polar | 3000 hours | 3.62A @ 120Hz | 4.53A @ 20kHz | 25mm | 45mm | 1.772 45.00mm | - | ROHS3 Compliant | ||
![]() SLPX562M080H5P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 5600μF | 80V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 59mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 2.00798mA | 4.64A | - | Polar | 3000 hours | 4.64A @ 120Hz | 5.8A @ 20kHz | 35mm | 35mm | 1.378 35.00mm | - | ROHS3 Compliant | ||
![]() SLP331M350H3P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 350V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 330μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.005Ohm @ 120Hz | - | 0.394 10.00mm | 350V | - | - | 1.01956mA | 1.22A | - | Polar | 3000 hours | 1.22A @ 120Hz | 1.79A @ 20kHz | 35mm | - | 1.260 32.00mm | 30mm | ROHS3 Compliant | ||
![]() SLPX683M010E9P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 68000μF | 10V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 11mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 7.5A | - | Polar | 3000 hours | 7.5A @ 120Hz | 9.38A @ 20kHz | 30mm | 50mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() SLP472M063E7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 4700μF | 63V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 85mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 3A | - | Polar | 3000 hours | 3A @ 120Hz | 3.75A @ 20kHz | 30mm | 40mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() SLP151M420C5P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 150μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.212Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | 0.75299mA | 880mA | - | Polar | 3000 hours | 880mA @ 120Hz | 1.29A @ 20kHz | 25mm | - | 1.457 37.00mm | 35mm | ROHS3 Compliant | ||
![]() SLP821M180C7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 820μF | 180V | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm | POLARIZED | 0.394 10.00mm | - | 1.5 mm | 180V | - | 2.04A | 120Hz | - | 3000 hours | - | - | 25mm | 40mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() SLP151M450A4P3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 450V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 150μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.212Ohm @ 120Hz | - | 0.394 10.00mm | 450V | - | - | 0.77942mA | 880mA | - | Polar | 3000 hours | 880mA @ 120Hz | 1.29A @ 20kHz | 22mm | - | 1.850 47.00mm | 45mm | ROHS3 Compliant | ||
![]() SLP181M420C7P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 180μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.843Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | 0.82486mA | 970mA | - | Polar | 3000 hours | 970mA @ 120Hz | 1.43A @ 20kHz | 25mm | - | 1.654 42.00mm | 40mm | ROHS3 Compliant | ||
![]() SLP151M450C5P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 450V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 150μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.212Ohm @ 120Hz | - | 0.394 10.00mm | 450V | - | - | 0.77942mA | 880mA | - | Polar | 3000 hours | 880mA @ 120Hz | 1.29A @ 20kHz | 25mm | - | 1.457 37.00mm | 35mm | ROHS3 Compliant | ||
![]() SLP181M420E3P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 180μF | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.843Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | 0.82486mA | 960mA | - | Polar | 3000 hours | 960mA @ 120Hz | 1.41A @ 20kHz | 30mm | - | 1.260 32.00mm | 30mm | ROHS3 Compliant | ||
![]() SLPX122M220E7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 1200μF | 220V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 166mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.54143mA | 3.54A | - | Polar | 3000 hours | 3.54A @ 120Hz | 5.2A @ 20kHz | 30mm | 40mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() SLPX332M100H5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2 | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 3300μF | 100V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 4.07A | - | Polar | 3000 hours | 4.07A @ 120Hz | 5.09A @ 20kHz | 35mm | 35mm | 1.378 35.00mm | - | ROHS3 Compliant |