- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVS227M25F24T-F Cornell Dubilier Electronics (CDE) | 9396 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 220μF | 25V | TR | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.2Ohm @ 120Hz | - | - | - | - | 3933 | - | 55μA | 140mA | - | Polar | 2000 hours | - | 140mA @ 120Hz | 238mA @ 10kHz | 0.16 % | - | 140mA | General Purpose | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 381LX822M050K452 Cornell Dubilier Electronics (CDE) | 18 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 47.999995g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 47mOhm | Tin (Sn) | General Purpose | - | 8200μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 47mOhm | - | - | 0.394 10.00mm | - | - | - | 1.92094mA | 3.6A | - | Polar | 3000 hours | - | 3.6A @ 120Hz | 4.1A @ 20kHz | - | - | - | - | 30mm | 45mm | 1.850 47.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LP122M050A1P3 Cornell Dubilier Electronics (CDE) | 42 | - | Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | LP | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1200μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 280mOhm @ 120Hz | - | - | 0.394 10.00mm | 800 μm | - | - | - | 860mA | 120Hz | Polar | 1000 hours | 0.2 | 860mA @ 120Hz | 946mA @ 100kHz | 20 % | - | - | General Purpose | 22mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP331M400EB0D Cornell Dubilier Electronics (CDE) | 2346 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 330μF | 400V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 530mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | 2nA | 2.1A | - | Polar | 2000 hours | - | 2.1A @ 120Hz | 2.5A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 381LQ821M350A452 Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | 66.999987g | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | 381LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 820μF | 350V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 202mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 1.60717mA | 1.9A | 120Hz | Polar | 2000 hours | - | 1.9A @ 120Hz | 2.66A @ 20kHz | - | - | - | General Purpose | 35mm | 45mm | 1.850 47.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP561M400H4P3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 560μF | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 592mOhm | - | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 400V | 1.41986mA | 2.12A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 35mm | 45mm | 1.772 45.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SEK101M050ST Cornell Dubilier Electronics (CDE) | 2656 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2011 | SEK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 100μF | 50V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 1.59Ohm | - | POLARIZED | 0.138 3.50mm | - | - | - | 0.05mA | 210mA | - | - | 2000 hours | 0.12 | - | - | 12 % | - | - | - | 8mm | 11mm | 0.433 11.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AVE108M10G24T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.409Lx0.409W 10.40mmx10.40mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2013 | AVE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | General Purpose | - | 1000μF | 10V | TR | - | - | - | 4.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3mm | 400mOhm @ 120Hz | - | - | - | - | 4141 | 10V | 100μA | 458mA | - | Polar | 2000 hours | - | 458mA @ 120Hz | - | 0.24 % | - | 458mA | - | 10mm | 10mm | 0.394 10.00mm | - | 10.4mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DCMC193U075BB2B Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2010 | DCMC | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 19000μF | 75V | - | - | - | - | 22.225mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 21.4mOhm @ 120Hz | - | - | 0.875 22.22mm | - | - | - | 7.16mA | 10A | - | Polar | 2000 hours | - | 10A @ 120Hz | 11.2A @ 10kHz | - | - | - | - | 50.8mm | 50.8mm | 3.187 80.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLW25-25 Cornell Dubilier Electronics (CDE) | 65 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | NLW | 0.320Diax0.690L 8.13mmx17.53mm | -10% +75% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | General Purpose | - | 25μF | 25V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 10.6Ohm | - | POLARIZED | - | 812 μm | - | - | 0.007mA | 82mA | - | - | 1000 hours | - | - | - | - | - | - | General Purpose | 8.13mm | 17.53mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS183U010R2C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 18000μF | 10V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 78mOhm @ 120Hz | - | - | - | - | - | - | 2.55mA | 3.1A | - | Polar | 2000 hours | - | 3.1A @ 120Hz | 4.03A @ 10kHz | - | - | - | - | 35mm | 54mm | 2.125 53.98mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX103M035A012 Cornell Dubilier Electronics (CDE) | 118 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 41.999989g | - | 3000 Hrs @ 85°C | -40°C~85°C | Tray | 2012 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 50mOhm | Tin (Sn) | General Purpose | - | 10000μF | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | 4.4A | 120Hz | Polar | 3000 hours | - | 4.4A @ 120Hz | 5.1A @ 20kHz | 20 % | - | - | - | 35mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP111M450EK0C Cornell Dubilier Electronics (CDE) | 5 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2011 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 110μF | 450V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.456Ohm | - | POLARIZED | 1.000 25.40mm | - | - | - | 2nA | 960mA | - | - | 2000 hours | - | - | - | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MLP331M400EB0A Cornell Dubilier Electronics (CDE) | 2598 |
| Datasheet | 21 Weeks | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2011 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 330μF | 400V | - | - | 44mm | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 530mOhm | - | POLARIZED | 1.000 25.40mm | 1.016 mm | - | 400V | 2nA | 2.1A | - | - | 2000 hours | - | - | - | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MLP143M020EA0C Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 14000μF | 20V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 56mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | 2nA | 5.5A | - | Polar | 2000 hours | - | 5.5A @ 120Hz | 6.1A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() DCMC432T200DC2B Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 15 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | - | DCMC | 3.000Dia 76.20mm | -10% +50% | - | - | Active | Not Applicable | - | - | - | - | - | General Purpose | - | 4300μF | 200V | - | - | - | unknown | 31.75mm | - | - | - | - | - | 1.250 31.75mm | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | 76mm | - | 4.187 106.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN220M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SN | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 22μF | 10V | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.06Ohm @ 120Hz | - | NON-POLARIZED | 0.079 2.00mm | - | - | - | 0.0106mA | 57mA | - | Bi-Polar | 1000 hours | 0.2 | 57mA @ 120Hz | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SN331M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SN | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 330μF | 6.3V | - | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 970mOhm @ 120Hz | - | NON-POLARIZED | 0.197 5.00mm | - | - | - | 0.06637mA | 310mA | - | Bi-Polar | 1000 hours | - | 310mA @ 120Hz | - | - | - | - | - | 10mm | 16mm | 0.630 16.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX562M063K032 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 39.999986g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 5600μF | 63V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 70mOhm | - | - | 0.394 10.00mm | - | - | - | 1.78191mA | 5.4A | 120Hz | Polar | 3000 hours | - | 5.4A @ 120Hz | - | 20 % | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX681M080H202 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 13.999987g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | 380LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 680μF | 80V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 450mOhm | 80V | - | 0.394 10.00mm | - | - | - | 0.69971mA | 1A | - | Polar | 3000 hours | - | 1A @ 120Hz | - | - | - | - | - | 22mm | 20mm | 0.866 22.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - |