- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 382LX471M500N052 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | ALUMINUM (WET) | 105g | - | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | 382LX | 1.575Dia 40.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 470μF | 500V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 353mOhm | - | - | - | - | - | 1.4543mA | 2.7A | - | Polar | 3000 hours | - | - | 2.7A @ 120Hz | 3.78A @ 20kHz | - | - | - | - | 40mm | - | 2.047 52.00mm | 50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 382LX182M400B092V Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 5 Lead | - | - | - | - | ALUMINUM (WET) | 241.000005g | - | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2009 | 382LX | 1.969Dia 50.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 1800μF | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 111mOhm | - | - | 800 μm | - | - | 2.54558mA | 7.35A | - | Polar | 3000 hours | - | - | 7.35A @ 120Hz | 10.29A @ 20kHz | - | - | - | - | 50mm | - | 3.701 94.00mm | 92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN3R3M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SN | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 3.3μF | 63V | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 48.25Ohm @ 120Hz | NON-POLARIZED | 0.098 2.50mm | - | - | - | - | 37mA | - | Bi-Polar | 1000 hours | - | - | 37mA @ 120Hz | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TC1530 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2014 | TC | 0.875Diax1.625L 22.22mmx41.28mm | -10% +75% | e0 | no | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 3000μF | 16V | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm @ 120Hz | - | - | - | - | - | 1.31453mA | 2.066A | - | Polar | 1000 hours | - | - | 2.066A @ 120Hz | 2.36A @ 2.4kHz | - | - | - | - | 22.23mm | - | - | 41.28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SH471M035ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SH | 0.512Dia 13.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 470μF | 35V | - | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 400mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | 0.1675mA | 580mA | - | Polar | 2000 hours | 0.14 | - | 580mA @ 120Hz | 812mA @ 10kHz | - | - | - | - | 13mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PSU7215 Cornell Dubilier Electronics (CDE) | 232 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | - | 72μF | 125V | - | - | - | 110V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | 125V | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | 10 % | - | - | - | 36.5mm | 69.85mm | 2.810 71.37mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLP102M200E7P3 Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2008 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 199mOhm | Tin (Sn) | - | - | General Purpose | - | 1000μF | 200V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 199mOhm | POLARIZED | 0.394 10.00mm | 800 μm | - | 200V | 1.34164mA | 2.3A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLP151M450C3P3 Cornell Dubilier Electronics (CDE) | 2329 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 150μF | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 2.121Ohm | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 450V | - | 820mA | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLPX152M100A5P3 Cornell Dubilier Electronics (CDE) | 25 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | - | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 1500μF | 100V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 177mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.1619mA | 2.45A | - | Polar | 3000 hours | - | - | 2.45A @ 120Hz | 3.06A @ 20kHz | - | - | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500C362T450DD2B Cornell Dubilier Electronics (CDE) | 25 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | 5000 Hrs @ 95°C | -40°C~95°C | Bulk | 2008 | 500C | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | General Purpose | - | 3600μF | 450V | - | - | - | - | 31.75mm | - | - | 23mOhm @ 120Hz | - | 1.250 31.75mm | - | - | 450V | - | 12.1A | - | Polar | 5000 hours | - | - | - | - | - | - | - | - | 76.2mm | 117.48mm | 4.625 117.48mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SEK100M200ST Cornell Dubilier Electronics (CDE) | 149 | - | Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2011 | SEK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 10μF | 200V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 19.9Ohm | POLARIZED | 0.197 5.00mm | - | - | - | 0.06mA | 80mA | - | - | 2000 hours | 0.15 | - | - | - | 15 % | - | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 101C393U063BE2B Cornell Dubilier Electronics (CDE) | 2861 |
| Datasheet | 15 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | - | Bulk | 2015 | 101C | 2.000Dia 50.80mm | 75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | 105°C | -55°C | - | - | 39mF | 63V | - | 22.23mm | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 0.875 22.23mm | - | - | - | 2.35122mA | 11520mA | - | - | 5000 hours | - | - | - | - | - | 6.5 mΩ | - | - | 50.8mm | - | 5.187 131.75mm | 130.942mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LX152M080H032 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 21.999995g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 1500μF | 80V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 133mOhm | - | 0.394 10.00mm | 800 μm | - | - | 1.03923mA | 1.7A | - | Polar | 3000 hours | - | - | 1.7A @ 120Hz | 2A @ 20kHz | - | - | - | General Purpose | 22mm | 35mm | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 380LQ471M200H022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 18.999992g | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | 380LQ | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 470μF | 200V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 423mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 200V | 4mA | 1.85A | 120Hz | Polar | 2000 hours | - | - | 1.85A @ 120Hz | 2.59A @ 20kHz | 20 % | - | - | - | 22mm | 30mm | 1.260 32.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500C222T200BH2B Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 15 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 85°C | -40°C~95°C | Bulk | - | 500C | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | General Purpose | - | 2200μF | 200V | - | 22.23mm | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 61mOhm @ 120Hz | - | 0.875 22.23mm | - | - | - | 1.98997mA | - | - | Polar | 5000 hours | - | - | 6.2A @ 120Hz | - | - | - | - | - | 50.8mm | - | 2.687 68.25mm | 67.442mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSU18930A Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 2.063Dia 52.40mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 330, MINIMUM CAPACITANCE VALUE IS 189 MICRO FARAD | 189μF | 330V | - | - | - | 330V | 22.352mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | 52.375mm | 111.125mm | 4.375 111.13mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PSU13030 Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | - | - | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 2.063Dia 52.40mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE(V): 330 | 130μF | 330V | - | - | - | 330V | 22.352mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | 52.4mm | 111.12mm | 4.375 111.13mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DCMX692U075AB2B Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | - | DCMX | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 6900μF | 75V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.500 12.70mm | - | - | - | 2.5875mA | 5900mA | - | Polar | 2000 hours | - | - | - | - | - | 36 mΩ | - | - | 35mm | - | 3.187 80.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK2R2M063ST Cornell Dubilier Electronics (CDE) | 15914 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 2.2μF | 63V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 54.28Ohm | POLARIZED | 0.079 2.00mm | - | - | - | 0.003mA | 29mA | - | - | 2000 hours | 0.1 | - | - | - | 10 % | - | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AFC337M35G24T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | 330μF | 35V | TR, 15 INCH | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 600mOhm @ 120Hz | - | - | - | 4741 | - | 115.5μA | 670mA | - | Polar | 1000 hours | - | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | 0.12 % | - | 670mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 |