- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 381LQ271M400K022 Cornell Dubilier Electronics (CDE) | 67 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 35.000009g | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | 381LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 270μF | 400V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 675mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 0.9859mA | 1.22A | 120Hz | Polar | 2000 hours | - | 1.22A @ 120Hz | 1.71A @ 20kHz | - | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 381LX471M250K022 Cornell Dubilier Electronics (CDE) | 1900 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 35.000009g | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 353mOhm | Tin (Sn) | General Purpose | 470μF | 250V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 353mOhm | 0.394 10.00mm | - | - | - | 1.02835mA | 1.4A | - | Polar | 3000 hours | - | 1.4A @ 120Hz | 2A @ 20kHz | - | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() WBR50-250A Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | WBR | 0.650Diax1.830L 16.51mmx46.48mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | General Purpose | 50μF | 250V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5Ohm @ 120Hz | - | - | 812 μm | - | 0.395mA | 140mA | - | Polar | 2000 hours | - | 140mA @ 120Hz | 182mA @ 100kHz | - | - | - | - | - | - | 46.482mm | - | - | - | ROHS3 Compliant | ||
![]() 301271T160HL2 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 4000 Hrs @ 85°C | 160V | -55°C~105°C | Tray | 2015 | 301 | 0.895Dia 22.73mm | -10% +50% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | General Purpose | 270μF | - | - | - | - | 7.62mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 391mOhm @ 120Hz | 0.300 7.62mm | 160V | - | - | 4mA | 1.55A | - | Polar | 4000 hours | - | - | - | - | - | - | 22.6mm | - | 2.125 53.98mm | 54.6mm | - | - | - | ROHS3 Compliant | ||
![]() 301R122U063GL2 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | 63V | -55°C~105°C | Tray | 2015 | 301 | 0.750Dia 19.05mm | -10% +75% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | General Purpose | 1200μF | - | - | - | unknown | 7.62mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 82.5mOhm @ 120Hz | 0.300 7.62mm | 63V | - | - | 4mA | 3.11A | - | Polar | 2000 hours | - | - | - | - | - | - | 19.4mm | - | 2.125 53.98mm | 54.6mm | - | - | - | ROHS3 Compliant | ||
![]() 380LX103M016J012 Cornell Dubilier Electronics (CDE) | 95 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 19.999993g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2009 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 143mOhm | Tin (Sn) | General Purpose | 10000μF | 16V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 75mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 1.2mA | 3.8A | - | Polar | 3000 hours | - | 3.8A @ 120Hz | 4.3A @ 20kHz | - | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 380LQ102M315A452 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 66.999987g | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 1000μF | 315V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 199mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 1.68375mA | 3.63A | - | Polar | 2000 hours | - | 3.63A @ 120Hz | 5.08A @ 20kHz | - | - | - | 35mm | 45mm | 1.850 47.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() CGS801T450V4L Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2009 | CGS | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | 800μF | 450V | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 108mOhm @ 120Hz | - | - | - | - | 6mA | 4.4A | - | Polar | 2000 hours | - | 4.4A @ 120Hz | 6.6A @ 10kHz | - | - | General Purpose | 50.8mm | 117.5mm | 4.625 117.48mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() SLP682M063E9P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 6800μF | 63V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 59mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 1.96357mA | 3.86A | - | Polar | 3000 hours | - | 3.86A @ 120Hz | 4.83A @ 20kHz | - | - | - | 30mm | 50mm | 1.969 50.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 380LX103M035K022 Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 35.000009g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 10000μF | 35V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 50mOhm @ 120Hz | 0.394 10.00mm | - | 800 μm | 35V | - | 4.4A | 120Hz | Polar | 3000 hours | - | 4.4A @ 120Hz | 5.1A @ 20kHz | 20 % | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 550C442T450FE2D Cornell Dubilier Electronics (CDE) | 2301 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | 550C | 3.500Dia 88.90mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | 4400μF | 450V | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 17mOhm | 1.250 31.75mm | - | - | 450V | - | 24.3A | - | Polar | 10000 hours | - | 24.3A @ 120Hz | 40.1A @ 10kHz | - | - | - | 88.9mm | 130.18mm | 5.125 130.18mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CGS153U100W5L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | 15000μF | 100V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 43mOhm @ 120Hz | - | - | - | - | 7.35mA | 8.6A | - | Polar | 2000 hours | - | 8.6A @ 120Hz | 11.18A @ 10kHz | - | - | - | 63.5mm | 143mm | 5.625 142.88mm | - | - | - | - | ROHS3 Compliant | ||
![]() 380LQ471M400K042 Cornell Dubilier Electronics (CDE) | 55927 | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 43.999991g | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 470μF | 400V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 423mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 4mA | 2.39A | 120Hz | Polar | 2000 hours | - | 2.39A @ 120Hz | 3.35A @ 20kHz | 20 % | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 381LQ102M200K022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 35.000009g | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | 381LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 1000μF | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 199mOhm @ 120Hz | 0.394 10.00mm | - | 800 μm | - | 1.34164mA | 2.3A | 120Hz | Polar | 2000 hours | - | 2.3A @ 120Hz | 3.22A @ 20kHz | - | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() CGH142T450V4L Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CGH | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | 1400μF | 450V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60.3mOhm @ 120Hz | - | - | - | - | 4.76mA | 5.9A | - | Polar | 1000 hours | - | 5.9A @ 120Hz | 7.257A @ 10kHz | - | - | - | 50.8mm | 118mm | 4.625 117.48mm | 117.5mm | - | - | - | ROHS3 Compliant | ||
![]() CGS173U075X4C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp, Screw | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | 17000μF | 75V | - | - | - | 31.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm @ 120Hz | - | - | - | - | 6.77mA | 9.8A | - | Polar | 2000 hours | - | 9.8A @ 120Hz | 12.74A @ 10kHz | - | - | - | 76.2mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() SLPX182M100E1P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | 1800μF | 100V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 147mOhm @ 120Hz | 0.394 10.00mm | - | 800 μm | - | - | 2.65A | 120Hz | Polar | 3000 hours | - | 2.65A @ 120Hz | 3.31A @ 20kHz | - | - | - | 30mm | 25mm | 0.984 25.00mm | - | - | No | Unknown | ROHS3 Compliant | ||
![]() CG223U050X4C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CG | 3.000Dia 76.20mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | 22000μF | 50V | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6mOhm @ 120Hz | - | - | - | - | 3.14643mA | 22.5A | - | Polar | 2000 hours | - | 22.5A @ 120Hz | 25.875A @ 10kHz | - | - | General Purpose | 76mm | 105mm | 4.125 104.78mm | - | - | No | Unknown | ROHS3 Compliant | ||
![]() AVE226M25D16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | General Purpose | 22μF | 25V | TR | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.7mm | 10.55Ohm @ 120Hz | - | - | - | 25V | 5.5μA | 55mA | - | Polar | 2000 hours | - | 55mA @ 120Hz | 77mA @ 10kHz | 0.14 % | 55mA | - | 6.3mm | 5.3mm | 0.209 5.30mm | - | 6.6mm | - | No SVHC | ROHS3 Compliant | ||
![]() LPX471M200A5P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2009 | LPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | TIN | General Purpose | 470μF | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 423mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 0.91978mA | 1.8A | 120Hz | Polar | 1000 hours | 0.3 | 1.8A @ 120Hz | 1.98A @ 50kHz | 30 % | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | Unknown | ROHS3 Compliant |