- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP133M016EK1A Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 13000μF | 16V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 81mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 4.1A | - | Polar | 2000 hours | - | - | 4.1A @ 120Hz | 4.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | - | - | ||
![]() AFK107M63G24T-F Cornell Dubilier Electronics (CDE) | 55871 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.473W 10.30mmx12.00mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 100μF | 63V | TR | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 350mOhm @ 100kHz | - | - | - | 4741 | - | 63μA | 400mA | - | Polar | 2000 hours | - | 350mOhm | 300mA @ 120Hz | 400mA @ 100kHz | 0.08 % | - | 400mA | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 381LQ391M400K042 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 43.999991g | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2002 | 381LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 390μF | 400V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 468mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 400V | 1.18491mA | 1.55A | 120Hz | Polar | 2000 hours | - | - | 1.55A @ 120Hz | 2.17A @ 20kHz | - | - | - | General Purpose | 30mm | 40mm | 1.654 42.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PSU3065A Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | RATED AC VOLTAGE (V): 165, MINIMUM CAPACITANCE VALUE IS 30 MICRO FARAD | - | 33μF | 165V | - | - | 165V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | 36.5mm | 69.85mm | 2.750 69.85mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLP471M180C3P3 Cornell Dubilier Electronics (CDE) | 38 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 470μF | 180V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 423mOhm | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 180V | - | 1.5A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LX151M450K022 Cornell Dubilier Electronics (CDE) | 442 | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 35.000009g | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2009 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 150μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 1.1Ohm | - | 0.394 10.00mm | 1.5 mm | - | 450V | 4mA | 800mA | 120Hz | Polar | 3000 hours | - | - | 800mA @ 120Hz | 1.1A @ 20kHz | - | - | - | General Purpose | 30mm | 30mm | 1.260 32.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLPX392M100H5P3 Cornell Dubilier Electronics (CDE) | 6273 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 3900μF | 100V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 68mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.8735mA | 4.61A | - | Polar | 3000 hours | - | - | 4.61A @ 120Hz | 5.76A @ 20kHz | - | - | - | General Purpose | 35mm | 35mm | 1.378 35.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVE107M50F24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2013 | AVE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | - | - | 100μF | 50V | TR | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.66Ohm @ 120Hz | - | - | - | 3333 | - | 50μA | 252mA | - | Polar | 2000 hours | 0.1 | - | 252mA @ 120Hz | 378mA @ 10kHz | 0.1 % | - | - | - | 8mm | 8.4mm | 0.413 10.50mm | 9.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() 380LQ681M400A452 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 66.999987g | - | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | 380LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 680μF | 400V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 293mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.56461mA | 2.96A | - | Polar | 2000 hours | - | - | 2.96A @ 120Hz | 4.14A @ 20kHz | - | - | - | - | 35mm | 45mm | 1.850 47.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AFK478M10P44T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.669Lx0.748W 17.00mmx19.00mm | 5000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive, Bypass, Decoupling | - | - | 4700μF | 10V | TR | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm @ 100kHz | - | - | - | 7567 | - | 470μA | 1.35A | - | Polar | 5000 hours | - | 35mOhm | 1.35A @ 120Hz | 1.8A @ 100kHz | 0.25 % | - | - | - | 16mm | 19mm | 0.669 17.00mm | - | 17mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLP271M450H5P3 Cornell Dubilier Electronics (CDE) | 114 | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2010 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 270μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.229Ohm | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 450V | 1.04571mA | 1.28A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | 35mm | 35mm | 1.378 35.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 380LQ681M350K452 Cornell Dubilier Electronics (CDE) | 833 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 47.999995g | - | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 680μF | 350V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 293mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.46356mA | 2.96A | - | Polar | 2000 hours | - | - | 2.96A @ 120Hz | 4.14A @ 20kHz | - | - | - | General Purpose | 30mm | 45mm | 1.850 47.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() WBR8-450A Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | WBR | 0.470Diax1.570L 11.94mmx39.88mm | -10% +50% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | - | 8μF | 450V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 26Ohm @ 120Hz | - | - | - | - | - | 20μA | 53mA | - | Polar | 2000 hours | - | - | 53mA @ 120Hz | 68.9mA @ 100kHz | - | Straight | - | - | 11.94mm | 39.878mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() WBR60-150A Cornell Dubilier Electronics (CDE) | 29 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | WBR | 0.650Diax1.570L 16.51mmx39.88mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | - | 60μF | 150V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5.2Ohm @ 120Hz | - | - | - | - | - | - | 130mA | - | Polar | 2000 hours | - | - | 130mA @ 120Hz | 156mA @ 100kHz | - | - | - | - | 16.51mm | 39.878mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLS221M250EK1A Cornell Dubilier Electronics (CDE) | 2551 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2014 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 220μF | 250V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 597mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 4.1A | - | Polar | 10000 hours | - | - | 4.1A @ 120Hz | 5.1A @ 20kHz | - | - | - | - | - | 38.1mm | 0.500 12.70mm | 44.45mm | 12.7mm | Unknown | Non-RoHS Compliant | - | - | ||
![]() AFK336M50X16T-F Cornell Dubilier Electronics (CDE) | 568200 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.307W 6.60mmx7.80mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 33μF | 50V | TR | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 680mOhm @ 100kHz | - | - | - | - | - | 16.5μA | 195mA | - | Polar | 2000 hours | 0.1 | 680mOhm | 146.2mA @ 120Hz | 195mA @ 100kHz | 0.1 % | - | - | - | 6.3mm | 7.8mm | 0.323 8.20mm | - | 6.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 380LX822M080A052 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 73.999995g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 8200μF | 80V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 2.42981mA | 5.8A | - | Polar | 3000 hours | - | - | 5.8A @ 120Hz | 6.7A @ 20kHz | - | - | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP473M7R5EB0A Cornell Dubilier Electronics (CDE) | 2049 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2011 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | 47000μF | 7.5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9.1A | - | Polar | 2000 hours | - | - | 9.1A @ 120Hz | 9.8A @ 20kHz | - | Straight | - | - | - | 76.2mm | 0.500 12.70mm | - | 44.45mm | Unknown | Non-RoHS Compliant | - | - | ||
![]() AHA226M63F24T-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 22μF | 63V | TR | 3.1mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13.6Ohm @ 120Hz | - | - | - | 3933 | - | 0.0139mA | 30mA | - | Polar | 2000 hours | 0.18 | - | 30mA @ 120Hz | 51mA @ 10kHz | - | - | 30mA | - | 8mm | 10mm | 0.402 10.20mm | - | 8.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGS302U025R2C Cornell Dubilier Electronics (CDE) | 92 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 3000μF | 25V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 235mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | 1.64mA | 1.8A | - | Polar | 2000 hours | - | - | 1.8A @ 120Hz | 2.34A @ 10kHz | - | - | - | - | 35mm | 54mm | 2.125 53.98mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |