- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSU8830B Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | ALUMINUM (WET) | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 330, MINIMUM CAPACITANCE VALUE IS 88 MICRO FARAD | 8532.10.00.00 | 88μF | - | - | - | 330V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | - | - | - | - | - | - | 46mm | - | 3.375 85.73mm | 85.725mm | - | ROHS3 Compliant | Lead Free | ||
![]() 381LR331M450K052 Cornell Dubilier Electronics (CDE) | 3556 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 53g | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | 381LR | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 402mOhm | Tin (Sn) | - | - | General Purpose | - | - | 330μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 402mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.15608mA | 1.85A | - | Polar | 3000 hours | - | 1.85A @ 120Hz | 2.64A @ 20kHz | - | - | 30mm | 50mm | 2.047 52.00mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PSU3630 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2006 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 330, MINIMUM CAPACITANCE VALUE IS 36 MICRO FARAD | - | 36μF | 330V | - | - | 330V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | 36.5mm | 85.7mm | 3.435 87.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HVMLS561M250EB1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | General Purpose | - | - | 560μF | 250V | - | unknown | - | 25.4mm | - | - | 240mOhm | - | 1.000 25.40mm | - | - | - | 6.5A | - | - | 10000 hours | - | - | - | - | Straight | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() SLP183M025E7P3 Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 18000μF | 25V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 3.9A | 120Hz | Polar | 3000 hours | - | 3.9A @ 120Hz | 4.88A @ 20kHz | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | ROHS3 Compliant | - | ||
![]() SEK220M063ST Cornell Dubilier Electronics (CDE) | 11345 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | SEK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 22μF | 63V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6.03Ohm | POLARIZED | 0.098 2.50mm | - | 500 μm | 0.01386mA | 90mA | - | - | 2000 hours | 0.1 | - | - | 10 % | - | 6.3mm | 11mm | 0.433 11.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SLPX123M025C5P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 12000μF | 25V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.64317mA | 3.63A | - | Polar | 3000 hours | - | 3.63A @ 120Hz | 4.54A @ 20kHz | - | - | 25mm | 35mm | 1.378 35.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLPX183M035E4P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 18000μF | 35V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 2.38118mA | 5.3A | - | Polar | 3000 hours | - | 5.3A @ 120Hz | 6.63A @ 20kHz | - | - | 30mm | 45mm | 1.772 45.00mm | - | - | ROHS3 Compliant | - | ||
![]() CGS362T200V4C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | - | 3600μF | 200V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 42mOhm @ 120Hz | - | - | - | - | 5.09mA | 6.7A | - | Polar | 2000 hours | - | 6.7A @ 120Hz | 10.05A @ 10kHz | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | ROHS3 Compliant | - | ||
![]() CGS472U025R2C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | - | 4700μF | 25V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 101mOhm @ 120Hz | - | - | - | - | 2.06mA | 2.7A | - | Polar | 2000 hours | - | 2.7A @ 120Hz | 3.51A @ 10kHz | - | - | 35mm | 58.72mm | 2.125 53.98mm | 54mm | Unknown | ROHS3 Compliant | - | ||
![]() CGS122T200R2L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | - | 1200μF | 200V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 71mOhm @ 120Hz | - | - | - | - | 2.94mA | 3.5A | - | Polar | 2000 hours | - | 3.5A @ 120Hz | 5.25A @ 10kHz | - | - | 35mm | 67mm | 2.625 66.68mm | 66.675mm | - | ROHS3 Compliant | - | ||
![]() CGS402T200W4C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | CGS | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | - | 4000μF | 200V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 55mOhm @ 120Hz | - | - | - | - | 5.37mA | 6.8A | - | Polar | 2000 hours | - | 6.8A @ 120Hz | 10.2A @ 10kHz | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SLPX222M063C1P3 Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 2200μF | 63V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 181mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.11687mA | 2.3A | - | Polar | 3000 hours | - | 2.3A @ 120Hz | 2.88A @ 20kHz | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 380LX391M420A042 Cornell Dubilier Electronics (CDE) | 55489 |
| Datasheet | 21 Weeks | - | Through Hole | Radial, Can - Snap-In | NO | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | 420V | -25°C~85°C | Bulk | 2016 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 390μF | - | 10mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 500mOhm @ 120Hz | - | 0.394 10.00mm | 420V | - | 1.21417mA | - | - | Polar | - | - | 2.1A @ 120Hz | - | - | - | 35mm | - | 1.654 42.00mm | 40mm | - | ROHS3 Compliant | - | ||
![]() SK3R3M250ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | SK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 3.3μF | 250V | 3.5mm | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60.32Ohm @ 120Hz | - | 0.138 3.50mm | - | - | - | 35mA | - | Polar | 2000 hours | 0.2 | 35mA @ 120Hz | 49mA @ 1kHz | - | - | 8mm | 11mm | 0.512 13.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SK3R3M350ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 3.3μF | 350V | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80.42Ohm @ 120Hz | - | 0.197 5.00mm | - | - | 0.03465mA | 35mA | - | Polar | 2000 hours | - | 35mA @ 120Hz | - | - | - | 10mm | 13mm | 0.591 15.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SK332M016ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2009 | SK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 3300μF | 16V | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 100mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | 1.7A | - | Polar | 2000 hours | - | 1.7A @ 120Hz | 1.87A @ 1kHz | - | - | 13mm | 26mm | 1.102 28.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SK682M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 6800μF | 10V | 7.5mm | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 70mOhm @ 120Hz | - | 0.295 7.50mm | - | - | 0.68mA | 2.15A | - | Polar | 2000 hours | - | 2.15A @ 120Hz | 2.365A @ 1kHz | - | - | 16mm | 32mm | 1.339 34.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SK3R3M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Bulk | 2009 | SK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 85°C | -40°C | General Purpose | - | - | 3.3μF | 63V | - | - | - | 2.0066mm | - | - | 36.19Ohm @ 120Hz | - | 0.079 2.00mm | - | - | - | 40mA | - | Polar | 2000 hours | - | 40mA @ 120Hz | 52mA @ 1kHz | - | - | 5mm | 11mm | 0.512 13.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SK103M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2009 | SK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 10000μF | 10V | 7.5mm | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 50mOhm @ 120Hz | - | 0.295 7.50mm | - | - | 1mA | 2.5A | - | Polar | 2000 hours | 0.38 | 2.5A @ 120Hz | 2.75A @ 1kHz | - | - | 18mm | 35mm | 1.457 37.00mm | - | Unknown | ROHS3 Compliant | - |