- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK221M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2009 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 220μF | 160V | - | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 900mOhm @ 120Hz | - | 0.295 7.50mm | - | 1.056mA | 510mA | Polar | 2000 hours | 0.2 | - | 510mA @ 120Hz | 714mA @ 1kHz | - | - | 16mm | 36mm | 1.496 38.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK222M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 2200μF | 6.3V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 140mOhm @ 120Hz | - | 0.197 5.00mm | - | 0.1386mA | 1.05A | Polar | 2000 hours | - | - | 1.05A @ 120Hz | 1.155A @ 1kHz | - | - | 10mm | 21mm | 0.906 23.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLPX471M220C3P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | 470μF | 220V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 423mOhm @ 120Hz | - | 0.394 10.00mm | - | 0.96468mA | 2.08A | Polar | 3000 hours | - | - | 2.08A @ 120Hz | 3.06A @ 20kHz | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK332M050ST Cornell Dubilier Electronics (CDE) | 2537 |
| Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 3300μF | 50V | - | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 100mOhm @ 120Hz | - | 0.295 7.50mm | - | 1.65mA | 2.32A | Polar | 2000 hours | 0.16 | - | 2.32A @ 120Hz | 3.016A @ 1kHz | - | - | 18mm | 42mm | 1.732 44.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK3R3M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2009 | SK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 3.3μF | 200V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 60.32Ohm @ 120Hz | - | 0.098 2.50mm | - | 0.0198mA | 35mA | Polar | 2000 hours | 0.2 | - | 35mA @ 120Hz | 49mA @ 1kHz | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK472M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 4700μF | 6.3V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm @ 120Hz | - | 0.197 5.00mm | - | - | 1.7A | Polar | 2000 hours | - | - | 1.7A @ 120Hz | 1.87A @ 1kHz | - | - | 13mm | 26mm | 1.102 28.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK4R7M350ST Cornell Dubilier Electronics (CDE) | 8842 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2009 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 4.7μF | 350V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56.47Ohm @ 120Hz | - | 0.197 5.00mm | - | 0.04935mA | 40mA | Polar | 2000 hours | - | - | 40mA @ 120Hz | - | - | - | 10mm | 13mm | 0.591 15.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK3R3M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | SK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 3.3μF | 160V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 60.32Ohm @ 120Hz | - | 0.098 2.50mm | - | 0.01584mA | 35mA | Polar | 2000 hours | 0.2 | - | 35mA @ 120Hz | 49mA @ 1kHz | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SN101M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SN | 0.315Dia 8.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | 100μF | 10V | - | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.65Ohm @ 120Hz | NON-POLARIZED | 0.138 3.50mm | - | 0.034mA | 193mA | Bi-Polar | 1000 hours | 0.2 | - | 193mA @ 120Hz | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK682M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 6800μF | 6.3V | - | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 70mOhm @ 120Hz | - | 0.295 7.50mm | - | - | 1.9A | Polar | 2000 hours | 0.36 | - | 1.9A @ 120Hz | 2.09A @ 1kHz | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK101M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 100μF | 6.3V | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.92Ohm @ 120Hz | - | 0.079 2.00mm | - | 0.0063mA | 130mA | Polar | 2000 hours | - | - | 130mA @ 120Hz | 143mA @ 1kHz | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK221M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | 6.3V | -40°C~85°C | Bulk | 2009 | SK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -40°C | General Purpose | 220μF | 6.3V | - | - | 2.4892mm | - | 1.33Ohm @ 120Hz | - | 0.098 2.50mm | - | - | 240mA | Polar | 2000 hours | - | - | 240mA @ 120Hz | 264mA @ 1kHz | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK010M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | SK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 1μF | 200V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 199.04Ohm @ 120Hz | - | 0.098 2.50mm | - | 0.01mA | 17mA | Polar | 2000 hours | 0.2 | - | 17mA @ 120Hz | 23.8mA @ 1kHz | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DCMC233U100BD2B Cornell Dubilier Electronics (CDE) | 79 |
| Datasheet | 15 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | DCMC | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | - | General Purpose | 23000μF | 100V | - | 22.23mm | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17.7mOhm @ 120Hz | - | 0.875 22.23mm | - | 9.1mA | 12.8A | Polar | 4000 hours | - | - | 12.8A @ 120Hz | 14.336A @ 10kHz | - | - | 50.8mm | - | 4.687 119.05mm | 118.242mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGS222T350W5L Cornell Dubilier Electronics (CDE) | 166 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2006 | CGS | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | 2200μF | 350V | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 63mOhm @ 120Hz | - | - | - | - | 7.2A | Polar | 2000 hours | - | - | 7.2A @ 120Hz | 10.8A @ 10kHz | - | - | 63.5mm | 143mm | 5.625 142.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS752U075V5L Cornell Dubilier Electronics (CDE) | 70 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | 7500μF | 75V | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mOhm @ 120Hz | - | - | - | 4.5mA | 12.3A | Polar | 2000 hours | - | - | 12.3A @ 120Hz | 15.99A @ 10kHz | - | - | 50.8mm | 143mm | 5.625 142.88mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DCMC533U035BB2B Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 15 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | DCMC | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | General Purpose | 53000μF | 35V | - | - | 22.23mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15.9mOhm @ 120Hz | - | 0.875 22.23mm | 35V | 8.17mA | 11.6A | Polar | 2000 hours | - | - | 11.6A @ 120Hz | 12.992A @ 10kHz | - | - | 50.8mm | 79.38mm | 3.187 80.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS412T300W4C Cornell Dubilier Electronics (CDE) | 2623 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | 4100μF | 300V | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 27mOhm @ 120Hz | - | - | - | 6.65mA | 9.6A | Polar | 2000 hours | - | - | 9.6A @ 120Hz | 14.4A @ 10kHz | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS103T350X8L Cornell Dubilier Electronics (CDE) | 2149 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | 10000μF | 350V | - | 31.7mm | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 21mOhm @ 120Hz | - | - | - | - | 16.6A | Polar | 2000 hours | - | - | 16.6A @ 120Hz | 24.9mA @ 10kHz | - | - | 76mm | 219mm | 8.625 219.08mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AFK227M10X16T-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | ALUMINUM (WET) | 0.260Lx0.307W 6.60mmx7.80mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | 220μF | 10V | TR | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm @ 100kHz | - | - | - | 22μA | 280mA | Polar | 2000 hours | - | 340mOhm | 210mA @ 120Hz | 280mA @ 100kHz | 0.19 % | 280mA | 6.3mm | 7.8mm | 0.323 8.20mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 |