- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 380LX562M080A032 Cornell Dubilier Electronics (CDE) | 1058 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 56.699046g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2016 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 5600μF | 80V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 55mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | 2.00798mA | 4.6A | - | Polar | 3000 hours | - | 4.6A @ 120Hz | 5.2A @ 20kHz | - | - | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AFK227M10X16T-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.307W 6.60mmx7.80mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 220μF | 10V | TR | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm @ 100kHz | - | - | - | - | - | 22μA | 280mA | - | Polar | 2000 hours | 340mOhm | 210mA @ 120Hz | 280mA @ 100kHz | 0.19 % | - | 280mA | - | 6.3mm | 7.8mm | 0.323 8.20mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 500C222T450CC2B Cornell Dubilier Electronics (CDE) | 64 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | 5000 Hrs @ 95°C | -40°C~95°C | Bulk | 2004 | 500C | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | - | General Purpose | - | 2200μF | 450V | - | - | 28.58mm | - | - | 68mOhm | - | - | 1.125 28.58mm | - | 450V | - | 7.88A | - | Polar | 5000 hours | - | - | - | - | - | - | - | 63.5mm | 104.78mm | 4.125 104.78mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLS682M020EK0C Cornell Dubilier Electronics (CDE) | 2210 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 6800μF | 20V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 84mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | 2nA | 11A | - | Polar | 10000 hours | - | 11A @ 120Hz | 12.2A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS221M250EK0D Cornell Dubilier Electronics (CDE) | 2535 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 220μF | 250V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 597mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | 2nA | 4.1A | - | Polar | 10000 hours | - | 4.1A @ 120Hz | 5.1A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 381LX681M250J052 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 38.000013g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 244mOhm | Tin (Sn) | General Purpose | - | 680μF | 250V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 244mOhm | - | - | 0.394 10.00mm | 800 μm | - | 1.23693mA | 1.7A | - | Polar | 3000 hours | - | 1.7A @ 120Hz | 2.38A @ 20kHz | - | - | - | - | 25mm | 50mm | 2.047 52.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLP123M010C1P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 12000μF | 10V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 61mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | 1.03923mA | 2.2A | - | Polar | 3000 hours | - | 2.2A @ 120Hz | 2.75A @ 20kHz | - | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 380LX331M400K042 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 43.999991g | - | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 550mOhm | Tin (Sn) | General Purpose | - | 330μF | 400V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 550mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | 1.08995mA | 1.9A | - | Polar | 3000 hours | - | 1.9A @ 120Hz | 2.7A @ 20kHz | - | - | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS502T200W5C Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | CGS | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 5000μF | 200V | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | - | 1.125 28.58mm | - | - | 6mA | 9.2A | - | Polar | 2000 hours | - | 9.2A @ 120Hz | 13.8A @ 10kHz | - | - | - | - | 63.5mm | 130mm | 5.125 130.18mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLP681M250E7P3 Cornell Dubilier Electronics (CDE) | 29 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 680μF | 250V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 293mOhm | - | POLARIZED | 0.394 10.00mm | 1.5 mm | 250V | - | 2A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LQ121M400H022 Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | 18.999992g | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | 381LQ | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 120μF | 400V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.52Ohm @ 120Hz | 400V | - | 0.394 10.00mm | - | - | - | 750mA | 120Hz | Polar | 2000 hours | - | 750mA @ 120Hz | 1.05A @ 20kHz | - | - | - | General Purpose | 22mm | 30mm | 1.260 32.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX103M050K042 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 43.999991g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 10000μF | 50V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | 2.12132mA | 5A | 120Hz | Polar | 3000 hours | - | 5A @ 120Hz | 5.7A @ 20kHz | 20 % | - | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LQ391M450K052 Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | 53g | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | 381LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 390μF | 450V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 680mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 1.55A | 120Hz | Polar | 2000 hours | - | 1.55A @ 120Hz | 2.17A @ 20kHz | - | - | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LX820M315H012 Cornell Dubilier Electronics (CDE) | 38 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 15.999989g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 82μF | 315V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.43Ohm | - | - | 0.394 10.00mm | 800 μm | - | 0.48215mA | 600mA | - | Polar | 3000 hours | - | 600mA @ 120Hz | 900mA @ 20kHz | - | - | - | - | 22mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WBR20-250A Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | WBR | 0.470Diax1.570L 11.94mmx39.88mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | General Purpose | - | 20μF | 250V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.5Ohm @ 120Hz | - | - | - | - | - | 0.17mA | 75mA | - | Polar | 2000 hours | - | 75mA @ 120Hz | 97.5mA @ 100kHz | - | - | - | - | 11.94mm | 39.9mm | - | 39.878mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 380LX102M200K032 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 39.999986g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1000μF | 200V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 216mOhm @ 120Hz | - | - | 0.394 10.00mm | 800 μm | - | 1.34164mA | 3.25A | 120Hz | Polar | 3000 hours | - | 3.2A @ 120Hz | 4.5A @ 20kHz | 20 % | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP131M420EK1A Cornell Dubilier Electronics (CDE) | 2298 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2010 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 130μF | 420V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.32Ohm @ 120Hz | - | - | 1.000 25.40mm | - | - | 2nA | 1A | - | Polar | 2000 hours | - | 1A @ 120Hz | 1.2A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 381LX561M200H042 Cornell Dubilier Electronics (CDE) | 2428 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 23.999998g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2011 | 381LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 560μF | 200V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 355mOhm | - | - | 0.394 10.00mm | - | - | 1.00399mA | 1.5A | - | Polar | 3000 hours | - | 1.5A @ 120Hz | 2.1A @ 20kHz | - | - | - | General Purpose | 22mm | 40mm | 1.654 42.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLS133M010EK0A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 13000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 81mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | 2nA | 12.2A | - | Polar | 10000 hours | - | 12.2A @ 120Hz | 13.3A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP771M150EA0C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 770μF | 150V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 238mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | 2nA | 2.7A | - | Polar | 2000 hours | - | 2.7A @ 120Hz | 3.2A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - |