- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Lead/Base Style | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP842M035EA0C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 8400μF | 35V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 59mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 5.4A | Polar | 2000 hours | 5.4A @ 120Hz | 6.1A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP401M200EK0D Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 400μF | 200V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 1.9A | Polar | 2000 hours | 1.9A @ 120Hz | 2.3A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP802M025EK1C Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 8000μF | 25V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 87mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 3.9A | Polar | 2000 hours | 3.9A @ 120Hz | 4.4A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP821M250EB0D Cornell Dubilier Electronics (CDE) | 2125 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 820μF | 250V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 172mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 3.8A | Polar | 2000 hours | 3.8A @ 120Hz | 4.9A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLS263M7R5EA1D Cornell Dubilier Electronics (CDE) | 2788 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | - | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 26000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 51mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 19.8A | Polar | 10000 hours | 19.8A @ 120Hz | 21.1A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS601M150EA1D Cornell Dubilier Electronics (CDE) | 2117 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 600μF | 150V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 261mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 6.3A | Polar | 10000 hours | 6.3A @ 120Hz | 7.8A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS283M5R0EA1C Cornell Dubilier Electronics (CDE) | 2157 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 28000μF | 5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 50mOhm @ 120Hz | 1.000 25.40mm | 5V | 2nA | 19.9A | Polar | 10000 hours | 19.9A @ 120Hz | 21.4A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS102M150EB1D Cornell Dubilier Electronics (CDE) | 2853 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1000μF | 150V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 158mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 8.1A | Polar | 10000 hours | 8.1A @ 120Hz | 10.1A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS173M020EB0D Cornell Dubilier Electronics (CDE) | 2637 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 17000μF | 20V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 33mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 17.6A | Polar | 10000 hours | 17.6A @ 120Hz | 19.5A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS473M5R0EB1C Cornell Dubilier Electronics (CDE) | 2828 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 47000μF | 5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm @ 120Hz | 1.000 25.40mm | 5V | 2nA | 32A | Polar | 10000 hours | 34.4A @ 120Hz | 32A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS173M7R5EK0A Cornell Dubilier Electronics (CDE) | 2777 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 17000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 77mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 12.5A | Polar | 10000 hours | 12.5A @ 120Hz | 13.5A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS173M7R5EK1A Cornell Dubilier Electronics (CDE) | 2553 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 17000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 77mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 12.5A | Polar | 10000 hours | 12.5A @ 120Hz | 13.5A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS133M010EK1A Cornell Dubilier Electronics (CDE) | 2007 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 13000μF | 10V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 81mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 12.2A | Polar | 10000 hours | 12.2A @ 120Hz | 13.3A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS133M010EK0C Cornell Dubilier Electronics (CDE) | 2702 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 13000μF | 10V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 81mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 12.2A | Polar | 10000 hours | 12.2A @ 120Hz | 13.3A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS331M200EK0D Cornell Dubilier Electronics (CDE) | 2590 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 330μF | 200V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 426mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 4.9A | Polar | 10000 hours | 4.9A @ 120Hz | 6.2A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLS401M100EK1C Cornell Dubilier Electronics (CDE) | 2001 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | 10000 Hrs @ 85°C | 100V | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 125°C | -55°C | General Purpose | - | 400μF | 100V | 25.4mm | - | - | 1.000 25.40mm | - | 2nA | - | Polar | 10000 hours | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLS162M075EA1C Cornell Dubilier Electronics (CDE) | 2715 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1600μF | 75V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 11.6A | Polar | 10000 hours | 11.6A @ 120Hz | 13.8A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() MLP771M150EA0D Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 770μF | 150V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 238mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 2.7A | Polar | 2000 hours | 2.7A @ 120Hz | 3.2A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP842M035EA0D Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 8400μF | 35V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 59mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 5.4A | Polar | 2000 hours | 5.4A @ 120Hz | 6.1A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLS213M010EA0C Cornell Dubilier Electronics (CDE) | 2701 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | 10000 Hrs @ 85°C | 10V | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 125°C | -55°C | General Purpose | - | 21000μF | 10V | 25.4mm | - | 53mOhm @ 120Hz | 1.000 25.40mm | - | 2nA | 19.8A | Polar | 10000 hours | 14A @ 120Hz | 15A @ 20kHz | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant |