- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Size Code | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG1252U075X5L Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 3.000Dia 76.20mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 12500μF | 75V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 9mOhm @ 120Hz | - | - | - | - | 21.8A | - | Polar | 2000 hours | - | - | 21.8A @ 120Hz | 25.07A @ 10kHz | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CGH772T450X8L Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CGH | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 7700μF | 450V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17.3mOhm @ 120Hz | - | - | - | 11.17mA | 18.2A | - | Polar | 1000 hours | - | - | 18.2A @ 120Hz | 22.386A @ 10kHz | - | - | - | - | - | 76mm | 219mm | 8.625 219.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CG252U075V3C Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 2500μF | 75V | - | - | unknown | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 36mOhm @ 120Hz | - | - | - | - | 6.6A | - | Polar | 2000 hours | - | - | 6.6A @ 120Hz | 7.59A @ 10kHz | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() CG143U035V4C Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 14000μF | 35V | - | - | unknown | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm @ 120Hz | - | - | - | - | 10.4A | - | Polar | 2000 hours | - | - | 10.4A @ 120Hz | 11.96A @ 10kHz | - | - | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | - | ROHS3 Compliant | - | ||
![]() CG952U050V4C Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 9500μF | 50V | - | 22.2mm | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 13mOhm @ 120Hz | - | - | - | 2.06761mA | 12.2A | - | Polar | 2000 hours | - | - | 12.2A @ 120Hz | 14.03A @ 10kHz | - | - | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CG1551U150V4C Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 1550μF | 150V | - | - | unknown | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 52mOhm @ 120Hz | - | - | - | 1.44655mA | 6.1A | - | Polar | 2000 hours | - | - | 6.1A @ 120Hz | 7.381A @ 10kHz | - | - | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | - | ROHS3 Compliant | - | ||
![]() CG5250T300V3C Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +50% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 525μF | 300V | - | - | unknown | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 95mOhm @ 120Hz | - | - | - | 1.19059mA | 4A | - | Polar | 2000 hours | - | - | 4A @ 120Hz | 4.92A @ 10kHz | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() AFK108M06F24T-F Cornell Dubilier Electronics (CDE) | 96500 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.327Lx0.394W 8.30mmx10.00mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 1000μF | 6.3V | TR | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm @ 100kHz | - | - | 3933 | 63μA | 450mA | - | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | 0.26 % | - | - | 600mA | - | 8mm | 10mm | 0.413 10.50mm | - | 8.3mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 381LX272M050J012 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 19.999993g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 2700μF | 50V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 86mOhm | 0.394 10.00mm | 800 μm | - | 1.10227mA | 1.8A | - | Polar | 3000 hours | - | - | 1.8A @ 120Hz | 2.1A @ 20kHz | - | - | - | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 381LX182M080J032 Cornell Dubilier Electronics (CDE) | 54473 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 28.349523g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2012 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1800μF | 80V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 111mOhm | 0.394 10.00mm | - | - | 1.13842mA | 1.8A | - | Polar | 3000 hours | - | - | 1.8A @ 120Hz | 2.1A @ 20kHz | - | - | - | - | General Purpose | 25mm | 35mm | 1.457 37.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 381LX471M200J032 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 28.349523g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 423mOhm @ 120Hz | 0.394 10.00mm | - | - | 4mA | 1.4A | 120Hz | Polar | 3000 hours | - | - | 1.4A @ 120Hz | 2A @ 20kHz | - | - | PVC Insulated Can | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AHA227M16F24T-F Cornell Dubilier Electronics (CDE) | 440 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | 8532.22.00.20 | 220μF | 16V | TR | 3.1mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.5Ohm @ 120Hz | - | - | 3933 | 0.0352mA | 150mA | - | Polar | 2000 hours | 0.2 | - | 150mA @ 120Hz | 255mA @ 10kHz | - | - | - | 150mA | - | 8mm | 10mm | 0.402 10.20mm | - | 8.3mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() CGR133U040V4L Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2005 | CGR | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 13000μF | 40V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm @ 120Hz | - | - | - | - | 25A | - | Polar | 2000 hours | - | - | 25A @ 120Hz | 28.75A @ 10kHz | - | - | - | - | - | 50.8mm | 118mm | 4.625 117.48mm | 117.5mm | - | - | ROHS3 Compliant | - | ||
![]() CG203U025X4C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 3.000Dia 76.20mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 20000μF | 25V | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 19mOhm @ 120Hz | - | - | - | - | 12.9A | - | Polar | 2000 hours | - | - | 12.9A @ 120Hz | 14.835A @ 10kHz | - | - | - | - | - | 76mm | 105mm | 4.125 104.78mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MLP173M010EK0A Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2005 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 17000μF | 10V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 77mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 4.2A | - | Polar | 2000 hours | - | - | 4.2A @ 120Hz | 4.5A @ 20kHz | - | Straight | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() CG2451T200X4C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 3.000Dia 76.20mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 2450μF | 200V | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 34mOhm @ 120Hz | - | - | - | - | 9.7A | - | Polar | 2000 hours | - | - | 9.7A @ 120Hz | 11.737A @ 10kHz | - | - | - | - | - | 76mm | 105mm | 4.125 104.78mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CG164U010X5L Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 3.000Dia 76.20mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 160000μF | 10V | - | 12.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6mOhm @ 120Hz | - | - | - | 3.79473mA | 27.1A | - | Polar | 2000 hours | - | - | 27.1A @ 120Hz | 31.165A @ 10kHz | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | 142.875mm | - | Unknown | ROHS3 Compliant | - | ||
![]() CG202T350X5L Cornell Dubilier Electronics (CDE) | 2846 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 3.000Dia 76.20mm | -10% +50% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 2000μF | 350V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 61mOhm @ 120Hz | - | - | - | - | 8.1A | - | Polar | 2000 hours | - | - | 8.1A @ 120Hz | 9.963A @ 10kHz | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AVES226M50D16T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | 8532.22.00.20 | 22μF | 50V | TR | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 9Ohm @ 120Hz | - | - | 2626 | 11μA | 51mA | - | Polar | 1000 hours | - | - | 51mA @ 120Hz | 76.5mA @ 10kHz | 0.12 % | - | - | - | - | 6.3mm | 6.6mm | 0.217 5.50mm | 7.4mm | - | - | ROHS3 Compliant | - | ||
![]() AVEZ476M06C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | AVEZ | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | - | 47μF | 6.3V | TR | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 2421 | 3μA | 110mA | - | Polar | 1000 hours | - | 1.5Ohm | 88mA @ 120Hz | 110mA @ 100kHz | 0.28 % | - | - | - | - | 5mm | 5.3mm | 0.217 5.50mm | 6.1mm | - | - | ROHS3 Compliant | - |