- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SXR101M035ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2015 | SXR | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 35V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.59Ohm @ 120Hz | - | 0.197 5.00mm | - | - | - | 0.035mA | 200mA | - | Polar | 4000 hours | 0.12 | - | 200mA @ 120Hz | 400mA @ 100kHz | - | - | - | 10mm | - | 0.472 12.00mm | 12mm | - | - | ROHS3 Compliant | - | - | ||
![]() SN330M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SN | 0.236Dia 6.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 33μF | 10V | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 8.04Ohm @ 120Hz | NON-POLARIZED | 0.098 2.50mm | - | - | - | 0.0139mA | 77mA | - | Bi-Polar | 1000 hours | 0.2 | - | 77mA @ 120Hz | - | - | - | - | 6mm | 11mm | 0.433 11.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SXR471M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SXR | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 470μF | 10V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 540mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | 0.047mA | 300mA | - | Polar | 4000 hours | - | - | 300mA @ 120Hz | 500mA @ 100kHz | - | - | - | 10mm | - | 0.472 12.00mm | 12mm | - | - | ROHS3 Compliant | - | - | ||
![]() SH330M035ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2007 | SH | 0.236Dia 6.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 33μF | 35V | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5.63Ohm @ 120Hz | - | 0.098 2.50mm | - | - | - | 0.01455mA | 85mA | - | Polar | 2000 hours | 0.14 | - | 85mA @ 120Hz | 119mA @ 10kHz | - | - | - | 6mm | 11mm | 0.433 11.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SH102M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SH | 0.394Dia 10.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 1000μF | 10V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 290mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | 0.103mA | 570mA | - | Polar | 2000 hours | 0.22 | - | 570mA @ 120Hz | 684mA @ 10kHz | - | - | - | 10mm | 16mm | 0.630 16.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SH3R3M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SH | 0.197Dia 5.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 3.3μF | 100V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40.19Ohm @ 120Hz | - | 0.079 2.00mm | - | - | - | 0.0063mA | 29mA | - | Polar | 2000 hours | 0.1 | - | 29mA @ 120Hz | 40.6mA @ 10kHz | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SH332M016ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Bulk | 2007 | SH | 0.630Dia 16.00mm | ±20% | - | - | Obsolete | Not Applicable | - | Radial | - | - | - | 105°C | -40°C | General Purpose | - | - | 3300μF | 16V | - | - | - | 7.493mm | - | - | 90mOhm @ 120Hz | - | 0.295 7.50mm | - | - | - | - | 1.35A | - | Polar | 2000 hours | - | - | 1.35A @ 120Hz | 1.62A @ 10kHz | - | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SH101M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2007 | SH | 0.512Dia 13.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 100μF | 100V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.33Ohm @ 120Hz | - | 0.197 5.00mm | - | - | - | 0.103mA | 385mA | - | Polar | 2000 hours | 0.1 | - | 385mA @ 120Hz | 539mA @ 10kHz | - | - | - | 13mm | 20mm | 0.787 20.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DCMC203U025BA2B Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 15 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Bulk | - | DCMC | 2.000Dia 50.80mm | -10% +75% | - | - | Active | Not Applicable | - | Screw | - | - | - | 85°C | -40°C | General Purpose | - | - | 20000μF | 25V | - | - | - | 22mm | - | - | - | - | 0.875 22.23mm | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | 50.8mm | - | 2.187 55.55mm | 54mm | - | - | ROHS3 Compliant | - | - | ||
![]() 550C342T400CF2B Cornell Dubilier Electronics (CDE) | 2017 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | 550C | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | 28.9mOhm | - | - | - | General Purpose | - | - | 3400μF | 400V | - | - | - | 28.575mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.1mm | 28.9mOhm | - | 1.125 28.58mm | 8 mm | - | 400V | 4mA | 5.7A | - | Polar | 10000 hours | - | - | 15.8A @ 120Hz | 26.54A @ 10kHz | - | - | - | 63.5mm | 142.88mm | 5.625 142.88mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PSU43065A Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | 2 | Aluminium | - | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 165, MINIMUM CAPACITANCE VALUE IS 430 MICRO FARAD | - | 430μF | 165V | - | - | 165V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 380LX683M016A052 Cornell Dubilier Electronics (CDE) | 895 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 73.999995g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 68000μF | 16V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 3.12922mA | 9A | 120Hz | Polar | 3000 hours | - | - | 9A @ 120Hz | 10.4A @ 20kHz | 20 % | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 101123U100DF2A Cornell Dubilier Electronics (CDE) | 2313 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 101 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 101243U040BF2A Cornell Dubilier Electronics (CDE) | 2342 |
| - | 15 Weeks | - | - | Aluminum | - | - | - | - | - | - | - | - | Bulk | - | 101 | - | 75% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 105°C | -55°C | - | - | - | 24mF | 40V | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | 143mm | - | - | ROHS3 Compliant | - | - | ||
![]() AFK227M63H32T-F Cornell Dubilier Electronics (CDE) | 6232 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.531Lx0.590W 13.50mmx15.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | - | - | 220μF | 63V | TR | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | - | 5953 | - | 138.6μA | 800mA | - | Polar | 5000 hours | - | 160mOhm | 600mA @ 120Hz | 800mA @ 100kHz | 0.08 % | 800mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() NLW10-50 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | - | Aluminium | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2005 | NLW | 0.280Diax0.570L 7.11mmx14.49mm | -10% +75% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | 50V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 20Ohm @ 120Hz | - | - | 812 μm | - | - | 0.00647mA | 52mA | - | Polar | 1000 hours | - | - | 52mA @ 120Hz | 59.8mA @ 10kHz | - | - | General Purpose | 7.11mm | 17.53mm | - | 17.526mm | No | - | ROHS3 Compliant | - | - | ||
![]() 380LQ821M250K022 Cornell Dubilier Electronics (CDE) | 147 | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 35.000009g | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 820μF | 250V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 250V | 4mA | 2.77A | 120Hz | Polar | 2000 hours | - | - | 2.77A @ 120Hz | 3.88A @ 20kHz | 20 % | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLS682M020EK0D Cornell Dubilier Electronics (CDE) | 2684 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 6800μF | 20V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 84mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 11A | - | Polar | 10000 hours | - | - | 11A @ 120Hz | 12.2A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS682M020EK1C Cornell Dubilier Electronics (CDE) | 2164 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 6800μF | 20V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 84mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 11A | - | Polar | 10000 hours | - | - | 11A @ 120Hz | 12.2A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CGS312T250U4C Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.750Dia 44.45mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | - | 3100μF | 250V | - | - | - | 19mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | - | - | - | - | 5.28mA | 7.3A | - | Polar | 2000 hours | - | - | 7.3A @ 120Hz | 10.95A @ 10kHz | - | - | - | 44.5mm | 105mm | 4.125 104.78mm | 104.775mm | - | - | ROHS3 Compliant | - | - |