- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGH223T250X8L Cornell Dubilier Electronics (CDE) | 2861 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CGH | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 22000μF | 250V | - | 31.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 11.5mOhm @ 120Hz | - | - | - | - | 14.07mA | 22.3A | - | Polar | 1000 hours | - | 22.3A @ 120Hz | 27.429A @ 10kHz | - | - | - | - | 76.2mm | 219.07mm | 8.625 219.08mm | - | - | Unknown | ROHS3 Compliant | ||
![]() MLP201M400EA0C Cornell Dubilier Electronics (CDE) | 2972 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 200μF | 400V | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 882mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 1.4A | - | Polar | 2000 hours | - | 1.4A @ 120Hz | 1.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() CGS652U050V3C Cornell Dubilier Electronics (CDE) | 53312 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 6500μF | 50V | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 25mOhm @ 120Hz | - | - | - | - | 6mA | 7.9A | - | Polar | 2000 hours | - | 7.9A @ 120Hz | 10.27A @ 10kHz | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | 53.975mm | - | No SVHC | ROHS3 Compliant | ||
![]() CGS253U075X4C Cornell Dubilier Electronics (CDE) | 42 |
| Datasheet | 13 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 25000μF | 75V | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 39mOhm @ 120Hz | - | - | - | - | 6mA | 9A | - | Polar | 2000 hours | - | 9A @ 120Hz | 11.7A @ 10kHz | - | - | - | General Purpose | 76.2mm | 105mm | 4.125 104.78mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() MLP222M063EK0C Cornell Dubilier Electronics (CDE) | 10 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2013 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 2200μF | 63V | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 101mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 3.7A | - | Polar | 2000 hours | - | 3.7A @ 120Hz | 4.2A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | ||
![]() SLP391M200C3P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 390μF | 200V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 510mOhm | POLARIZED | 0.394 10.00mm | 1.5 mm | 200V | 0.83785mA | 1.35A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() LPX101M400A3P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | LPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | TIN | General Purpose | - | 100μF | 400V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.989Ohm @ 120Hz | - | 0.394 10.00mm | - | - | 0.6mA | 700mA | 120Hz | Polar | 1000 hours | - | 700mA @ 120Hz | 840mA @ 50kHz | 25 % | - | - | - | 22mm | 30mm | 1.181 30.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 381LX333M016K452 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 47.999995g | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 33000μF | 16V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | - | - | 2.17991mA | 4.7A | - | Polar | 3000 hours | - | 4.7A @ 120Hz | 5.4A @ 20kHz | - | - | 23 mΩ | - | 30mm | - | 1.850 47.00mm | 25mm | - | - | ROHS3 Compliant | ||
![]() 380LQ681M350A032 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | 56.699046g | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | 380LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 680μF | 350V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 293mOhm @ 120Hz | - | 0.394 10.00mm | 800 μm | - | 1.46356mA | 2.96A | - | Polar | 2000 hours | - | 2.96A @ 120Hz | 4.14A @ 20kHz | - | - | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 380LX473M016A042 Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 62.00001g | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 30mOhm | Tin (Sn) | General Purpose | - | 47000μF | 16V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 2.60154mA | 7.5A | - | Polar | 3000 hours | - | 7.5A @ 120Hz | 8.6A @ 20kHz | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() SK221M100ST Cornell Dubilier Electronics (CDE) | 575 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 220μF | 100V | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 480mOhm | POLARIZED | 0.295 7.50mm | 800 μm | - | 0.66mA | 710mA | - | - | 2000 hours | 0.1 | - | - | 10 % | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() SLPX122M200E4P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2008 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1200μF | 200V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 166mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.46969mA | 3.8A | 120Hz | Polar | 3000 hours | - | 3.8A @ 120Hz | 5.59A @ 20kHz | - | - | - | - | 30mm | 45mm | 1.772 45.00mm | - | - | - | ROHS3 Compliant | ||
![]() LP223M025H9P3 Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 1000 Hrs @ 105°C | -40°C~105°C | Bulk | 2012 | LP | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 22000μF | 25V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 11mA | 4.857A | 120Hz | Polar | 1000 hours | 0.67 | 4.857A @ 120Hz | 5.3427A @ 100kHz | 25 % | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 380LQ331M450K042 Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | 43.999991g | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2012 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 330μF | 450V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 603mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | 450V | 4mA | 2.01A | 120Hz | Polar | 2000 hours | - | 2.01A @ 120Hz | 2.81A @ 20kHz | 20 % | - | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 380LQ222M100K012 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | NO | - | 2 | Aluminium | 30.000004g | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 2200μF | 100V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 151mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.40713mA | - | - | Polar | 2000 hours | - | 3.14A @ 120Hz | 3.61A @ 20kHz | - | - | - | - | 30mm | 25mm | 1.063 27.00mm | - | - | - | ROHS3 Compliant | ||
![]() SLP561M160C3P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 560μF | 160V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 355mOhm | POLARIZED | 0.394 10.00mm | 1.5 mm | 160V | 0.898mA | 1.67A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 381LX331M200H022 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | 18.999992g | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 330μF | 200V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 603mOhm | - | 0.394 10.00mm | - | - | 4mA | 1.2A | 120Hz | Polar | 3000 hours | - | 1.2A @ 120Hz | 1.7A @ 20kHz | - | - | - | - | 22mm | 30mm | 1.260 32.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() SEK332M035ST Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2011 | SEK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 3300μF | 35V | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 70mOhm | POLARIZED | 0.295 7.50mm | - | - | 1.155mA | 1.66A | - | - | 2000 hours | 0.14 | - | - | 14 % | - | - | - | 18mm | 36mm | 1.417 36.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() 380LX331M400A032 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 56.699046g | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 330μF | 400V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 502mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.089954mA | 1.9A | - | Polar | 3000 hours | - | 1.4A @ 120Hz | 1.9A @ 20kHz | - | - | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 380LQ222M200K052 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | 53g | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 2200μF | 200V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 98mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | 200V | 4mA | 4.92A | 120Hz | Polar | 2000 hours | - | 4.92A @ 120Hz | 6.89A @ 20kHz | 20 % | - | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | No SVHC | ROHS3 Compliant |