- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRD220M12R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 670.01263mg | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 22μF | 12.5V | TR | 4.3mm | - | 7343 | 2917 | - | 30mOhm | Polar | - | - | - | 3μA | 1.6A | 1000 hours | - | - | 1.6A @ 100kHz | 0.06 % | 1.6A | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ESRE151M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 150μF | 6.3V | TR | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESRE101M08R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 100μF | 8V | TR | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | 8V | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ESRD4R7M16R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 4.7μF | 16V | TR | 4.3mm | - | 7343 | 2917 | - | 80mOhm | POLARIZED | - | - | - | 3μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | 1A | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ESRD220M12B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 22μF | 12.5V | - | 4.3mm | - | 7343 | 2917 | 1.3mm | 30mOhm | POLARIZED | - | - | 12V | 3μA | 1.6A | 1000 hours | - | - | 1.6A @ 100kHz | 0.06 % | 1.6A | - | 1.8mm | 0.071 1.80mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HZC277M035G24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive, Bypass, Decoupling | 270μF | 35V | - | - | unknown | - | - | - | 20mOhm | - | - | - | - | 94.5μA | 2A | 4000 hours | - | 200mA @ 120Hz | 2A @ 100kHz | 0.12 % | - | 10mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRD101M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 100μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 1.3mm | 15mOhm | POLARIZED | - | - | 6.3V | 3μA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HZA276M035D16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | 27μF | - | - | - | unknown | - | - | - | 60mOhm | Polar | - | - | - | - | 130mA | 10000 hours | - | 130mA @ 120Hz | 1.3A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRE181M06XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 180μF | 6V | TR | 4.3mm | - | - | - | - | 10mOhm | POLARIZED | 6.3V | - | - | 0.04536mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | - | - | 0.161 4.10mm | 7.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRE181M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 180μF | 4V | TR | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | 4V | - | - | 0.0432mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HZC107M050G24VT-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | HZC_V | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | Automotive, Bypass, Decoupling | 100μF | - | TR, 15 INCH | - | unknown | - | - | - | 28mOhm | Polar | 50V | 4141 | - | 0.05mA | 160mA | 4000 hours | 0.1 | 160mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZC227M025F24VT-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC_V | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive, Bypass, Decoupling | 220μF | - | - | - | unknown | - | - | - | 27mOhm | Polar | - | - | - | - | 160mA | 4000 hours | - | 160mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRD470M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 47μF | 6.3V | TR | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | 3μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.071 1.80mm | 7.3mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ESRD100M12R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 10μF | 12.5V | TR | 4.3mm | - | 7343 | 2917 | 1.3mm | 60mOhm | Polar | - | - | 12V | 3μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HZC227M025F24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive, Bypass, Decoupling | 220μF | 25V | - | - | unknown | - | - | - | 27mOhm | - | - | - | - | 55μA | 1.6A | 4000 hours | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.14 % | - | 8mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZC157M035F24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive, Bypass, Decoupling | 150μF | 35V | - | - | unknown | - | - | - | 27mOhm | - | - | - | - | 52.5μA | 1.6A | 4000 hours | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.12 % | - | 8mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZC106M063D16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive, Bypass, Decoupling | 10μF | 63V | - | - | unknown | - | - | - | 120mOhm | - | - | - | - | 6.3μA | 700mA | 4000 hours | - | 70mA @ 120Hz | 700mA @ 100kHz | 0.08 % | - | 6.3mm | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRD101M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 100μF | 6.3V | TR | 4.3mm | unknown | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | 3μA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HZC337M025G24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive, Bypass, Decoupling | 330μF | 25V | - | - | unknown | - | - | - | 20mOhm | - | - | - | - | 82.5μA | 2A | 4000 hours | - | 110mA @ 120Hz | 1.1A @ 100kHz | 0.14 % | - | 10mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRE151M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | 150μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 1.3mm | 12mOhm | POLARIZED | - | - | 6.3V | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | - | No | - | ROHS3 Compliant | Lead Free | - |