- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Surface Mount Land Size | Base Product Number | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Torque-Screw | Usage Level | Voltage Rated | Voltage-UL | Wire Size | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Voltage | Contact Tail Length | Ripple Current | Life (Hours) | Number of Levels | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Number of Poles | Ripple Current @ High Frequency | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Includes | Screw Size | Screening Level | Connection Type | Features | Flammability | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 227ALG035MFBJ Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 35 V | - | - | -55°C ~ 125°C | - | - | ALG | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Automotive | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | - | 170 mA @ 120 Hz | - | - | - | 3.4 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | - | ||
![]() 476ULG025MFF Cornell Dubilier Electronics | In Stock | - | - | - | - | Board Mount | Radial, Can | - | - | - | - | - | Thermoplastic | - | - | V904 | Phosphor Bronze | - | - | 12 A | 2000 Hrs @ 105°C | - | - | Amphenol Anytek | - | - | Bulk | - | Active | - | 0.59 Nm (5.2 Lb-In) | - | 25 V | 300 V | - | -40°C ~ 115°C | - | - | V9 | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Receptacle, Female Sockets | - | 4 | - | Green | Decoupling | - | 47 µF | - | - | 0.200 (5.08mm) | - | - | - | 0.669 (17.00mm) | - | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | 45mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | 1 | 97 mA @ 120 Hz | - | - | - | 1.94 A @ 100 kHz | Tin | 12-30 AWG | 4 | - | - | - | 6-7mm | - | M3 | - | - | Mounting Flange, Retention Latches | - | - | 0.354 (9.00mm) | - | UL94 V-0 | - | - | ||
![]() 567UER6R3MFF Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | - | UER | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 560 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | - | 240 mA @ 120 Hz | - | - | - | 4.8 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | ||
![]() 227XMPL004MG19X Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | Surface Mount | -20C to 70C | Tape & Reel (TR) | 5(mm) | Active | Y | - | Commercial grade | 4 V | - | - | -40°C ~ 105°C | Bulk | - | XMPL | 7.3x4.3x1.9 | -35%, +10% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 220uF | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 9mOhm | - | - | - | 4V | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | 7(mm) | 0.083 (2.10mm) | 0.9(mm) | - | - | - | ||
![]() 226XMPL012MG19 Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | Altech | 002243001 | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | Y | - | - | 12 V | - | - | -40°C ~ 105°C | Bulk | - | XMPL | 7.3x4.3x1.9 | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 22uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | 12V | - | - | - | - | - | - | - | - | 1.8 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | ||
![]() 157ULG020MGU Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | RS73F1ERT | - | - | - | - | 2000 Hrs @ 105°C | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | 20 V | - | - | -55°C ~ 155°C | - | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | - | - | 2 | - | ±25ppm/°C | - | Polymer | 2.2 kOhms | - | Thick Film | - | Decoupling | 0.125W, 1/8W | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mOhm | - | 0.197 (5.00mm) | - | - | - | - | - | - | 133.6 mA @ 120 Hz | - | - | - | 2.672 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() 826AVG063MFBJ Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 63 V | - | - | -55°C ~ 125°C | - | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 82 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | - | 105 mA @ 120 Hz | - | - | - | 2.1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | - | ||
![]() 476UVG025MEW Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 25 V | - | - | -55°C ~ 105°C | - | - | UVG | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | - | - | 80 mA @ 120 Hz | - | - | - | 1.6 A @ 120 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.248 (6.30mm) | - | - | - | - | ||
![]() 567ULR4R0MFF Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 560 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | - | 305 mA @ 120 Hz | - | - | - | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | ||
![]() 227XMPL2R5MG19X Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | - | Tape & Reel (TR) | - | Active | Y | - | - | 2.5 V | - | - | -40°C ~ 105°C | Bulk | - | XMPL | 7.3x4.3x1.9 | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 220uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | 2.5V | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | ||
![]() HZA337M025G24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | 330μF | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | 250mA | 10000 hours | - | 250mA @ 120Hz | - | - | - | 2.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 336AVG100MGBJ Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 100 V | - | - | -55°C ~ 125°C | - | - | AVG | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Signal | - | 33 µF | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 38mOhm | - | 0.197 (5.00mm) | - | - | - | - | - | - | 105 mA @ 120 Hz | - | - | - | 2.1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | 0.532 (13.50mm) | - | - | - | - | ||
![]() 107XMPL004MG19 Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | Y | - | - | 4 V | - | - | -40°C ~ 105°C | Bulk | - | XMPL | 7.3x4.3x1.9 | -35%, +10% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 100uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | 4V | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | ||
![]() 277UER016MFF Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Active | - | - | - | 600V/630V | - | - | -55°C ~ 125°C | - | - | FLEXITERM® | 0.181 L x 0.248 W (4.60mm x 6.30mm) | ±10% | - | - | - | - | X7R | - | Polymer | - | - | - | - | Boardflex Sensitive | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | 250 mA @ 120 Hz | - | - | - | 5 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | - | - | - | - | ||
![]() 827ULR6R3MFH Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Arrow Hart - Cooper Wiring Devices | CD430B5W | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 6.3 V | - | 3 AWG;4 AWG | -55°C ~ 105°C | - | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 820 µF | - | - | - | - | - | - | - | - | 30 Amps | - | - | - | - | - | 7mOhm | - | 0.138 (3.50mm) | - | 600 | - | - | - | - | 305 mA @ 120 Hz | - | - | 3 | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | Flanged Inlet | - | - | - | 0.512 (13.00mm) | - | - | - | - | ||
![]() 337UVR010MFBJ Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | 10 V | - | - | -55°C ~ 105°C | - | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 330 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | 219.5 mA @ 120 Hz | - | - | - | 4.39 A @ 120 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.484 (12.30mm) | - | - | - | - | ||
![]() 157XMPL6R3MG28H Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 6.3 V | - | - | -40°C ~ 105°C | - | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | ||
![]() 337XMPL002MG19A Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | Miscellaneous | 80H3 | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | Y | - | - | 2 V | - | - | -40°C ~ 105°C | Bulk | - | XMPL | 7.3x4.3x1.9 | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 330uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mOhm | - | - | - | 2V | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | ||
![]() 827UER2R5MFF Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 2.5 V | - | - | -55°C ~ 105°C | - | - | UER | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | Polymer | - | - | - | - | Decoupling | - | 820 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | - | 133.5 mA @ 120 Hz | - | - | - | 2.67 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | ||
![]() 477XMPL002MG28A Cornell Dubilier Electronics | In Stock | - | - | - | - | Free Hanging (In-Line) | 2917 (7343 Metric) | - | Circular | Stainless Steel | - | - | - | - | - | D38999/26KJ | - | 12 (12), 16 (12) | - | - | 1000 Hrs @ 105°C | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | Active | - | - | - | 2 V | - | - | -65°C ~ 200°C | - | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Plug Housing | For Female Sockets | - | 24 | - | - | Decoupling | - | 470 µF | Threaded | Crimp | - | B | Shielded | Environment Resistant | - | - | - | Passivated | - | 25-24 | - | Silver | 4.5mOhm | - | - | Contacts Not Included | - | - | - | - | - | - | J | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | - | 0.118 (3.00mm) | - | - | - | - |