- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HZA107M050G24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive, Bypass, Decoupling | - | 100μF | 50V | TR, 15 INCH | - | unknown | - | - | 28mOhm | POLARIZED | - | 4141 | 50μA | 200mA | 10000 hours | 0.1 | 200mA @ 120Hz | 2A @ 100kHz | 0.1 % | - | 10mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESRD221M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 220μF | 2V | TR | 4.3mm | unknown | 7343 | 2917 | 15mOhm | POLARIZED | 2V | - | 0.0264mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD220M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 22μF | 6V | TR | - | unknown | - | - | 40mOhm | POLARIZED | 6.3V | - | 0.005544mA | 1.6A | 1000 hours | 0.06 | - | 1.6A @ 100kHz | - | - | - | - | 0.071 1.80mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPSX471M02R-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 470μF | 2V | TR | - | unknown | - | - | 6mOhm | POLARIZED | 2V | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX391M0ER-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 390μF | 2.5V | TR | - | unknown | - | - | 6mOhm | POLARIZED | - | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() ESRD181M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | Bypass, Decoupling | - | 180μF | 2V | - | - | - | 7343 | 2917 | 15mOhm | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.2898mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() ESRH101M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | TIN | - | - | General Purpose | - | 100μF | 6.3V | - | - | unknown | 7343 | 2917 | 15mOhm | POLARIZED | - | - | 0.0252mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD121M06XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 120μF | 6.3V | TR | - | - | 7343 | 2917 | 12mOhm | POLARIZED | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | 3.3A | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | Unknown | ROHS3 Compliant | - | - | ||
![]() ESRD820M04XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 82μF | 4V | TR | - | - | - | - | 15mOhm | POLARIZED | 4V | - | 0.01968mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() HZA336M025C12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive, Bypass, Decoupling | - | 33μF | 25V | - | - | unknown | - | - | 80mOhm | - | - | - | 8.2μA | 90mA | 10000 hours | - | 90mA @ 120Hz | 900mA @ 100kHz | 0.14 % | - | 5mm | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRE101M08B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2006 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 100μF | 8V | - | 4.3mm | unknown | 7343 | 2917 | 12mOhm | POLARIZED | 8V | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPSX151M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 150μF | 4V | TR | - | - | - | - | 9mOhm | POLARIZED | 4V | - | 0.06mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX331M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 330μF | 2.5V | TR, 13 INCH | - | - | 7343 | 2917 | 15mOhm | Polar | - | - | 0.0825mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX221M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 220μF | 2.5V | TR, 13 INCH | - | - | 7343 | 2917 | 15mOhm | Polar | - | - | 0.055mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX221M0ER-7 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 220μF | 2.5V | TR | - | unknown | - | - | 7mOhm | POLARIZED | - | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX271M0ER-7 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 270μF | 2.5V | TR | - | unknown | - | - | 7mOhm | POLARIZED | - | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX101M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 100μF | 6V | TR, 13 INCH | - | - | 7343 | 2917 | 15mOhm | Polar | 6.3V | - | 0.063mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() HZC686M035X16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive, Bypass, Decoupling | - | 68μF | 35V | - | - | unknown | - | - | 35mOhm | - | - | - | 23.8μA | 1.4A | 4000 hours | - | 140mA @ 120Hz | 1.4A @ 100kHz | 0.12 % | - | 6.3mm | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZA107M025X16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive, Bypass, Decoupling | - | 100μF | 25V | TR, 15 INCH | - | unknown | - | - | 30mOhm | POLARIZED | - | 2626 | 25μA | 220mA | 10000 hours | - | 200mA @ 120Hz | 2A @ 100kHz | 0.14 % | - | 6.3mm | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPSX820M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 82μF | 4V | TR | - | - | - | - | 9mOhm | POLARIZED | 4V | - | 0.0328mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - |