- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HZA336M080G24T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | - | 33μF | 80V | TR, 15 INCH | unknown | - | - | 36mOhm | POLARIZED | - | 4141 | 26.4μA | 170mA | 10000 hours | - | 170mA @ 120Hz | 1.7A @ 100kHz | 0.08 % | - | 10mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRD470M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | - | 47μF | 6.3V | - | - | 7343 | 2917 | 18mOhm | POLARIZED | - | - | 3μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HZA277M035G24T-F Cornell Dubilier Electronics (CDE) | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | - | 270μF | - | - | unknown | - | - | 20mOhm | - | - | - | - | 250mA | 10000 hours | - | 250mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZA686M035X16T-F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | - | 68μF | 35V | TR, 15 INCH | unknown | - | - | 35mOhm | POLARIZED | - | 2626 | 23.8μA | 200mA | 10000 hours | - | 200mA @ 120Hz | 2A @ 100kHz | 0.12 % | - | 6.3mm | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPSX331M0ER-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 330μF | 2.5V | TR | unknown | - | - | 4.5mOhm | POLARIZED | - | - | - | 4A | 1000 hours | - | - | 4A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX331M0ER-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 330μF | 2.5V | TR | unknown | - | - | 6mOhm | POLARIZED | - | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX391M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 390μF | 2V | TR | unknown | - | - | 4.5mOhm | POLARIZED | 2V | - | - | 4A | 1000 hours | - | - | 4A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX471M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 470μF | 2V | TR | unknown | - | - | 4.5mOhm | POLARIZED | 2V | - | - | 4A | 1000 hours | - | - | 4A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() ESRD560M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | - | 56μF | 4V | TR | unknown | 7343 | 2917 | 18mOhm | POLARIZED | 4V | - | 0.01344mA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() HZA336M050X16T-F Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | - | 33μF | 50V | TR, 15 INCH | unknown | - | - | 40mOhm | POLARIZED | - | 2626 | 16.5μA | 160mA | 10000 hours | 0.1 | 160mA @ 120Hz | 1.6A @ 100kHz | 0.1 % | - | 6.3mm | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HZA476M035D16T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | Automotive, Bypass, Decoupling | - | 47μF | 35V | - | unknown | - | - | 60mOhm | - | - | - | 16.4μA | 130mA | 10000 hours | - | 130mA @ 120Hz | 1.3A @ 100kHz | 0.12 % | - | 6.3mm | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPSX181M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 180μF | 2V | TR | - | - | - | 9mOhm | POLARIZED | 2V | - | 0.036mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX151M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 150μF | 2.5V | TR | - | - | - | 9mOhm | POLARIZED | - | - | 0.0375mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX101M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 100μF | 4V | TR | - | - | - | 9mOhm | POLARIZED | 4V | - | 0.04mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX471M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 470μF | 2V | TR, 13 INCH | - | - | - | 15mOhm | POLARIZED | 2V | - | 0.094mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX121M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 120μF | 6V | TR, 13 INCH | - | - | - | 15mOhm | POLARIZED | 6.3V | - | 0.0756mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX151M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 150μF | 6V | TR, 13 INCH | - | - | - | 15mOhm | POLARIZED | 6.3V | - | 0.0945mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPCX391M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 390μF | 2.5V | TR, 13 INCH | - | - | - | 15mOhm | POLARIZED | - | - | 0.0975mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX391M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.29.00.40 | 390μF | 2V | TR | - | - | - | 9mOhm | POLARIZED | 2V | - | 0.078mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() SPSX271M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | - | 270μF | 2V | TR | unknown | - | - | 4.5mOhm | POLARIZED | 2V | - | - | 3.8A | 1000 hours | - | - | 3.8A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - |