- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ High Frequency | Dissipation Factor | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPSX121M06R-7 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 120μF | 6V | TR | - | unknown | - | - | 7mOhm | POLARIZED | 6.3V | - | 3.5A | 1000 hours | - | 3.5A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() ESRL150M12B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 12.5V | -55°C~105°C | Bulk | 2002 | ESRL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 15μF | - | - | - | - | - | - | 40mOhm | POLARIZED | 12.5V | 0.0075mA | 1.4A | 1000 hours | 0.06 | 1.4A @ 100kHz | - | - | 0.043 1.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() ESRL390M04B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 39μF | 4V | - | - | - | - | - | 35mOhm | POLARIZED | 4V | 0.00936mA | 1.6A | 1000 hours | 0.06 | 1.6A @ 100kHz | - | 1.1mm | 0.043 1.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX391M0ER-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 390μF | 2.5V | TR | - | unknown | - | - | 4.5mOhm | POLARIZED | - | - | 4A | 1000 hours | - | 4A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX391M02R-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 390μF | 2V | TR | - | unknown | - | - | 6mOhm | POLARIZED | 2V | - | 3.5A | 1000 hours | - | 3.5A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() ESRL330M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 33μF | 6.3V | - | - | - | 7343 | 2917 | 35mOhm | POLARIZED | - | 3μA | 1.6A | 1000 hours | - | 1.6A @ 100kHz | 0.06 % | 1.1mm | 0.043 1.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPCX181M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 180μF | 4V | TR, 13 INCH | - | - | - | - | 15mOhm | POLARIZED | 4V | 0.072mA | 2.7A | 1000 hours | 0.06 | 2.7A @ 100kHz | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX271M02R-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 270μF | 2V | TR | - | unknown | - | - | 6mOhm | POLARIZED | 2V | - | 3.5A | 1000 hours | - | 3.5A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX331M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 330μF | 2.5V | TR | - | - | - | - | 9mOhm | POLARIZED | - | 0.0825mA | 3A | 1000 hours | 0.06 | 3A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX181M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2012 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -40°C | General Purpose | - | 180μF | 4V | - | - | - | - | - | 9mOhm | - | - | - | 3A | 1000 hours | - | 3A @ 100kHz | - | - | 0.083 2.10mm | 7.2898mm | 4.2926mm | ROHS3 Compliant | ||
![]() SPSX221M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 220μF | 2.5V | TR | - | - | - | - | 9mOhm | POLARIZED | - | 0.055mA | 3A | 1000 hours | 0.06 | 3A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPCX391M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 390μF | 2V | TR, 13 INCH | - | - | - | - | 15mOhm | POLARIZED | 2V | 0.078mA | 2.7A | 1000 hours | 0.06 | 2.7A @ 100kHz | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPCX221M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 220μF | 2V | TR, 13 INCH | - | - | - | - | 15mOhm | POLARIZED | 2V | 0.044mA | 2.7A | 1000 hours | 0.06 | 2.7A @ 100kHz | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX181M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 180μF | 2.5V | TR | - | - | - | - | 9mOhm | POLARIZED | - | 0.045mA | 3A | 1000 hours | 0.06 | 3A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX331M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 330μF | 2V | TR | - | - | - | - | 9mOhm | POLARIZED | 2V | 0.066mA | 3A | 1000 hours | 0.06 | 3A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX391M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 390μF | 2.5V | TR | - | - | - | - | 9mOhm | POLARIZED | - | 0.0975mA | 3A | 1000 hours | 0.06 | 3A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() SPSX151M04R-7 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 150μF | 4V | TR | - | unknown | - | - | 7mOhm | POLARIZED | 4V | - | 3.5A | 1000 hours | - | 3.5A @ 100kHz | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() ESRD820M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 82μF | 2.5V | TR | - | - | - | - | 18mOhm | POLARIZED | - | - | 2.5A | 1000 hours | 0.06 | 2.5A @ 100kHz | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() ESRD330M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 33μF | 6.3V | TR | 4.3mm | unknown | 7343 | 2917 | 28mOhm | POLARIZED | - | 3μA | 2A | 1000 hours | - | 2A @ 100kHz | 0.06 % | 1.8mm | 0.071 1.80mm | 7.3mm | - | ROHS3 Compliant | ||
![]() ESRD6R8M16B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 6.8μF | 16V | - | 4.3mm | - | 7343 | 2917 | 70mOhm | POLARIZED | - | 3μA | 1A | 1000 hours | - | 1A @ 100kHz | 0.06 % | 1.8mm | 0.071 1.80mm | 7.3mm | - | ROHS3 Compliant |