- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPC802M016FG2SAA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 16V | -55°C~125°C | Box | - | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 8000μF | - | - | - | - | - | - | - | 6mOhm | - | - | - | - | - | - | - | 36mA @ 20kHz | 60mA @ 120Hz | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() SPCX151M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 150μF | 4V | TR, 13 INCH | - | - | 7343 | 2917 | - | 15mOhm | POLARIZED | 4V | - | 0.06mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | ROHS3 Compliant | ||
![]() ESR330M0J1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 33μF | 6.3V | TR | - | - | - | - | - | 35mOhm | POLARIZED | - | 3121 | - | 1.6A | 1000 hours | - | - | - | 0.06 % | - | - | - | 3μA | 3.3mm | - | 7.9mm | 5.31mm | Non-RoHS Compliant | ||
![]() SPCX151M06R12 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 2 | SMD/SMT | EAR99 | - | - | 105°C | -40°C | - | - | 150μF | 6V | TR, 13 Inch | - | - | - | - | - | - | POLARIZED | 6.3V | 2917 | - | 3000mA | 1000 hours | - | - | - | - | - | - | 12 mΩ | - | 1.9mm | - | 7.3mm | 4.3mm | RoHS Compliant | ||
![]() PPC203M6R3FG2SAA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 6.3V | -55°C~125°C | Box | - | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 20000μF | - | - | - | - | - | - | - | 6mOhm | - | - | - | - | - | - | - | 36mA @ 120Hz | 60mA @ 20kHz | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ESR6R8M1C1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 6.8μF | 16V | TR | 5.31mm | - | - | - | - | 7mOhm | POLARIZED | - | 3121 | 0.006528mA | 1A | 1000 hours | 0.06 | - | - | - | - | - | - | - | 3.3mm | - | 7.9mm | - | RoHS Compliant | ||
![]() PPC123M010FG2SAA Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 10V | -55°C~125°C | Box | - | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 12000μF | - | - | - | - | - | - | - | 6mOhm | - | - | - | - | - | - | - | 36mA @ 120Hz | 60mA @ 20kHz | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() ESR470M0J1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 47μF | 6.3V | TR | - | - | - | - | - | 25mOhm | POLARIZED | - | 3121 | - | 1.6A | - | - | - | - | 0.06 % | - | - | - | 3μA | 3.3mm | - | 7.9mm | 5.31mm | Non-RoHS Compliant | ||
![]() ESR220M1B1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 22μF | 12.5V | TR | - | - | - | - | - | 4mOhm | POLARIZED | - | 3121 | - | 1.6A | - | - | - | - | 0.06 % | - | - | - | 3μA | 3.3mm | - | 7.9mm | 5.31mm | Non-RoHS Compliant | ||
![]() ESR100M0J1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 10μF | 6.3V | TR | - | - | - | - | - | 6mOhm | POLARIZED | - | 3121 | - | 1A | - | - | - | - | 0.06 % | - | - | - | 3μA | 3.3mm | - | 7.9mm | 5.31mm | Non-RoHS Compliant | ||
![]() SPCX181M04R12 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | SMD/SMT | EAR99 | - | - | 105°C | -40°C | - | - | 180μF | 4V | TR, 13 Inch | - | - | - | - | - | - | POLARIZED | 4V | 2917 | - | 3000mA | 1000 hours | - | - | - | - | 20% | 20% | 12 mΩ | - | 1.9mm | - | 7.3mm | 4.3mm | RoHS Compliant | ||
![]() ESR4R7M1C1516 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | - | - | 105°C | -55°C | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 4.7μF | 16V | TR | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | POLARIZED | - | 3121 | 0.004512mA | 1000mA | - | 0.06 | - | - | - | 20% | 20% | - | - | 3.3mm | - | 7.9mm | 5.31mm | RoHS Compliant |