- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Approvals | Capacitance Tolerance | For Use With | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Current Rating | Pin Count | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Protections | Terminal Type | ESR | Screening Level | Features | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 337ULR016MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | 16 V | -55°C ~ 105°C | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 330 µF | - | - | 13mOhm | - | 0.138 (3.50mm) | - | - | 215 mA @ 120 Hz | 4.3 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 227AVG050MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | ± 20% | - | 2000 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | Active | - | - | 50 V | -55°C ~ 125°C | - | AVG | 0.394 Dia (10.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 220 µF | - | - | 28mOhm | - | 0.197 (5.00mm) | - | 2.62A | 131 mA @ 120 Hz | 2.62 A @ 100 kHz | - | - | 0.9043ohm | - | - | - | - | - | 0.532 (13.50mm) | 12mm | - | - | ||
![]() 128AVG016MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | Active | - | - | 16 V | -55°C ~ 125°C | - | AVG | 0.394 Dia (10.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 1200 µF | - | - | 12mOhm | - | 0.197 (5.00mm) | - | - | 280 mA @ 120 Hz | 5.6 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 157XMPL004MG197 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | CSA, IEC, UL | - | - | 1000 Hrs @ 105°C | ABB | XT4VU3100BFF000XXX | Cornell Dubilier / Illinois Capacitor | Panel | - | - | Bulk | - | Active | - | - | 4 V | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 150 µF | 100 A | - | - | - | - | - | - | - | 3 A @ 100 kHz | Branch Circuit | Bolt-On | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 187XMPL004MG287 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | Active | - | - | 4 V | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 180 µF | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() 827AVG016MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | Active | - | - | 16 V | -55°C ~ 125°C | - | AVG | 0.394 Dia (10.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 820 µF | - | - | 12mOhm | - | 0.197 (5.00mm) | - | - | 124.5 mA @ 120 Hz | 2.49 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 397ULR010MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | 10 V | -55°C ~ 105°C | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 390 µF | - | - | 11mOhm | - | 0.138 (3.50mm) | - | - | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 106XMPL010MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | Active | Y | - | 10 V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | Polymer | 6.34 kOhms | Metal Film | Decoupling | 0.75W, 3/4W | 10uF | - | - | 45mOhm | -- | - | 10V | - | - | 1 A @ 100 kHz | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | - | ||
![]() 686AVG035MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | 35 V | -55°C ~ 125°C | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 68 µF | - | - | 30mOhm | - | 0.138 (3.50mm) | - | - | 130 mA @ 120 Hz | 2.6 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.374 (9.50mm) | - | - | - | ||
![]() 107AVG035MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | Active | - | - | 35 V | -55°C ~ 125°C | - | * | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 100 µF | - | - | 26mOhm | - | 0.138 (3.50mm) | - | - | 147.5 mA @ 120 Hz | 2.95 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 227XMPL004MG19X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | QFN | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | Surface Mount | -20C to 70C | Tape & Reel (TR) | 5(mm) | Active | Y | Commercial grade | 4 V | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | -35%, +10% | - | - | - | Polymer | - | - | Decoupling | - | 220uF | - | 4 | 9mOhm | - | - | 4V | - | - | 3 A @ 100 kHz | - | - | - | Commercial | - | - | - | 7(mm) | 0.083 (2.10mm) | - | 0.9(mm) | - | ||
![]() ESRD121M0EB Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRD331M02B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRE221M04B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRD181M04B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRD271M02B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRD151M02B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRD101M0EB Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESRD221M0EB Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 687ULR016MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | Weller WX Series Desoldering Irons | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | Active | - | - | 16 V | -55°C ~ 105°C | - | ULR | 0.394 Dia (10.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 680 µF | - | - | 10mOhm | - | 0.197 (5.00mm) | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - |