- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Base Product Number | Content | Display | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal voltage | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Base Part Number | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Supplied Contents | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 826AVG050MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 50 V | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 82 µF | - | 32mOhm | - | 0.138 (3.50mm) | - | 112.5 mA @ 120 Hz | 2.25 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 107ULR020MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 20 V | -55°C ~ 105°C | - | * | 0.315 Dia (8.00mm) | ±20% | Active | - | - | Polymer | - | - | Decoupling | - | 100 µF | LT6350 | 32mOhm | - | 0.138 (3.50mm) | - | 137.5 mA @ 120 Hz | 2.75 A @ 100 kHz | Board(s) | - | 0.512 (13.00mm) | - | - | - | ||
![]() 157XMPL2R5MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | Y | 2.5 V | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 150uF | - | 9mOhm | - | - | 2.5V | - | 3 A @ 100 kHz | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 477XMPL002MG19R Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | Y | 2 V | -40°C ~ 105°C | Bulk | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 470 µF | - | 6mOhm | - | - | 2V | - | 3 A @ 100 kHz | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 227ALG035MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 35 V | -55°C ~ 125°C | - | ALG | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Automotive | - | 220 µF | - | 23mOhm | - | 0.138 (3.50mm) | - | 170 mA @ 120 Hz | 3.4 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 227XMPL6R3MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 1pc(s) | LED | - | 1000 Hrs @ 105°C | - | 3124681 | +60°C | Cornell Dubilier / Illinois Capacitor | -20°C | 24V DC/AC | Tape & Reel (TR) | Active | - | 6.3 V | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Murr Elektronik | - | - | Decoupling | - | 220 µF | - | 15mOhm | - | - | - | - | 3 A @ 100 kHz | - | - | 0.118 (3.00mm) | 28mm | 37.5mm | - | ||
![]() 567UER6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | - | UER | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 560 µF | - | 8mOhm | - | 0.138 (3.50mm) | - | 240 mA @ 120 Hz | 4.8 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 157ULG020MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | 0402 (1005 Metric) | 0402 | - | RS73F1ERT | - | - | - | 2000 Hrs @ 105°C | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | 20 V | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | - | 2 | ±25ppm/°C | Polymer | 2.2 kOhms | Thick Film | Decoupling | 0.125W, 1/8W | 150 µF | - | 35mOhm | - | 0.197 (5.00mm) | - | 133.6 mA @ 120 Hz | 2.672 A @ 100 kHz | - | Automotive AEC-Q200 | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() 476UVG025MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 25 V | -55°C ~ 105°C | - | UVG | 0.248 Dia (6.30mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 47 µF | - | 70mOhm | - | - | - | 80 mA @ 120 Hz | 1.6 A @ 120 kHz | - | - | 0.248 (6.30mm) | - | - | - | ||
![]() 567ULR6R3MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 560 µF | - | 8mOhm | - | 0.098 (2.50mm) | - | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 827ALG016MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 16 V | -55°C ~ 125°C | - | ALG | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Automotive | - | 820 µF | - | - | - | 0.138 (3.50mm) | - | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 187XMPL2R5MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | Y | 2.5 V | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 180uF | - | 9mOhm | - | - | 2.5V | - | 3 A @ 100 kHz | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 477ULR6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 470 µF | - | 8mOhm | - | 0.138 (3.50mm) | - | 285 mA @ 120 Hz | 5.7 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 157AVG063MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 63 V | -55°C ~ 125°C | - | AVG | 0.394 Dia (10.00mm) | ±20% | - | - | - | Polymer | - | - | General Purpose | - | 150 µF | - | 28mOhm | - | 0.197 (5.00mm) | - | 127.5 mA @ 120 Hz | 2.55 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 226ULR025MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 25 V | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 22 µF | - | 45mOhm | - | 0.098 (2.50mm) | - | 93.5 mA @ 120 Hz | 1.87 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 187ULG016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 16 V | -55°C ~ 105°C | - | ULG | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 180 µF | - | 16mOhm | - | 0.138 (3.50mm) | - | 218 mA @ 120 Hz | 4.36 A @ 100 kHz | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 107ULG035MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 35 V | -55°C ~ 105°C | - | ULG | 0.394 Dia (10.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 100 µF | - | 65mOhm | - | 0.197 (5.00mm) | - | 93.5 mA @ 120 Hz | 1.87 A @ 100 kHz | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() 687UVG2R5MFBJ Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 2.5 V | -55°C ~ 105°C | - | UVG | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 680 µF | - | 13mOhm | - | - | - | 226 mA @ 120 Hz | 4.52 A @ 120 kHz | - | - | 0.484 (12.30mm) | - | - | - | ||
![]() 336ULR025MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 25 V | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 33 µF | - | 40mOhm | - | 0.138 (3.50mm) | - | 102.5 mA @ 120 Hz | 2.05 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 687ULR6R3MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | - | Polymer | - | - | Decoupling | - | 680 µF | - | 7mOhm | - | 0.138 (3.50mm) | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | 0.512 (13.00mm) | - | - | - |