- Capacitance
- Mounting Type
- Size / Dimension
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Series
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Surface Mount Land Size | Base Product Number | Contact Sizes | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Ripple Current @ Low Frequency | Shell Size, MIL | Ripple Current @ High Frequency | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 567ULR2R5MDK Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -55°C ~ 105°C | ULR | 0.197 Dia (5.00mm) | ±20% | - | Polymer | - | Decoupling | 560 µF | - | - | - | - | - | - | - | - | 7mOhm | 0.079 (2.00mm) | - | 209 mA @ 120 Hz | - | 4.18 A @ 100 kHz | - | - | 0.394 (10.00mm) | - | - | ||
![]() 567UVG2R5MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -55°C ~ 105°C | UVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 560 µF | - | - | - | - | - | - | - | - | 15mOhm | - | - | 210.5 mA @ 120 Hz | - | 4.21 A @ 120 kHz | - | - | 0.413 (10.50mm) | - | - | ||
![]() 187UVR016MFBJ Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 16 V | -55°C ~ 105°C | UVR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 180 µF | - | - | - | - | - | - | - | - | 16mOhm | - | - | 202 mA @ 120 Hz | - | 4.04 A @ 120 kHz | - | - | 0.484 (12.30mm) | - | - | ||
![]() 476AVG050MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 50 V | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | General Purpose | 47 µF | - | - | - | - | - | - | - | - | 32mOhm | 0.138 (3.50mm) | - | 112.5 mA @ 120 Hz | - | 2.25 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | ||
![]() 157XMPL2R5MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Polymer | - | Decoupling | 150 µF | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | 3 A @ 100 kHz | - | - | 0.118 (3.00mm) | - | - | ||
![]() 108ULR4R0MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 4 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 1000 µF | - | - | - | - | - | - | - | - | 7mOhm | 0.138 (3.50mm) | - | 305 mA @ 120 Hz | - | 6.1 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | ||
![]() 156AVG100MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 100 V | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | General Purpose | 15 µF | - | - | - | - | - | - | - | - | 40mOhm | 0.138 (3.50mm) | - | 92.5 mA @ 120 Hz | - | 1.85 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | ||
![]() 277ULR010MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 10 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 270 µF | - | - | - | - | - | - | - | - | 14mOhm | 0.138 (3.50mm) | - | 221 mA @ 120 Hz | - | 4.42 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | ||
![]() 687ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 10 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 680 µF | - | - | - | - | - | - | - | - | 10mOhm | 0.138 (3.50mm) | - | 290 mA @ 120 Hz | - | 5.8 A @ 100 kHz | - | - | 0.512 (13.00mm) | - | - | ||
![]() 108ULR2R5MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 1000 µF | - | - | - | - | - | - | - | - | 7mOhm | 0.138 (3.50mm) | - | 305 mA @ 120 Hz | - | 6.1 A @ 100 kHz | - | - | 0.512 (13.00mm) | - | - | ||
![]() 567ULR4R0MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 4 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 560 µF | - | - | - | - | - | - | - | - | 7mOhm | 0.138 (3.50mm) | - | 305 mA @ 120 Hz | - | 6.1 A @ 100 kHz | - | - | 0.512 (13.00mm) | - | - | ||
![]() 158ULR2R5MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | - | Polymer | - | Decoupling | 1500 µF | - | - | - | - | - | - | - | - | 7mOhm | 0.197 (5.00mm) | - | 305 mA @ 120 Hz | - | 6.1 A @ 100 kHz | - | - | 0.551 (14.00mm) | - | - | ||
![]() 107AVG063MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 63 V | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | General Purpose | 100 µF | - | - | - | - | - | - | - | - | 32mOhm | 0.138 (3.50mm) | - | 105 mA @ 120 Hz | - | 2.1 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | ||
![]() 278ULR2R5MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | - | Polymer | - | Decoupling | 2700 µF | - | - | - | - | - | - | - | - | 8mOhm | 0.197 (5.00mm) | - | 283 mA @ 120 Hz | - | 5.66 A @ 100 kHz | - | - | 0.551 (14.00mm) | - | - | ||
![]() 336ULR020MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 20 V | -55°C ~ 105°C | ULR | 0.248 Dia (6.30mm) | ±20% | - | Polymer | - | Decoupling | 33 µF | - | - | - | - | - | - | - | - | 35mOhm | 0.098 (2.50mm) | - | 100 mA @ 120 Hz | - | 2 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | ||
![]() 476ULR025MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 25 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 47 µF | - | - | - | - | - | - | - | - | 36mOhm | 0.138 (3.50mm) | - | 105 mA @ 120 Hz | - | 2.1 A @ 100 kHz | - | - | 0.354 (9.00mm) | - | - | ||
![]() 107ALG035MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 35 V | -55°C ~ 125°C | ALG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Automotive | 100 µF | - | - | - | - | - | - | - | - | 23mOhm | 0.138 (3.50mm) | - | 170 mA @ 120 Hz | - | 3.4 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | ||
![]() 476UVG020MFF Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 20 V | -55°C ~ 105°C | UVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | Decoupling | 47 µF | - | - | - | - | - | - | - | - | 45mOhm | - | - | 94.5 mA @ 120 Hz | - | 1.89 A @ 120 kHz | - | - | 0.327 (8.30mm) | - | - | ||
![]() 108AVG016MGBJ Cornell Dubilier Electronics | In Stock | - | - | Panel Mount | Radial, Can | Flange | Circular | Aluminum | - | - | TVPS00RF | 20 | 1500 Hrs @ 125°C | Amphenol Aerospace Operations | Bulk | Active | 16 V | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.394 Dia (10.00mm) | ±20% | Receptacle Housing | For Female Sockets | 6 | General Purpose | 1000 µF | Threaded | Crimp | B | Shielded | Environment Resistant | Electroless Nickel | 11-98 | Silver | 12mOhm | 0.197 (5.00mm) | Contacts Not Included | 280 mA @ 120 Hz | - | 5.6 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - | ||
![]() 686AVG050MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 50 V | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | - | General Purpose | 68 µF | - | - | - | - | - | - | - | - | 32mOhm | 0.138 (3.50mm) | - | 112.5 mA @ 120 Hz | - | 2.25 A @ 100 kHz | - | - | 0.532 (13.50mm) | - | - |