- Capacitance
- Temperature Coefficient
- Temperature Characteristics Code
- ECCN Code
- Series
- Multilayer
- Height
- Capacitor Type
- Terminal Shape
- Tolerance
- JESD-609 Code
- Package / Case
Attribute column
Manufacturer
Cornell Dubilier Electronics Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Packing Method | Reference Standard | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Style | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C220J1GAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | 100V | -55°C~125°C | - | - | C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 22pF | - | - | - | - | - | C0G | Yes | 100V | - | - | 1.3mm | - | 2mm | 1.25mm | 0.051 1.30mm | - | ROHS3 Compliant | ||
![]() C0603C470J2GAC Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | CERAMIC | 200V | - | Tape & Reel (TR) | - | - | - | 5% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47pF | TR, 7 INCH | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | - | - | 0.9mm | - | 1.6002mm | 787.4μm | - | 889μm | RoHS Compliant | ||
![]() C0603C150J2GAC Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | CERAMIC | 200V | - | Tape & Reel (TR) | - | - | - | 5% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 15pF | TR, 7 INCH | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | - | - | 0.9mm | - | 1.6002mm | 787.4μm | - | 889μm | RoHS Compliant | ||
![]() C0603C390J5GAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 50V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 39pF | - | - | - | - | - | C0G | Yes | 50V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C102K2RAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 200V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | - | - | - | - | X7R | Yes | 200V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C221K2RAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 200V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 220pF | - | - | - | - | - | X7R | Yes | 200V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C182K1RAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 100V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 1800pF | - | - | - | - | - | X7R | Yes | 100V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0805C104J5RACB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 50V | -55°C~125°C | Bulk | - | C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | X7R | - | - | - | General Purpose | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | ROHS3 Compliant | ||
![]() C0603C181J1GAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 100V | -55°C~125°C | - | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 180pF | - | - | - | - | - | C0G | Yes | 100V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() CK12BX221K Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | WIRE | CERAMIC | 100V | -55°C~125°C | Bulk | - | Military, MIL-C-11015, CK12 | 0.090Diax0.160L 2.29mmx4.06mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | BX | - | - | - | High Reliability | 8532.24.00.40 | 220pF | - | MIL-C-11015/20 | CERAMIC CAPACITOR | - | - | X7R | Yes | 100V | Straight | 2.3mm | - | - | 4mm | - | - | - | ROHS3 Compliant | ||
![]() C0603C104M3VAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 25V | -30°C~85°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Y5V F | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | - | - | - | - | - | Y5V | Yes | 25V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C121J1GAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 100V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 120pF | - | - | - | - | - | C0G | Yes | 100V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C224M3VAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 25V | -30°C~85°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Y5V F | - | - | - | General Purpose | 8532.24.00.20 | 0.22μF | - | - | - | - | - | Y5V | Yes | 25V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C222J5RAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 50V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 2200pF | - | - | - | - | - | X7R | Yes | 50V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0805C181J1GACB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 100V | -55°C~125°C | Bulk | - | C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | C0G NP0 | - | - | - | General Purpose | - | 180pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | ROHS3 Compliant | ||
![]() C0603C222K1RAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 100V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 2200pF | - | - | - | - | - | X7R | Yes | 100V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() M39014/011553V Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | 50V | -55°C~125°C | Bulk | 2013 | Military, MIL-PRF-39014, CKR05 | 0.190Lx0.090W 4.83mmx2.28mm | ±10% | - | - | Obsolete | Not Applicable | - | - | BX | - | - | - | High Reliability | - | 0.1μF | - | - | - | R (0.01%) | 0.200 5.08mm | - | - | - | Formed Leads | - | - | 0.245 6.22mm | - | - | - | - | ROHS3 Compliant | ||
![]() C0603C471K5RAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 50V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 470pF | - | - | - | - | - | X7R | Yes | 50V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0603C150J5GAC Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | 50V | -55°C~125°C | Bulk | - | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 15pF | - | - | - | - | - | C0G | Yes | 50V | - | - | 0.9mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | ||
![]() C0805C472K5RACB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 50V | -55°C~125°C | Bulk | - | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | X7R | - | - | - | General Purpose | - | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | ROHS3 Compliant |