- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Working Voltage | Lead Spacing | Insulation Resistance | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21FD3725-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 7 Weeks | Brackets, Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2007 | MPF | 1.875Dia 47.63mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 25μF | 370V | - | - | - | - | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | 47.752mm | 76.2mm | 3.250 82.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23FD3750A-F Cornell Dubilier Electronics (CDE) | 477 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | Polypropylene (PP), Metallized | 370V | -40°C~70°C | Bulk | 2013 | MPF | 2.125Dia 53.98mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 50μF | 370V | - | - | - | unknown | - | - | - | - | 20.6mm | - | - | PP | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | 4.090 103.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FCN1210A562J-G2 Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FCN | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 5600pF | 100V | TR, 7 INCH | - | - | - | - | 63V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 1.70mm | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() DME2P39K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | DME | 0.728Lx0.193W 18.50mmx4.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.39μF | 250V | - | - | 4.9mm | - | - | 160V | - | - | 15mm | FILM CAPACITOR | - | PET | - | - | 0.591 15.00mm | 1.17Ohm | 600 μm | 7319 | 250V | 1000 hours | 1 % | - | - | 12mm | 0.472 12.00mm | 18.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DPP4S1K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | DPP | 0.591Lx0.335W 15.00mmx8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 10000pF | 400V | - | 10mm | - | - | - | 250V | - | - | 10.0076mm | FILM CAPACITOR | - | - | - | - | 0.394 10.00mm | - | - | 5933 | - | - | - | Low ESR | - | - | 0.669 17.00mm | 15mm | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() SFC44S15K291B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2006 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 440 | - | 15μF | 440V | - | - | 1.91mm | - | - | 440V | - | - | 810μm | FILM CAPACITOR | 500μm | PP | - | - | 0.810 20.57mm | - | - | - | 440V | 60000 hours | - | - | 73.914mm | 48.514mm | 3.030 76.96mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFA44T5K219B-F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.80 | 5μF | - | - | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | 2.310 58.67mm | 54.864mm | 33.274mm | - | - | ROHS3 Compliant | - | ||
![]() DLR1P1K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester | - | -40°C~85°C | Bulk | 2005 | DLR | 0.472Lx0.256W 12.00mmx6.50mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.1μF | 100V | - | - | - | - | - | 63V | - | - | 7.493mm | FILM CAPACITOR | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 947D112K901DGRSN Cornell Dubilier Electronics (CDE) | 2046 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2014 | 947D | 4.567Dia 116.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | DC Link, DC Filtering | - | - | 1100μF | 900V | - | - | - | - | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.3mOhm | - | 1.969 50.00mm | - | - | - | - | - | - | - | 116mm | - | 5.000 127.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930C2W5K-F Cornell Dubilier Electronics (CDE) | 147 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 930C | 0.890Diax1.748L 22.60mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 175 | 8532.25.00.60 | 5μF | 250V | - | - | - | - | - | 175V | - | - | - | - | - | PP | 15mOhm | - | - | - | 800 μm | - | - | - | 0.1 % | - | - | - | - | 44.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() FCN2420E823K-B Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2420 (6050 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 250V | -40°C~85°C | Tape & Reel (TR) | 2013 | FCN | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 0.082μF | 250V | TR, 13 INCH | - | - | - | - | - | 6050 | 2420 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 0.134 3.40mm | 6mm | 5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 947C731K801CDMS Cornell Dubilier Electronics (CDE) | 2710 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2008 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | DC Link, DC Filtering | - | - | 730μF | 800V | - | - | - | - | 68A | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 3.5mOhm | - | 1.772 45.00mm | - | - | - | 800V | - | - | Long Life, Low ESR | - | 170mm | 6.772 172.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 37FB4410-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2007 | MPF | 2.906Lx1.906W 73.81mmx48.41mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 440 | - | 10μF | 440V | - | - | - | - | - | 440V | - | - | 20.6mm | FILM CAPACITOR | - | PP | - | - | 0.813 20.64mm | - | - | - | - | - | 0.1 % | - | - | 66.802mm | 2.880 73.15mm | 73.819mm | 48.419mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 940C16W1P5K-F Cornell Dubilier Electronics (CDE) | 321 |
| Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2009 | 940C | 1.654Diax2.126L 42.00mmx54.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 630 | 8532.25.00.60 | 1.5μF | 1.6kV | - | - | - | - | - | 630V | - | - | - | FILM CAPACITOR | 41mm | PP | 4mOhm | - | - | 150Ohm | 1.2 mm | - | 1.6kV | 2000 hours | - | - | 42mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23FB4430A-F Cornell Dubilier Electronics (CDE) | 56 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2016 | MPF | 2.125Dia 53.98mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 30μF | - | - | - | - | unknown | - | 440V | - | - | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | 4.090 103.88mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 150103K400BB Cornell Dubilier Electronics (CDE) | 56 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | 150 | 0.236Diax0.650L 6.00mmx16.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED VOLTAGE(VAC):200 | 8532.25.00.60 | 10000pF | 400V | - | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 600 μm | - | - | 1000 hours | - | - | 6mm | - | - | 16.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FCP1206H472J-H1 Cornell Dubilier Electronics (CDE) | 48000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 50V | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | High Frequency, Switching | - | - | 4700pF | 50V | TR | - | 1.6mm | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | 900μm | 0.043 1.09mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SFT44T40K391B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.620Dia 66.55mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 40μF | - | - | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | 66.548mm | - | 4.030 102.36mm | 99.314mm | - | - | - | ROHS3 Compliant | - | ||
![]() 930C1W2K-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 930C | 0.484Diax1.248L 12.30mmx31.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 70 | 8532.25.00.60 | 2μF | 100V | - | - | - | - | - | 70V | - | - | - | FILM CAPACITOR | - | PP | 18mOhm | 100V | - | - | - | - | - | 1000 hours | - | - | 12.3mm | - | - | 31.7mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() FCN1206A122J-H2 Cornell Dubilier Electronics (CDE) | 96800 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FCN | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 1200pF | 100V | TR, 7 INCH | - | - | unknown | - | 63V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | 1.6mm | - | - | ROHS3 Compliant | - |