- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Brand | Cable Types | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Unit Weight | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Capacitance | Subcategory | Style | Current Rating | Output | Termination Style | Circuit | Lead Spacing | Voltage | Size | Input | Product Type | ESR | Temperature Range | Coil Voltage | Coil Type | RPM | Power | Finish | Number of Gangs | Product | Lamp Type | NEMA Frame Size | Operating Voltage | Product Category | Auxiliary Contacts | Electrical Connection | Phase | Industry Standards | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P56294XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Altech | 08330000045 | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 5600pF | - | - | - | - | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P18291WH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | H96055 | - | - | - | - | Case Size - 0.197in (5mm) | - | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1800pF | - | - | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P27291WF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | ABB | A63-30-11-84 | - | - | - | - | Case Size - 0.394in (10mm) | - | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | Screw | - | - | - | 2700pF | - | - | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | 110-120 VAC | Magnetic | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | - | - | - | .35in (8.9mm) | - | ||
![]() 75PC805915-120 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier - CDE | - | - | Stearns | 1082042W2RBF | - | End Mount | - | 1.362052 oz | - | 75PC | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | Film Capacitors | - | - | - | - | IP54 | - | - | ||
![]() 470P10352-137 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | 2SA337G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P15322J-1031 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | - | Open | Marathon Electric | - | - | - | - | - | - | - | - | - | - | General Purpose | Cast Iron | - | 0.015 uF | Capacitors | - | - | - | Radial | - | - | - | - | - | Film Capacitors | - | - | - | - | 1,780 RPM | - | - | - | General Film Capacitors | - | - | - | - | - | - | 3 | - | - | - | - | ||
![]() 225P10451WD3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | PVC | - | Murrelektronik | 7000-40881-0160600 | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 6 Meters | ||
![]() V-730P105X9400 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Stearns | 917070600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 945U650K102DBI Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Honeywell | TP975A1009/U | - | - | - | - | - | - | - | - | - | - | - | - | 65µF | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 945U131K102DEI Cornell Dubilier Electronics | In Stock | - | - | - | - | CSA, UL | - | - | - | Hubbell | MBL101-R5GB3 | - | Wall | - | - | - | - | - | - | - | - | - | - | 130µF | - | Glass Refractor & Guard | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | 100 W | - | - | - | High Pressure Sodium | - | - | - | - | - | - | - | - | - | - | ||
![]() 945U950K102DCI Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | RBS-296 | - | - | - | - | - | - | - | - | - | - | - | - | 95µF | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160393J250C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951CXW21P5J-SF-F Cornell Dubilier Electronics | In Stock | - | - | Solid Lead Wires | Iron | - | - | - | - | Ocal, a T & B Brand | S322G-G | - | - | Y | - | - | - | 48.7mm D x 60mm L | ±5% | - | - | Metallic | Gray | 21.5uF | - | - | - | - | - | - | - | 275VAC | - | - | - | 10mOhm | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P10458MD2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P56392XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Acme Electric | FS11000 | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | - | 56000pF | - | - | - | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .64in (16.3mm) | - | ||
![]() 225P68392XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Crouse-Hinds Commercial Products | RBSS31 | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | - | 68000pF | - | - | - | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .67in (17.0mm) | - | ||
![]() 225P22392XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CSA, UL | - | - | - | Square D | 155589 | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Screw | - | - | - | 22000pF | - | Enclosed | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | 110 VAC, 120 VAC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | NEMA | - | .58in (14.7mm) | - | ||
![]() 225P22392XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Infineon | TT92N08KOF | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 22000pF | - | - | - | - | - | SCR Doubler w/ aux Cathode | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P33294XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | cURus | - | - | - | Gems Sensors & Controls | 2200BAA6002A3UA | - | - | No | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | General Industrial (Amplified) | - | - | 2700pF | - | - | - | 4-20 mA | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | 7-35 VDC | - | - | -40-260 °F | - | - | - | - | - | - | - | - | - | - | - | - | DIN 43650 Form C | - | - | IP65 | .55in (14.0mm) | - | ||
![]() 225P18392XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Crouse-Hinds Industrial Produc | CAP280509 | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 18000pF | - | - | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | M50 | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - |