- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Shaft Type | Spacing | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Capacitance | Style | Current Rating | Output Voltage | Lead Spacing | Voltage | Number of Circuits | Coil Voltage | RPM | Fuse Size | Connection Type | NEMA Frame Size | Input Voltage | Contacts | Phase | Bearings | Industry Standards | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P27294XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Power-Sonic | 1202008404 | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 2700pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15294XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | ABB | ACH580-BCR-011A-6+K451+L501 | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1500pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P10394XF1 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | Turck | U-15628 | 600 VAC, 600 VDC | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 10000pF | - | 9 A | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | IP67 | .58in (14.7mm) | 0.5 m | ||
![]() 225P18294XB1 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | - | - | Totally Enclosed Fan Cooled | Marathon Electric | Y386 | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Definite Purpose | Cast Iron | - | 1800pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | 1,775 RPM | - | - | - | - | - | 3 | - | - | - | .55in (14.0mm) | - | ||
![]() 225P22294XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Altech | 08317816564 | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 2200pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P27494YD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34K0600E2ZJ | - | Panel | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .69in (17.5mm) W | ±10% | - | - | - | - | 270000pF | - | 600 A | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .91in (23.1mm) | - | ||
![]() 225P18294XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CSA, UR, VDE | - | - | Carlo Gavazzi | RMIA45005DC | - | Plug In | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Solder Terminals | - | - | - | 1800pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | 4PDT | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39492YD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Carlo Gavazzi | CGESCO2THW5VT04 | - | - | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .50in (12.7mm) W | ±10% | - | - | - | - | 390000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .83in (21.1mm) | - | ||
![]() 225P47492YB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | PVC | - | Murrelektronik | 7000-18041-6160200 | 110 VAC;110 VDC | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .67in (17.0mm) W | ±10% | - | - | - | - | 470000pF | - | 4 Amps | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | IP67 | .99in (25.1mm) | 2 Meters | ||
![]() 225P33492YG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | BEI Sensors | 01002-8844-BEI | - | - | Solid | - | -40 to 85 Degrees C | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .45in (11.4mm) W | ±10% | - | - | - | - | 330000pF | - | - | 5~28 VDC | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | 5~28 VDC | - | - | Yes | - | IP66 | .77in (19.6mm) | - | ||
![]() 225P27294XG2 Cornell Dubilier Electronics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | ABB | 1SNK506414R0000 | - | - | - | 6 mm | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Disconnect Block | - | Gray | 2700pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | 1 | - | - | N/A | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39492YB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CSA, UL | - | - | Square D | 155630 | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .50in (12.7mm) W | ±10% | Screw | - | - | - | 390000pF | Enclosed | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | 110 VAC, 120 VAC | - | - | - | 2 | - | - | - | - | NEMA | - | .83in (21.1mm) | - | ||
![]() 225P27492YD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Carlo Gavazzi | CGESCO2TW2ADT04 | - | - | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .41in (10.4mm) W | ±10% | - | - | - | - | 270000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P27492YF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .41in (10.4mm) W | ±10% | - | - | - | - | 270000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P15294XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1500pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P27294XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Stearns | 108706400019 | - | End Mount | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 2700pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | IP54 | .55in (14.0mm) | - | ||
![]() 225P15294XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CSA, UL | - | - | Square D | 155631 | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Screw | - | - | - | 1500pF | Enclosed | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | 24 VAC | - | - | - | 3 | - | - | - | - | NEMA | - | .55in (14.0mm) | - | ||
![]() 225P82392XA1 Cornell Dubilier Electronics | In Stock | - | - | Back Mount | 8 | - | - | CSA, UL | - | - | Turck | U-15640 | 60 VAC, 75 VDC | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .37in (9.4mm) W | ±10% | - | - | - | - | 82000pF | - | 2 A | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | IP68 | .71in (18.0mm) | 3 m | ||
![]() 225P82392XD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Polyamide | 45 Degrees | CSA, cURus | - | - | PMA (Division of ABB) | NVAV-M638-14 | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .37in (9.4mm) W | ±10% | - | - | Non-Metallic | - | 82000pF | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | Clip | - | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P56492YF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .84in (21.3mm) W | ±10% | - | - | - | - | 560000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | 1.14in (29.0mm) | - |