- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Capacitance | Supply Voltage | Style | Current Rating | Lead Spacing | Number of Channels | Voltage | Coil Voltage | RPM | Output Signal | Input Signal | Connection Type | NEMA Frame Size | Phase | Industry Standards | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P18394XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Stearns | 922122000 | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | 18000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P33394XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Miscellaneous | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | 33000pF | - | - | - | 1.250in (32mm) Minimum | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P33394XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG34K0600E3CK | - | Panel | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | 33000pF | - | - | 600 A | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P27394XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Stearns | 108102102115 | - | End Mount | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | 27000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | IP23 | .65in (16.5mm) | - | ||
![]() 225P27394XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Sunon Fan | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | 27000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P15394XH2 Cornell Dubilier Electronics | In Stock | - | - | Back Mount | 19 | - | - | UL | - | Turck | U-15669 | 150 VAC, 150 VDC | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | - | 15000pF | - | - | 9 A | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | IP67 | .58in (14.7mm) | 3 m | ||
![]() 225P56396YG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | ABB | ZA75-34 | - | - | - | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .47in (11.9mm) W | ±10% | - | - | - | 56000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .82in (20.8mm) | - | ||
![]() 225P68396YB2 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | - | Totally Enclosed Fan Cooled | Marathon Electric | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .47in (11.9mm) W | ±10% | - | Explosion Proof | Cast Iron | 68000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | 1,768 RPM | - | - | - | - | 3 | - | - | .82in (20.8mm) | - | ||
![]() 225P39396XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE | - | Wago | 60310847 | - | DIN Rail | Yes | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | - | 39000pF | 24 VDC | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 3 | 600 VDC/200 VAC | - | - | Volts (VDC), Milliamps (mADC) | Volts (VAC), Volts (VDC) | - | - | - | - | - | .83in (21.1mm) | - | ||
![]() 225P22496YG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Stearns | 108201202093 | - | End Mount | - | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .76in (19.3mm) W | ±10% | - | - | - | 220000pF | - | - | - | 1.250in (32mm) Minimum | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | IP54 | 1.10in (27.9mm) | - | ||
![]() 225P10496YF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX010A1-2A1B1C4 | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .56in (14.2mm) W | ±10% | - | - | - | 100000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .91in (23.1mm) | - | ||
![]() 225P39396XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Polyamide | 45 Degrees | CSA, cURus | - | PMA (Division of ABB) | NVAV-P213 | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | Non-Metallic | 39000pF | - | - | - | 1.250in (32mm) Minimum | - | 600 VDC/200 VAC | - | - | - | - | Clip | - | - | - | - | .83in (21.1mm) | - | ||
![]() 225P10496YD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .56in (14.2mm) W | ±10% | - | - | - | 100000pF | - | - | - | 1.250in (32mm) Minimum | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .91in (23.1mm) | - | ||
![]() 225P27396XD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Square D | 529747 | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .44in (11.2mm) W | ±10% | - | - | - | 27000pF | - | - | - | 1.250in (32mm) Minimum | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P10396XH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | BEI Sensors | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | 10000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .64in (16.3mm) | - | ||
![]() 225P82296XH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Schneider | 127590 | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | 8200pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .64in (16.3mm) | - | ||
![]() 225P33396XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .44in (11.2mm) W | ±10% | - | - | - | 33000pF | - | - | - | 1.250in (32mm) Minimum | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P68396YB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CSA, UL | - | Square D | 155642 | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .47in (11.9mm) W | ±10% | Screw | - | - | 68000pF | - | Open | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | 220 VAC, 240 VAC | - | - | - | - | 3 | - | NEMA | - | .82in (20.8mm) | - | ||
![]() 225P39396XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | ABB | ACH580-BCR-011A-6+K475+L501 | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | - | 39000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .83in (21.1mm) | - | ||
![]() 225P39396XD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Danaher Controls | H80512LT391RC02 | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | - | 39000pF | - | - | - | 1.250in (32mm) Minimum | - | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | .83in (21.1mm) | - |