- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Dielectric Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Capacitor Elements | Number of Resistor Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Plating | Shell Size, MIL | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Cable Opening | Current - Supply | Seated Height-Max | Thread Size | Product Type | ESR | Includes | Bearing Type | Rated (AC) Voltage (URac) | Cable Exit | Custom Capabilities | Absolute Pull Range (APR) | Resistance Tolerance | Dimming | Network Type | First Element Resistance | Current - Output Source/Sink | Product | Features | Number of RC Elements | Capacitance Negative Tolerance | Capacitance Positive Tolerance | Resistor/Capacitor Network Type | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 951CQW2K-SF-F Cornell Dubilier Electronics | In Stock | - | - | Solid Lead Wires | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | SG73P1 | - | - | - | - | - | CORNELL DUBILIER | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Y | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | - | 5.36 kOhms | - | - | Thick Film | - | - | 0.333W, 1/3W | - | - | 2uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 951CQW4P7K-SF-F Cornell Dubilier Electronics | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Composite | - | - | - | - | - | - | - | D38999/26MJ | Gold | Copper Alloy | - | - | - | CORNELL DUBILIER | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | - | - | - | Composite | Active | - | Y | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 26.7mm D x 35mm L | ±10% | - | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 37 | - | - | Silver | Aviation, Marine, Military | - | - | - | 4.7uF | Threaded | - | - | - | A | Shielded | - | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 25-37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | J | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 951CQW20K-SF-F Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | CORNELL DUBILIER | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Y | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 20uF | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 126.251 MHz | ±20ppm | - | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() 951CQW15J-SF-F Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | SiTime | - | - | - | - | - | Strip | - | - | - | - | - | Active | - | Y | - | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±5% | - | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 15uF | - | - | - | 2.8V | - | - | - | - | - | - | 4 MHz | ±25ppm | - | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() 951CIW40K-SF-F Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | CORNELL DUBILIER | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Y | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±10% | - | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 40uF | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 40.971 MHz | ±20ppm | - | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | 160VAC | - | - | - | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() 333MKP275KCG4 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Polypropylene (PP), Metallized | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | Sealmaster | MSFT-16 | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 310V | - | - | -40°C ~ 110°C | - | MKP | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | EMI, RFI Suppression | - | - | - | 0.03 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.406 (10.30mm) | - | - | - | - | - | X2 | ||
![]() 104MACQRL680 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ITW PAKTRON | - | - | 104MACQRL680 | QRL | - | - | - | 1 | 1 | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | 5.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 125 | - | 0.1 µF | - | - | - | - | - | - | 1 | - | 20.8 mm | compliant | - | - | - | - | - | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.7 mm | - | - | - | - | - | - | - | - | - | 10% | - | BUSSED | 680 Ω | - | - | - | 1 | 20% | 20% | RC NETWORK | - | - | - | 27.4 mm | 11.18 mm | - | - | - | - | ||
![]() 105MPW250K Cornell Dubilier Electronics | 283 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | - | - | POLYPROPYLENE | - | - | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | 105MPW250K | MPW | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | 85 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | Active | 8.46 | - | Yes | - | 160V | 250V | - | -55°C ~ 105°C | - | MPW | 0.512 Dia x 1.339 L (13.00mm x 34.00mm) | ±10% | e3 | Yes | - | - | - | PC Pins | EAR99 | - | - | Metallized Polypropylene | - | - | Matte Tin (Sn) | - | - | DC Link, DC Filtering | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.60 | 1 µF | - | Capacitors | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Axial | - | - | - | - | FILM CAPACITOR | Polypropylene (PP) | 177 mOhms | - | - | - | 250 V | 0.8 mm | - | - | - | - | - | 10% | 10% | - | - | - | - | Film Capacitors | - | - | - | 200 V | - | Tape & Reel | - | - | - | - | - | - | General Film Capacitors | Low ESR | - | - | - | - | 13 mm | - | - | 34 mm | - | - | - | - | - | ||
![]() 104PPA302K Cornell Dubilier Electronics | 136 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | POLYPROPYLENE | - | - | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | 104PPA302K | PPA | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | Active | 4.43 | Non-Compliant | Yes | 3 kV | 750V | 3000V (3kV) | - | -55°C ~ 85°C | - | PPA | 0.984 Dia x 1.811 L (25.00mm x 46.00mm) | ±10% | e3 | Yes | - | - | - | PC Pins | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | - | RATED AC VOLTAGE (V): 750 | 8532.25.00.60 | 0.1 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | 9.4 Ω | - | - | - | 3000 V | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154MSR100K Cornell Dubilier Electronics | 45 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | POLYESTER | - | - | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | 154MSR100K | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 125 °C | -55 °C | Bulk | , 5122 | RECTANGULAR PACKAGE | Radial | Transferred | - | Active | 8.56 | - | Yes | - | 63V | 100V | - | -55°C ~ 125°C | - | MSR | 0.512 L x 0.217 W (13.00mm x 5.50mm) | ±10% | e3 | Yes | - | - | - | PC Pins | EAR99 | 400ppm/Cel ppm/°C | - | - | - | - | Tin (Sn) | - | - | General Purpose | - | RATED AC VOLTAGE(V): 63 | 8532.25.00.70 | 0.15 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 0.394 (10.00mm) | - | 100 V | - | 5122 | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 0.374 (9.50mm) | 13 mm | 5.5 mm | - | - | - | - | ||
![]() 951CIW20K-SF-F Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 20-SO | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | 27.3mm D x 50mm L | ±10% | - | - | Obsolete | - | - | - | - | - | - | CFL/TL Controller | - | - | - | - | - | - | - | - | - | 20uF | - | - | - | 11.9 V ~ 13.8 V | - | - | - | - | - | - | -- | - | UBA2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160VAC | - | - | - | - | - | - | 1.7mA | - | - | - | 14mOhm | - | - | - | - | - | - | - | No | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951CIW10J-SF-F Cornell Dubilier Electronics | In Stock | - | - | Solid Lead Wires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | * | 20.4mm D x 50mm L | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160VAC | - | - | - | - | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 947C151K132CAIS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | CIR Series Connectors | - | -- | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TXR | - | - | - | - | Active | - | - | - | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | - | Unshielded | - | -- | - | - | - | - | - | - | - | 16, 16S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | -- | - | - | 7/8-20 UNEF | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | 180° | - | - | - | - | - | - | - | - | Tinel Lock | - | - | - | - | - | - | - | - | - | - | 1.220 (30.99mm) | -- | - | ||
![]() 945U191K751DCI Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-28840 | - | -- | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TXR | - | - | - | - | Active | - | - | - | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | - | - | - | - | 190µF | - | - | - | - | - | Unshielded | - | -- | - | - | - | - | - | - | - | 17, D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 | Cadmium | - | - | - | - | -- | - | - | 1 1/8-18 UNEF | - | - | 1 pc - 1 Backshell | - | - | 180° | - | - | - | - | - | - | - | - | Tinel Lock | - | - | - | - | - | - | - | - | - | - | 1.398 (35.50mm) | -- | - | ||
![]() 945U131K901DCI Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TXR | - | - | - | - | Active | -- | - | - | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | - | - | - | - | 130µF | - | - | - | - | - | Unshielded | - | Environment Resistant | - | - | - | - | - | - | - | 25, J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | Cadmium | - | - | - | - | -- | - | - | M37x1 | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | 180° | - | - | - | - | - | - | - | - | Tinel Lock | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | -- | - | ||
![]() 944L660K102AAM Cornell Dubilier Electronics | 39 |
| - | Chassis Mount | Radial, Can | - | - | - | 2 Pin | - | - | Aluminum Alloy | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | CORNELL DUBILIER | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Y | - | - | 230V | 1000V (1kV) | - | -40°C ~ 85°C | Radial, Can | TXR | 3.327 Dia (84.50mm) | ±10% | - | - | Active | - | - | Threaded, Male | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | DC Link, DC Filtering | - | - | - | 66 µF | - | Capacitors | - | - | - | Unshielded | - | Environment Resistant | - | - | - | - | - | - | - | 25, J | Stud Threaded | - | - | - | - | - | Polypropylene (PP) | 0.5 mOhms | - | 1.772 (45.00mm) | - | - | - | - | 1000VDC | Cadmium | - | - | - | - | -- | - | - | M37x1 | Film Capacitors | 0.5 mOhms | 2 pcs - 1 Backshell, 1 O-Ring | - | - | 45° | - | - | - | - | - | - | - | DC Link Film Capacitors | Tinel Lock | - | - | - | - | 84.5 mm | 40 mm | 1.594 (40.50mm) | - | - | - | 1.713 (43.50mm) | -- | - | ||
![]() 944L520K142ABM Cornell Dubilier Electronics | 32 |
| - | Chassis Mount | Radial, Can | - | - | - | 2 Pin | - | - | Aluminum Alloy | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | CORNELL DUBILIER | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Y | - | - | 230V | 1400V (1.4kV) | - | -40°C ~ 85°C | Radial, Can | TXR | 3.327 Dia (84.50mm) | ±10% | - | - | Active | - | - | Threaded, Male | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | DC Link, DC Filtering | - | - | - | 52 µF | - | Capacitors | - | - | - | Unshielded | - | Environment Resistant | - | - | - | - | - | - | - | 9, A | Stud Threaded | - | - | - | - | - | Polypropylene (PP) | 0.9 mOhms | - | 1.772 (45.00mm) | - | - | - | - | 1400VDC | Cadmium | - | - | - | - | -- | - | - | M12x1 | Film Capacitors | 0.9 mOhms | 4 pcs - 2 pc Backshell, 2 O-Rings | - | - | 180° | - | - | - | - | - | - | - | DC Link Film Capacitors | Tinel Lock | - | - | - | - | 84.5 mm | 51 mm | 2.028 (51.50mm) | - | - | - | 0.709 (18.00mm) | -- | - | ||
![]() 944L520K142ABI Cornell Dubilier Electronics | 32 |
| - | Chassis Mount | Radial, Can | - | - | - | 2 Pin | - | - | Aluminum Alloy | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | CIR Series Connectors | - | -- | CORNELL DUBILIER | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Y | - | - | 230V | 1400V (1.4kV) | - | -40°C ~ 85°C | Radial, Can | TXR | 3.327 Dia (84.50mm) | ±10% | - | - | Active | - | - | Threaded, Female | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | DC Link, DC Filtering | - | - | - | 52 µF | - | Capacitors | - | - | - | Unshielded | - | -- | - | - | - | - | - | - | - | 14S | Insert Threaded | - | - | - | - | - | Polypropylene (PP) | 0.9 mOhms | - | 1.772 (45.00mm) | - | - | - | - | 1400VDC | Cadmium | - | - | - | - | -- | - | - | 3/4-20 UNEF | Film Capacitors | 0.9 mOhms | 4 pcs - 2 pc Backshell, 2 O-Rings | - | - | 180° | - | - | - | - | - | - | - | DC Link Film Capacitors | Tinel Lock | - | - | - | - | 84.5 mm | 51 mm | 2.028 (51.50mm) | - | - | - | 1.039 (26.40mm) | -- | - | ||
![]() 944L470K122AAM Cornell Dubilier Electronics | 32 |
| - | Chassis Mount | Radial, Can | - | - | - | 2 Pin | - | - | Aluminum Alloy | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | -- | CORNELL DUBILIER | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Y | - | - | 230V | 1200V (1.2kV) | - | -40°C ~ 85°C | Radial, Can | TXR | 3.327 Dia (84.50mm) | ±10% | - | - | Active | - | - | Threaded, Male | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | DC Link, DC Filtering | - | - | - | 47 µF | - | Capacitors | - | - | - | Unshielded | - | -- | - | - | - | - | - | - | - | 36 | Stud Threaded | - | - | - | - | - | Polypropylene (PP) | 0.6 mOhms | - | 1.772 (45.00mm) | - | - | - | - | 1200VDC | Cadmium | - | - | - | - | -- | - | - | 2 1/4-16 UN | Film Capacitors | 0.6 mOhms | 1 pc - 1 Backshell | - | - | 180° | - | - | - | - | - | - | - | DC Link Film Capacitors | Tinel Lock | - | - | - | - | 84.5 mm | 40 mm | 1.594 (40.50mm) | - | - | - | 2.469 (62.71mm) | -- | - | ||
![]() 944L470K122AAI Cornell Dubilier Electronics | 32 |
| - | Chassis Mount | Radial, Can | - | - | - | 2 Pin | - | - | Aluminum Alloy | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | -- | CORNELL DUBILIER | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Y | - | - | 230V | 1200V (1.2kV) | - | -40°C ~ 85°C | Radial, Can | TXR | 3.327 Dia (84.50mm) | ±10% | - | - | Active | - | - | Threaded, Female | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | - | Olive Drab | DC Link, DC Filtering | - | - | - | 47 µF | - | Capacitors | - | - | - | Unshielded | - | -- | - | - | - | - | - | - | - | 24 | Insert Threaded | - | - | - | - | - | Polypropylene (PP) | 0.6 mOhms | - | 1.772 (45.00mm) | - | - | - | - | 1200VDC | Cadmium | - | - | - | - | -- | - | - | 1 7/16-18 UNEF | Film Capacitors | 0.6 mOhms | 1 pc - 1 Backshell | - | - | 90° | - | - | - | - | - | - | - | DC Link Film Capacitors | Tinel Lock | - | - | - | - | 84.5 mm | 40 mm | 1.594 (40.50mm) | - | - | - | 1.590 (40.39mm) | -- | - |