- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Angle | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Package | Shaft Type | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Composition | Capacitance | Depth | Style | Output Voltage | Lead Spacing | Voltage | Coil Voltage | Max Frequency | Outside Diameter | Connection Type | NEMA Frame Size | Operating Voltage | Nominal Input Voltage (AC) | Input Voltage | Bearings | Industry Standards | IP Rating | Mating Connector | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P22292XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Johnson Controls | VS007523C-B0000 | Panel | - | JHSN_DRIV_VSD-T12 | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 2200pF | 16.28125 | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | 320 Hz | - | - | - | - | 575 VAC | - | - | - | - | - | .55in (14.0mm) | 16.9375 | ||
![]() 225P18292XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CSA, UL | Square D | 601207 | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Screw | - | 1800pF | - | Open | - | 1.250in (32mm) Minimum | 200VDC/140VAC | 110 VAC, 120 VAC | - | - | - | 00 | - | - | - | - | NEMA | - | - | .55in (14.0mm) | - | ||
![]() 225P10292XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Cutler Hammer, Div of Eaton Co | HVX010A2-2A1B1B4C4 | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P10292XB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Cast Iron | - | - | Maurey Power Transmission | D874078BX | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | 7.35 Inches | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P10591YB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | ABB | ZAF750-70 | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .72in (18.3mm) W | ±10% | - | - | 1000000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | - | .96in (24.9mm) | - | ||
![]() 225P82491YF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Polyamide | Straight | CSA, cURus | PMA (Division of ABB) | NVNV-M120GT-5 | - | - | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .65in (16.5mm) W | ±10% | - | Non-Metallic | 820000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | Clip | - | - | - | - | - | - | - | - | .94in (23.9mm) | - | ||
![]() 225P82491YF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | ILME | CGI-24B | - | - | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .65in (16.5mm) W | ±10% | - | - | 820000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | - | .94in (23.9mm) | - | ||
![]() 225P10292XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Turck | E-MK10-1540-8 | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1000pF | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P82491YA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Stearns | 3214601G0HGD | Inside Mount | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .65in (16.5mm) W | ±10% | - | - | 820000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | 48 VDC | - | - | - | - | IP42 | - | .94in (23.9mm) | - | ||
![]() 225P33394XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | 33000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P39491XH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .55in (14.0mm) W | ±10% | - | - | 390000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | - | .81in (20.6mm) | - | ||
![]() 225P27394XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | ABB | ZAND00A00000000000XX | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | 27000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P47491XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | BEI Sensors | 01070-424 | - | Hollowshaft | - | Hollow | 0 to 70 Degrees C | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .60in (15.2mm) W | ±10% | 18 in Shielded Cable | - | 470000pF | - | - | 5~28 VDC | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | 5~28 VDC | Yes | - | IP65 | Not Included | .86in (21.8mm) | - | ||
![]() 225P22394XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | 22000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P22394XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | 22000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P15394XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Thomas & Betts | RC10 | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | 15000pF | - | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P18491XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .43in (10.9mm) W | ±10% | - | - | 180000pF | - | - | - | 1.250in (32mm) Minimum | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | - | .66in (16.8mm) | - | ||
![]() 225P47294XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Edwards Signaling | MC-RP | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 4700pF | - | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P10491WD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Square D | 606251 | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .70in (17.8mm) L x .40in (10.2mm) W | ±10% | - | - | 100000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in 14.0mm) | - | ||
![]() 225P47294XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 4700pF | - | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - |