- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Shaft Type | Spacing | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Capacitance | Style | Current Rating | Output Voltage | Output Type | Circuit | Lead Spacing | Voltage | Number of Circuits | Coil Voltage | RPM | Fuse Size | Outside Diameter | Power | Connection Type | Lamp Type | NEMA Frame Size | Input Voltage | Phase | Bearings | Industry Standards | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P15392XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | ABB | ZA185-83 | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 15000pF | - | - | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P39292XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Cast Iron | - | - | Maurey Power Transmission | D464010018BX | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 3900pF | - | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | 6.35 Inches | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39292XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | ABB | 1SNK506250R0000 | - | - | - | - | 6 mm | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Double-Deck Block | - | Green | 3900pF | - | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P27292XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG34K0600E2NK | - | Panel | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 2700pF | - | 600 A | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P27292XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | BEI Sensors | 01002-6152 | - | - | - | Solid | - | -40 to 85 Degrees C | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | 36 in Cable | - | - | - | 2700pF | - | - | 5~15 VDC | Quadrature | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | 5~15 VDC | - | Yes | - | IP66 | .55in (14.0mm) | - | ||
![]() 773P3739550L-319 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 727M1049400L-131 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG34K0600E2NN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 725M47456L-147 Cornell Dubilier Electronics | In Stock | - | - | Back Mount | 8 | - | CSA, UL | - | Turck | U-15422 | 60 VAC, 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 4 m | ||
![]() 716P68256JD3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | ABB | CBK-MPR01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 716P144910MA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-011A-6+F267+K465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P27292XG3 Cornell Dubilier Electronics | In Stock | - | - | DIN Rail | - | - | CSA | - | ABB | 1SNK506312R0000 | - | - | Yes | - | 6 mm | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Disconnect Block | - | Gray | 2700pF | - | - | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 768P1029330N-108 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Altech | MC-12A/4-AC24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P22356K-1154 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Johnson Controls | VFF-060HB-705N4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | ||
![]() 716P103920LA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Vishay | VS-P425 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hybrid Bridge Doubler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P47392J-333 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | Totally Enclosed Fan Cooled | Marathon Electric | U874A | - | - | - | - | - | - | - | - | - | - | Cooling Tower Duty | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | 1,773 RPM | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() 715P47392KD3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P47492MA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | CSA, UL | - | Hubbell | MBL151-R5GD5 | - | Stanchion | - | - | - | - | - | - | - | - | - | - | - | - | Glass Refractor & Guard | - | - | - | - | - | 120 VAC | - | - | - | - | - | 150 W | - | High Pressure Sodium | - | - | - | - | - | - | - | - | ||
![]() 715P33432MD3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX010A1-2A1B1B4C4D3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P472916L-543 Cornell Dubilier Electronics | In Stock | - | - | DIN Rail | - | - | CSA | - | ABB | 1SNK506313R0000 | - | - | Yes | - | 6 mm | - | - | - | - | - | Disconnect Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P15434LD3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | CSA, UL | - | Square D | 155608 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | Enclosed | - | - | - | - | - | - | - | 220 VAC, 240 VAC | - | - | - | - | - | - | 1 | - | - | - | NEMA | - | - | - |