- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Brand | Capacitance - nF | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLH306K901B114 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 1.673" L x 1.378" W (42.50mm x 35.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 30 μF | Capacitors | Axial | - | 5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 1.969" (50.00mm) | 42.5 mm | 50 mm | - | AEC-Q200 | ||
![]() BLH127K601C124 Cornell Dubilier Electronics (CDE) | 20 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 600V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 120 μF | Capacitors | Axial | - | 3.4 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 3.4 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 2.362" (60.00mm) | 57.5 mm | 60 mm | - | - | ||
![]() BLH706K601C084 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 600V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 70 μF | Capacitors | Axial | - | 5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 1.969" (50.00mm) | 57.5 mm | 50 mm | - | AEC-Q200 | ||
![]() BLH406K112C134 Cornell Dubilier Electronics (CDE) | 105 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | ± 10% | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | - | - | - | 1100V (1.1kV) | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 40 μF | Capacitors | Axial | - | 5.5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 0.0055ohm | 17A | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | 57.5mm | 35mm | - | 35 mm | 2.579" (65.50mm) | 57.5 mm | 65 mm | 65mm | - | ||
![]() BLH156K901B092 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 15 μF | Capacitors | Axial | - | 8 mOhms | 1.476" (37.50mm) | 1 mm | - | - | Straight | Film Capacitors | 8 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 24 mm | 1.732" (44.00mm) | 42.5 mm | 44 mm | - | AEC-Q200 | ||
![]() BLH406K112C114 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 1100V (1.1kV) | -40°C ~ 105°C | - | BLH | 2.264" L x 1.772" W (57.50mm x 45.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 40 μF | Capacitors | Axial | - | 5.5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 45 mm | 2.165" (55.00mm) | 57.5 mm | 55 mm | - | AEC-Q200 | ||
![]() BLH156K551A082 Cornell Dubilier Electronics (CDE) | 20 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.866" W (32.00mm x 22.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 15 μF | Capacitors | Axial | - | 6.5 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 6.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 22 mm | 1.488" (37.80mm) | 32 mm | 37 mm | - | AEC-Q200 | ||
![]() BLH356K122C154 Cornell Dubilier Electronics (CDE) | 20 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 1200V (1.2kV) | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 35 μF | Capacitors | Axial | - | 5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 2.756" (70.00mm) | 57.5 mm | 70 mm | - | - | ||
![]() BLH806K901C144 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | Cornell Dubilier - CDE | - | - | 15 | Cornell Dubilier | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | Details | 7.119167 oz | - | 900V | -40°C ~ 105°C | Bulk | BLH | 2.264" L x 1.772" W (57.50mm x 45.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 80 μF | Capacitors | Axial | - | 3.2 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 3.2 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | Film Capacitors | - | - | - | 45 mm | 2.559" (65.00mm) | 57.5 mm | 65 mm | - | AEC-Q200 | ||
![]() ALH206K251B104 Cornell Dubilier Electronics (CDE) | 86 | - | - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | - | ± 10% | 35 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | 20.3 mm | Active | AEC-Q200 | Y | - | 250V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.673" L x 1.181" W (42.50mm x 30.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 20 μF | Capacitors | Snap In | Polypropylene (PP) | 4.8 mOhms | 1.476" (37.50mm) | 1.2 mm | 250 | - | Straight | Film Capacitors | 4.8mOhm | 14A | General Film Capacitors | 85C/85% Humidity | Film Capacitors | 42.5mm | 30mm | - | 30 mm | 1.803" (45.80mm) | 45 mm | 42.5 mm | 45mm | AEC-Q200 | ||
![]() ALH205K251A032 Cornell Dubilier Electronics (CDE) | 266 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 2000 nF | ± 10% | 120 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | Y | - | 250V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.260" L x 0.512" W (32.00mm x 13.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 2 μF | Capacitors | Snap In | Polypropylene (PP) | 8.2 mOhms | 1.083" (27.50mm) | 0.8 mm | 250 | - | Straight | Film Capacitors | 8.2mOhm | 9A | General Film Capacitors | 85C/85% Humidity | Film Capacitors | 32mm | 13mm | - | 13 mm | 0.898" (22.80mm) | 32 mm | 22 mm | 22mm | AEC-Q200 | ||
![]() BLH656K901C154 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 65 μF | Capacitors | Axial | - | 3.3 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 3.3 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 2.756" (70.00mm) | 57.5 mm | 70 mm | - | - | ||
![]() BLH205K122A042 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 1200V (1.2kV) | -40°C ~ 105°C | - | BLH | 1.260" L x 0.591" W (32.00mm x 15.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 2 μF | Capacitors | Axial | - | 32.5 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 32.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 15 mm | 0.996" (25.30mm) | 32 mm | 24.5 mm | - | AEC-Q200 | ||
![]() BLH506K112C144 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 1100V (1.1kV) | -40°C ~ 105°C | - | BLH | 2.264" L x 1.772" W (57.50mm x 45.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 50 μF | Capacitors | Axial | - | 5.2 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5.2 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 45 mm | 2.559" (65.00mm) | 57.5 mm | 65 mm | - | AEC-Q200 | ||
![]() BLH305K551A022 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.433" W (32.00mm x 11.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 3 μF | Capacitors | Axial | - | 28 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 28 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 11 mm | 0.819" (20.80mm) | 32 mm | 20 mm | - | AEC-Q200 | ||
![]() BLH256K451B054 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 450V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.866" W (42.50mm x 22.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 25 μF | Capacitors | Axial | - | 5.5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 22 mm | 1.488" (37.80mm) | 42.5 mm | 37 mm | - | AEC-Q200 | ||
![]() BLH506K451C014 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 450V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.693" W (57.50mm x 43.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 50 μF | Capacitors | Axial | - | 6.5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 6.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 43 mm | 0.898" (22.80mm) | 57.5 mm | 22 mm | - | AEC-Q200 | ||
![]() BLH306K601B064 Cornell Dubilier Electronics (CDE) | 20 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | Cornell Dubilier - CDE | - | - | 42 | Cornell Dubilier | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | Details | 1.863735 oz | - | 600V | -40°C ~ 105°C | Bulk | BLH | 1.673" L x 1.102" W (42.50mm x 28.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 30 μF | Capacitors | Axial | - | 5.5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 5.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | Film Capacitors | - | - | - | 28 mm | 1.488" (37.80mm) | 42.5 mm | 37 mm | - | AEC-Q200 | ||
![]() BLH406K451C014 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | Cornell Dubilier - CDE | - | - | 15 | Cornell Dubilier | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | Details | 2.302473 oz | - | 450V | -40°C ~ 105°C | Bulk | BLH | 2.264" L x 1.693" W (57.50mm x 43.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 40 μF | Capacitors | Axial | - | 8 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 8 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | Film Capacitors | - | - | - | 43 mm | 0.898" (22.80mm) | 57.5 mm | 22 mm | - | AEC-Q200 | ||
![]() BLH606K102C164 Cornell Dubilier Electronics (CDE) | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | - | 1000V (1kV) | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 60 μF | Capacitors | Axial | - | 4 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 4 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 3.150" (80.00mm) | 57.5 mm | 80 mm | - | - |