- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Spacing | Packaging | Size / Dimension | Tolerance | Type | Composition | Color | Capacitance | Supply Voltage | Current Rating | Lead Spacing | Number of Channels | Voltage | Fuse Size | Outside Diameter | Output Signal | Input Signal | Connection Type | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22SP27391WA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG34K0600E3ZK | - | Panel | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .27in (6.9mm) W | ±10% | - | - | - | 27000pF | - | 600 A | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | .37in (9.4mm) | - | ||
![]() 225P22391WF2 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | Turck | U-15988 | 250 VAC, 250 VDC | - | - | - | Case Size - 0.394in (10mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 22000pF | - | 4 A | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | IP68 | .35in (8.9mm) | 1 m | ||
![]() 225P22291WB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 2200pF | - | - | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P15391WD1 Cornell Dubilier Electronics | In Stock | - | - | DIN Rail | - | - | - | CSA, UR | - | ABB | 1SNK516030R0000 | - | - | Yes | 16 mm | Case Size - 0.375in (9.5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | Standard Block | - | Orange | 15000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | N/A | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P12391WG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Stearns | 925900701 | - | - | - | - | Case Size - 0.295in (7.5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 12000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P10391WD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UR | - | Eurotherm | G448-5005 | - | DIN Rail | Yes | - | Case Size - 0.375in (9.5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 10000pF | 12 VDC, 24 VDC | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 1 | 100VDC/70VAC | - | - | Millivolts (mVDC), Volts (VDC), Milliamps (mADC) | Bridge/Strain Gauge | - | - | .35in (8.9mm) | - | ||
![]() 225P12391WB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | PUR | Murrelektronik | 7000-10041-6360500 | 110 VAC;110 VDC | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 12000pF | - | 4 Amps | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | IP67 | .35in (8.9mm) | 5 Meters | ||
![]() 225P82291WA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Altech | 08317822264 | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 8200pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P68291WF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Square D | 526190 | - | - | - | - | Case Size - 0.394in (10mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 6800pF | - | - | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P39291WB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Mitsubishi Electric US, Inc | - | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 4700pF | - | - | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P82292XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Johnson Controls | VFF-120HB-830C | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 8200pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 200VDC/140VAC | - | - | - | - | Flanged | - | .58in (14.7mm) | - | ||
![]() 225P15396XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Hoffman | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | 15000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 600 VDC/200 VAC | - | - | - | - | - | - | .67in (17.0mm) | - | ||
![]() 225P47291WG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Miscellaneous | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 5600pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P27291WG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | ABB | ZABQ00A00000000000XX | - | - | - | - | Case Size - 0.295in (7.5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 2700pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P12494YB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | ABB | ACH580-BCR-012A-4+B058+L501 | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .44in (11.2mm) W | ±10% | - | - | - | 120000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P12494YA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Siba | 6003434.16 | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .44in (11.2mm) W | ±10% | - | - | - | 120000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P27291WB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Polyamide | 90 Degrees | CSA, cURus | - | PMA (Division of ABB) | NVBV-M406-8 | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | Non-Metallic | - | 2700pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | Clip | - | .35in (8.9mm) | - | ||
![]() 225P10392XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Altech | 08317822300 | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 10000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 200VDC/140VAC | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P27291WA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Cast Iron | - | - | - | Maurey Power Transmission | D832534BX | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 2700pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | 3.25 Inches | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P82394XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | Miscellaneous | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | - | 82000pF | - | - | 1.250in (32mm) Minimum | - | 400VDC/200VAC | - | - | - | - | - | - | .82in (20.8mm) | - |