- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Characteristic | Class | Contact Materials | Enclosure | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Package Type | RoHS | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Capacitance | Style | Current Rating | Lead Spacing | Voltage | ESR | Coil Voltage | RPM | Connection Type | NEMA Frame Size | Contacts | Phase | Industry Standards | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P56294XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | SEW Eurodrive | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 5600pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 953BQW22JSF-F Cornell Dubilier Electronics | In Stock | - | - | Terminal Material Tin Plated Copper | - | - | - | CE, CSA, UL | - | - | - | - | - | Square D | 441004 | - | - | - | Y | Case Code - F | 15mm W x 57.5mm L | ±10% | Screw | - | - | 22uF | Open | - | - | 250VAC | 7mOhm | 120 VAC | - | - | 0 | - | - | NEMA | - | 50mm | - | ||
![]() V-430P205X9100 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | UL;CSA | Time Delay | L | - | - | 200KA @ 600V | Mersen, formerly Ferraz Shawmu | A4BT1000-TA | - | - | Center Bolted | Yes | - | - | - | - | - | - | - | - | 1000 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P10494XD3-CDE Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 945U171K901DEI Cornell Dubilier Electronics | In Stock | - | - | - | - | Polyamide | 90 Degrees | CSA, cURus | - | - | - | - | - | PMA (Division of ABB) | NVBV-P366 | - | - | - | - | - | - | - | - | - | Non-Metallic | 170µF | - | - | - | 900 | - | - | - | Clip | - | - | - | - | - | - | - | ||
![]() 945U251K751DEI Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | UL | - | - | - | - | - | Edwards Signaling | 871P-P1 | - | - | - | No | - | - | - | - | Vibration | - | 250µF | - | - | - | 120 VDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 945U301K601DCI Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | PXA-SB115V192VA | - | - | - | - | - | - | - | - | - | - | 300µF | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P10394JA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | H81024ZT172LM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715P10456L-1158 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Burndy | UCU28AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P56392XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Square D | 442743 | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | 56000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .64in (16.3mm) | - | ||
![]() 225P33392XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | CGHMI7501011011 | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | - | 33000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .61in (15.5mm) | - | ||
![]() 225P27392XB1 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | - | - | - | Turck | U-16554 | 600 VAC, 600 VDC | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | - | 27000pF | - | 10 A | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | IP67 | .61in (15.5mm) | 0.3 m | ||
![]() 225P33294XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UR | - | - | Silver Tin Oxide | Plastic | - | Carlo Gavazzi | RPYA001A120F | - | Plug In | - | No | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Blade Plug-In | - | - | 2700pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | SPDT | - | - | - | .55in (14.0mm) | - | ||
![]() 225P22392XB1 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | - | - | - | - | Open | - | Marathon Electric | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | General Purpose | Cast Iron | 22000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | 3,555 RPM | - | - | - | 3 | - | - | .58in (14.7mm) | - | ||
![]() 225P56292XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Turck | U-12034 | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 5600pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P47292XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 4700pF | - | 250 A | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P56292XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 5600pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P33492YB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Sick | 7102673 | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .45in (11.4mm) W | ±10% | - | - | - | 330000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P47292XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | ABB | ZAF185-69 | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 4700pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39292XB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Polyamide | Straight | CSA, cURus | - | - | - | - | - | PMA (Division of ABB) | NVIR-M638 | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | Non-Metallic | 3900pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | Clip | - | - | - | - | - | .55in (14.0mm) | - |