- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Brand | Capacitance - nF | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | Qualification | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALH156K271B104 Cornell Dubilier Electronics (CDE) | 20 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | - | - | 35 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | 20.3 mm | Active | - | Y | 275V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.673" L x 1.181" W (42.50mm x 30.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 15 μF | Capacitors | Snap In | Polypropylene (PP) | 5.1 mOhms | 1.476" (37.50mm) | 1.2 mm | 275 | - | Straight | Film Capacitors | 5.1mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 30 mm | 1.803" (45.80mm) | 45 mm | 42.5 mm | - | AEC-Q200 | ||
![]() ALH335K451B064 Cornell Dubilier Electronics (CDE) | 29 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 3300 nF | - | 42 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | 10.2 mm | Active | - | Y | 450V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.673" L x 1.102" W (42.50mm x 28.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 3.3 μF | Capacitors | Snap In | Polypropylene (PP) | 7.4 mOhms | 1.476" (37.50mm) | 1.2 mm | 450 | - | Straight | Film Capacitors | 7.4mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 28 mm | 1.488" (37.80mm) | 42.5 mm | 37 mm | - | AEC-Q200 | ||
![]() ALH685K271A082 Cornell Dubilier Electronics (CDE) | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 6800 nF | - | 70 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | Y | 275V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.260" L x 0.866" W (32.00mm x 22.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 6.8 μF | Capacitors | Snap In | Polypropylene (PP) | 4.7 mOhms | 1.083" (27.50mm) | 0.8 mm | 275 | - | Straight | Film Capacitors | 4.7mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 22 mm | 1.488" (37.80mm) | 37 mm | 32 mm | - | AEC-Q200 | ||
![]() ALH155K451A082 Cornell Dubilier Electronics (CDE) | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 1500 nF | - | 70 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | Y | 450V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.260" L x 0.866" W (32.00mm x 22.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 1.5 μF | Capacitors | Snap In | Polypropylene (PP) | 7.3 mOhms | 1.083" (27.50mm) | 0.8 mm | 450 | - | Straight | Film Capacitors | 7.3mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 22 mm | 1.488" (37.80mm) | 37 mm | 32 mm | - | AEC-Q200 | ||
![]() ALH475K451B104 Cornell Dubilier Electronics (CDE) | In Stock | - | - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 4700 nF | - | 35 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | 20.3 mm | Active | - | Y | 450V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.673" L x 1.181" W (42.50mm x 30.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 4.7 μF | Capacitors | Snap In | Polypropylene (PP) | 6.2 mOhms | 1.476" (37.50mm) | 1.2 mm | 450 | - | Straight | Film Capacitors | 6.2mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 30 mm | 1.803" (45.80mm) | 45 mm | 42.5 mm | - | AEC-Q200 | ||
![]() ALH105K161A022 Cornell Dubilier Electronics (CDE) | 13 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 1000 nF | - | 150 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | Y | 160V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.260" L x 0.433" W (32.00mm x 11.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 1 μF | Capacitors | Snap In | Polypropylene (PP) | 30.3 mOhms | 1.083" (27.50mm) | 0.8 mm | 160 | - | Straight | Film Capacitors | 30.3mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 11 mm | 0.819" (20.80mm) | 32 mm | 20 mm | - | AEC-Q200 | ||
![]() ALH105K451A072 Cornell Dubilier Electronics (CDE) | 20 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP) | Cornell Dubilier - CDE | 1000 nF | - | 90 | CORNELL DUBILIER | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | Y | 450V | - | -40°C ~ 105°C | Plastic UL94V-0 | ALH | 1.260" L x 0.709" W (32.00mm x 18.00mm) | ±10% | PC Pins | Power Film Capacitors | Automotive; EMI, RFI Suppression | 1 μF | Capacitors | Snap In | Polypropylene (PP) | 9.2 mOhms | 1.083" (27.50mm) | 0.8 mm | 450 | - | Straight | Film Capacitors | 9.2mOhm | - | General Film Capacitors | 85C/85% Humidity | Film Capacitors | - | - | - | 18 mm | 1.331" (33.80mm) | 33 mm | 32 mm | - | AEC-Q200 | ||
![]() BLH335K112A062 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 1100V (1.1kV) | -40°C ~ 105°C | - | BLH | 1.260" L x 0.709" W (32.00mm x 18.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 3.3 μF | Capacitors | Axial | - | 11.5 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 11.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 18 mm | 1.134" (28.80mm) | 32 mm | 28 mm | - | AEC-Q200 | ||
![]() BLH147K551C134 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 140 μF | Capacitors | Axial | - | 3.3 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 3.3 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 2.559" (65.00mm) | 57.5 mm | 65 mm | - | - | ||
![]() BLH126K701B012 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 700V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 12 μF | Capacitors | Axial | - | 7 mOhms | 1.476" (37.50mm) | 1 mm | - | - | Straight | Film Capacitors | 7 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 24 mm | 0.740" (18.80mm) | 42.5 mm | 18 mm | - | AEC-Q200 | ||
![]() BLH126K601B012 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 600V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 12 μF | Capacitors | Axial | - | 9.5 mOhms | 1.476" (37.50mm) | 1 mm | - | - | Straight | Film Capacitors | 9.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 24 mm | 0.740" (18.80mm) | 42.5 mm | 18 mm | - | AEC-Q200 | ||
![]() BLH177K551C164 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 170 μF | Capacitors | Axial | - | 2.8 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 2.8 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 35 mm | 3.150" (80.00mm) | 57.5 mm | 80 mm | - | - | ||
![]() BLH406K701C064 Cornell Dubilier Electronics (CDE) | 78 | - | - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | ± 10% | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | - | - | 700V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.181" W (57.50mm x 30.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 40 μF | Capacitors | Axial | - | 5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 0.005ohm | 14A | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | 57.5mm | 30mm | - | 30 mm | 1.772" (45.00mm) | 57.5 mm | 45 mm | 45mm | AEC-Q200 | ||
![]() BLH106K901A082 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.866" W (32.00mm x 22.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 10 μF | Capacitors | Axial | - | 10 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 10 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 22 mm | 1.488" (37.80mm) | 32 mm | 37 mm | - | AEC-Q200 | ||
![]() BLH305K102A042 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 1000V (1kV) | -40°C ~ 105°C | - | BLH | 1.260" L x 0.591" W (32.00mm x 15.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 3 μF | Capacitors | Axial | - | 25 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 25 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 15 mm | 0.996" (25.30mm) | 32 mm | 24.5 mm | - | AEC-Q200 | ||
![]() BLH356K551B104 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 1.673" L x 1.181" W (42.50mm x 30.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 35 μF | Capacitors | Axial | - | 6 mOhms | 1.476" (37.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 6 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 30 mm | 1.772" (45.00mm) | 42.5 mm | 45 mm | - | AEC-Q200 | ||
![]() BLH107K551C114 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.772" W (57.50mm x 45.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 100 μF | Capacitors | Axial | - | 4.5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 4.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 45 mm | 2.165" (55.00mm) | 57.5 mm | 55 mm | - | AEC-Q200 | ||
![]() BLH106K551A072 Cornell Dubilier Electronics (CDE) | 614 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | ± 10% | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | - | - | 550V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.709" W (32.00mm x 18.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 10 μF | Capacitors | Axial | - | 8 mOhms | 1.083" (27.50mm) | 0.8 mm | - | - | Straight | Film Capacitors | 0.008ohm | 10A | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | 32mm | 18mm | - | 18 mm | 1.331" (33.80mm) | 32 mm | 33 mm | 33mm | AEC-Q200 | ||
![]() BLH226K801B094 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | - | - | - | 800V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 22 μF | Capacitors | Axial | - | 6 mOhms | 1.476" (37.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 6 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 24 mm | 1.732" (44.00mm) | 42.5 mm | 44 mm | - | AEC-Q200 | ||
![]() BLH106K112B094 Cornell Dubilier Electronics (CDE) | 62 | - | - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | ± 10% | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | AEC-Q200 | - | - | 1100V (1.1kV) | -40°C ~ 105°C | - | BLH | 1.260" L x 0.354" W (32.00mm x 9.00mm) | ±10% | PC Pins | - | Automotive; DC Link, DC Filtering | 10 μF | Capacitors | Axial | - | 8.5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | - | Straight | Film Capacitors | 0.0085ohm | 15A | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | 42.5mm | 24mm | - | 24 mm | 1.732" (44.00mm) | 42.5 mm | 44 mm | 44mm | AEC-Q200 |