- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLH126K601A072 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 600V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.709" W (32.00mm x 18.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 12 μF | Capacitors | Axial | 7.5 mOhms | 1.083" (27.50mm) | 0.8 mm | - | Straight | Film Capacitors | 7.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 18 mm | 1.331" (33.80mm) | 32 mm | 33 mm | - | AEC-Q200 | ||
![]() BLH606K551C064 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.181" W (57.50mm x 30.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 60 μF | Capacitors | Axial | 4.8 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 4.8 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 30 mm | 1.772" (45.00mm) | 57.5 mm | 45 mm | - | AEC-Q200 | ||
![]() BLH906K801C164 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 800V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 90 μF | Capacitors | Axial | 3.3 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 3.3 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 35 mm | 3.150" (80.00mm) | 57.5 mm | 80 mm | - | - | ||
![]() BLH505K551A032 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.512" W (32.00mm x 13.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 5 μF | Capacitors | Axial | 14 mOhms | 1.083" (27.50mm) | 0.8 mm | - | Straight | Film Capacitors | 14 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 13 mm | 0.898" (22.80mm) | 32 mm | 22 mm | - | AEC-Q200 | ||
![]() BLH105K122A022 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | Bulk | Active | - | - | - | - | 1200V (1.2kV) | -40°C ~ 105°C | - | BLH | 1.260" L x 0.433" W (32.00mm x 11.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 1 μF | - | - | 32.5 mOhms | 1.083" (27.50mm) | - | - | - | - | - | - | - | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | - | 0.819" (20.80mm) | - | - | - | AEC-Q200 | ||
![]() BLH186K901B094 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 18 μF | Capacitors | Axial | 7.5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | Straight | Film Capacitors | 7.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 24 mm | 1.732" (44.00mm) | 42.5 mm | 44 mm | - | AEC-Q200 | ||
![]() BLH356K601B094 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | Cornell Dubilier - CDE | - | 49 | Cornell Dubilier | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | AEC-Q200 | Details | 1.899714 oz | - | 600V | -40°C ~ 105°C | Bulk | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 35 μF | Capacitors | Axial | 5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | Straight | Film Capacitors | 5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | Film Capacitors | - | - | 24 mm | 1.732" (44.00mm) | 42.5 mm | 44 mm | - | AEC-Q200 | ||
![]() BLH106K901B082 Cornell Dubilier Electronics (CDE) | 81 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | ± 10% | - | - | - | Cornell Dubilier Electronics (CDE) | - | Bulk | Active | AEC-Q200 | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.709" W (32.00mm x 18.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 10 μF | - | - | 12 mOhms | 1.476" (37.50mm) | - | - | - | - | 0.012ohm | 8.5A | - | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | 42.5mm | 20mm | - | 1.606" (40.80mm) | - | - | 40mm | AEC-Q200 | ||
![]() BLH156K122B114 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 1200V (1.2kV) | -40°C ~ 105°C | - | BLH | 1.673" L x 1.378" W (42.50mm x 35.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 15 μF | Capacitors | Axial | 6.5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | Straight | Film Capacitors | 6.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 35 mm | 1.969" (50.00mm) | 42.5 mm | 50 mm | - | AEC-Q200 | ||
![]() BLH406K451B064 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 450V | -40°C ~ 105°C | - | BLH | 1.673" L x 1.102" W (42.50mm x 28.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 40 μF | Capacitors | Axial | 5.5 mOhms | 1.476" (37.50mm) | 1.2 mm | - | Straight | Film Capacitors | 5.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 28 mm | 1.488" (37.80mm) | 42.5 mm | 37 mm | - | AEC-Q200 | ||
![]() BLH806K451C064 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 450V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.181" W (57.50mm x 30.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 80 μF | Capacitors | Axial | 4 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 4 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 30 mm | 1.772" (45.00mm) | 57.5 mm | 45 mm | - | AEC-Q200 | ||
![]() BLH306K551B094 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 550V | -40°C ~ 105°C | - | BLH | 1.673" L x 0.945" W (42.50mm x 24.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 30 μF | Capacitors | Axial | 6 mOhms | 1.476" (37.50mm) | 1.2 mm | - | Straight | Film Capacitors | 6 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 24 mm | 1.732" (44.00mm) | 42.5 mm | 44 mm | - | AEC-Q200 | ||
![]() BLH335K801A052 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 800V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.551" W (32.00mm x 14.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 3.3 μF | Capacitors | Axial | 25 mOhms | 1.083" (27.50mm) | 0.8 mm | - | Straight | Film Capacitors | 25 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 14 mm | 1.134" (28.80mm) | 32 mm | 28 mm | - | AEC-Q200 | ||
![]() BLH506K901C084 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 50 μF | Capacitors | Axial | 3.6 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 3.6 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 35 mm | 1.969" (50.00mm) | 57.5 mm | 50 mm | - | AEC-Q200 | ||
![]() BLH556K451C064 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 450V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.181" W (57.50mm x 30.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 55 μF | Capacitors | Axial | 5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 30 mm | 1.772" (45.00mm) | 57.5 mm | 45 mm | - | AEC-Q200 | ||
![]() BLH406K901C084 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 900V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 40 μF | Capacitors | Axial | 6.5 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 6.5 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 35 mm | 1.969" (50.00mm) | 57.5 mm | 50 mm | - | AEC-Q200 | ||
![]() BLH656K701C114 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 700V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.772" W (57.50mm x 45.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 65 μF | Capacitors | Axial | 4 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 4 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 45 mm | 2.165" (55.00mm) | 57.5 mm | 55 mm | - | AEC-Q200 | ||
![]() BLH756K801C114 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 800V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.772" W (57.50mm x 45.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 75 μF | Capacitors | Axial | 3.8 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 3.8 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 45 mm | 2.165" (55.00mm) | 57.5 mm | 55 mm | - | AEC-Q200 | ||
![]() BLH606K701C084 Cornell Dubilier Electronics (CDE) | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | Active | - | - | - | - | 700V | -40°C ~ 105°C | - | BLH | 2.264" L x 1.378" W (57.50mm x 35.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 60 μF | Capacitors | Axial | 4 mOhms | 2.067" (52.50mm) | 1.2 mm | - | Straight | Film Capacitors | 4 mOhms | - | DC Link Film Capacitors | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | - | - | 35 mm | 1.969" (50.00mm) | 57.5 mm | 50 mm | - | AEC-Q200 | ||
![]() BLH505K451A022 Cornell Dubilier Electronics (CDE) | 790 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | ± 10% | - | - | - | Cornell Dubilier Electronics (CDE) | - | Bulk | Active | AEC-Q200 | - | - | - | 450V | -40°C ~ 105°C | - | BLH | 1.260" L x 0.433" W (32.00mm x 11.00mm) | ±10% | PC Pins | Automotive; DC Link, DC Filtering | 5 μF | - | - | 12 mOhms | 1.083" (27.50mm) | - | - | - | - | 0.012ohm | 5A | - | 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life | - | 32mm | 11mm | - | 0.819" (20.80mm) | - | - | 20mm | AEC-Q200 |