- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Base Product Number | Capacitance Tolerance | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Pin Count | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Screening Level | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX424 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 12.24°C/W @ 100 LFM | - | -- | -- | - | - | - | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | ||
![]() PWP060 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 3.00°C/W @ 100 LFM | - | -- | -- | - | - | - | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | ||
![]() MTC355L1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 12.12°C/W @ 100 LFM | - | -- | -- | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() SXL115 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.29°C/W @ 100 LFM | - | -- | -- | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() MTC13L4A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.29°C/W @ 100 LFM | - | -- | -- | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() WMF1S56 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 21.05°C/W @ 100 LFM | - | -- | -- | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() MPXB474K305G Cornell Dubilier Electronics | 5371 |
| - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | 305V | - | -40°C ~ 110°C | - | * | 1.024 L x 0.433 W (26.00mm x 11.00mm) | ±10% | - | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 0.47 µF | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | 0.807 (20.50mm) | - | - | - | - | X2 | ||
![]() MPX456K305R Cornell Dubilier Electronics | 21 |
| - | Through Hole | 0805 (2012 Metric) | 0805 | - | Polypropylene (PP), Metallized | - | - | - | RS73F2ART | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | 305V | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | PC Pins | ±25ppm/°C | - | 422 kOhms | Thick Film | EMI, RFI Suppression | 0.25W, 1/4W | 45 µF | - | - | - | 2.067 (52.50mm) | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.023 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() 406PHB250K4R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | QFN | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Surface Mount | -40C to 85C | Bulk | 3.2(mm) | Active | - | - | Industrial grade | 160V | 250V | -40°C ~ 100°C | Bulk | PHB | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | - | - | PC Pins | - | - | - | - | High Frequency, Switching | - | 40 µF | 4 | 2.6 mOhms | - | 2.067 (52.50mm) | - | - | - | Industrial | - | - | - | - | - | 5(mm) | - | 1.772 (45.00mm) | - | - | - | 0.75(mm) | - | ||
![]() 225MMR630K Cornell Dubilier Electronics | 1516 |
| - | Through Hole | QFN | - | - | Polyester, Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Surface Mount | -40C to 85C | Bulk | 5(mm) | Active | - | - | Industrial grade | 220V | 630V | -40°C ~ 105°C | Bulk | MMR | 1.220 L x 0.787 W (31.00mm x 20.00mm) | ±10% | - | - | PC Pins | - | - | - | - | General Purpose | - | 2.2 µF | 4 | - | - | 1.083 (27.50mm) | - | - | - | Industrial | - | - | - | - | - | 7(mm) | - | 1.161 (29.50mm) | - | - | - | 0.9(mm) | - | ||
![]() 105PPB250K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | QFN | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Surface Mount | -20C to 70C | Bulk | 5(mm) | Active | - | - | Commercial grade | 160V | 250V | -55°C ~ 105°C | Bulk | PPB | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | - | - | PC Pins | - | - | - | - | Commutation; High Pulse, DV/DT; Snubber | - | 1 µF | 4 | - | - | 1.083 (27.50mm) | - | - | - | Commercial | - | - | - | - | - | 7(mm) | - | 0.787 (20.00mm) | - | - | - | 0.9(mm) | - | ||
![]() 685MHBS60KJ## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334PSB202K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 700V | 2000V (2kV) | -40°C ~ 100°C | - | PSB | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | - | - | PC Pins | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 0.33 µF | - | 4.9 mOhms | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | - | - | ||
![]() SFS48T18L291K-F Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | - | Active | - | - | - | 480V | - | -40°C ~ 70°C | - | SF | 2.120 Dia (53.85mm) | ±3% | - | - | Quick Connect, Disconnect | - | - | - | - | General Purpose | - | 18 µF | - | - | - | 0.810 (20.57mm) | - | - | - | - | - | - | High Temperature | - | - | - | - | 3.030 (76.96mm) | - | - | - | - | - | ||
![]() MPXB334K305E Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Tray | - | Active | - | - | - | 305V | - | -40°C ~ 110°C | - | MPX | 0.709 L x 0.433 W (18.00mm x 11.00mm) | ±10% | - | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 0.33 µF | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | 0.768 (19.50mm) | - | - | - | - | X2 | ||
![]() Z23S4425M01N Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | - | Active | - | - | - | 440V | - | -40°C ~ 70°C | - | Z Type | 1.750 Dia (44.45mm) | ±10% | - | - | Quick Connect, Disconnect | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | 25 µF | - | - | - | 0.810 (20.57mm) | - | - | - | - | - | - | - | - | - | - | - | 3.659 (92.95mm) | - | - | - | - | - | ||
![]() 226MHBS60KR## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125PHC700K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 400V | 700V | -40°C ~ 85°C | - | PHC | 0.787 Dia x 1.811 L (20.00mm x 46.00mm) | ±10% | - | - | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 1.2 µF | - | 6.3 mOhms | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | - | - | - | - | - | - | - | - | ||
![]() 394PSB252K4J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 725V | 2500V (2.5kV) | -40°C ~ 100°C | - | PSB | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | - | - | PC Pins | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 0.39 µF | - | 3.5 mOhms | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | - | - | ||
![]() 104MPR400K Cornell Dubilier Electronics | 612 | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | ± 10% | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 220V | 400V | -55°C ~ 105°C | - | MPR | 0.709 L x 0.295 W (18.00mm x 7.50mm) | ±10% | - | - | PC Pins | - | - | - | - | DC Link, DC Filtering | - | 0.1 µF | - | 1.768 Ohms | - | 0.591 (15.00mm) | - | - | - | - | - | - | Low ESR | 18mm | 7.5mm | - | - | 0.492 (12.50mm) | - | - | 12.5mm | - | - |