- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Board contact surface | Case material | Colour temperature type | Connection angle | Connections | Connector contact surface | Contact surface | Content | CS | Dim | Downforce | Energy efficiency rating | Factory colour | Fibre type | Fitting type | Industrial packaging | Jumper type | Luminous flux (Φ) | Manufacturer | Manufacturer part # | Material (details) | Material properties | Max. operating voltage | Max. pick-up voltage | Max. temperature | Min. operating voltage | Min. pick-up voltage | Min. temperature | No. of outputs | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal power | Nominal voltage | Nominal voltage (details) | Pin Ø | Pin shape | Pins | Pins per row | Protection class | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Total number of pins | Type A | Type B | Writing area width | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Depth | Output | Lead Spacing | Voltage | Interface | Size | Power | Standards | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P27296XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Slot,Phillips | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | 2700pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | VDE 0682 part 201, ICE 900 | - | - | .55in (14.0mm) | - | - | ||
![]() 225P27296XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Tool steel | 582g | - | - | - | - | - | - | - | - | - | - | Star socket | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | alloyed,matt nickel-chrome plating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | 2700pF | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | T10/T15/T20/T25/T30/T40 | - | - | - | - | .55in (14.0mm) | - | - | ||
![]() 225P27291WA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | 18kg | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 66 x 31 x 38 mm | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.562in (14.3mm) | - | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | 2700pF | - | - | 1.250in (32mm) Minimum | 100VDC/70VAC | - | - | 850W | - | - | 38mm | .35in (8.9mm) | 66mm | 31mm | ||
![]() 225P39294XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | 18g | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | 3900pF | 56mm | - | 1.250in (32mm) Minimum | 400VDC/200VAC | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | 9mm | .55in (14.0mm) | - | 24mm | ||
![]() 225P47394XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | Tin plated | Polyamide | - | - | Crimp | Tin plated | - | 1pc(s) | 2.50mm | (L x W x H) 7.4 x 5.75 x 10.4 mm | - | - | Ecru | - | - | No | - | - | CORNELL DUBILIER | 800359 | PA 66 UL94V-0 | - | - | - | - | - | - | - | - | 1 | 3A | 3A | 3A | - | - | 250V AC | 0.64mm | Square | 2 | 2 | - | Yes | - | - | 2 | - | - | - | Case Size - 0.375in (9.5mm) | XH | .80in (20.3mm) L x .41in (10.4mm) W | ±10% | Connector pin strip, straight | 47000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | 10.4mm | .65in (16.5mm) | 7.4mm | 5.75mm | ||
![]() 225P27291WH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | 2.6kg | - | - | - | - | - | - | - | - | - | - | - | - | White,Anthracite | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.197in (5mm) | - | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | 2700pF | - | - | 1.250in (32mm) Minimum | 100VDC/70VAC | - | - | 1160W | - | - | 355mm | .35in (8.9mm) | 250mm | 260mm | ||
![]() 225P15392XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | Pull spring | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | 264V AC | - | - | 184V AC | - | - | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | 39.01.8.230.0060 | 15000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | .58in (14.7mm) | - | - | ||
![]() 225P33294XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 35 x 70 x 70 mm | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | 2700pF | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | 70mm | .55in (14.0mm) | 35mm | 70mm | ||
![]() 418P10494LPVC Cornell Dubilier Electronics | In Stock | - | - | - | Plastic,Aluminium | 0.57 | - | - | 4000K | - | Connector | - | - | - | - | (L x W x H) 437 x 75 x 23 mm | - | F (A - G) | Neutral white | - | - | - | - | 900lm | CORNELL DUBILIER | - | - | - | 240V AC | - | +55°C | 100V AC | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | IP20,II | Yes | - | - | - | - | - | - | - | - | - | - | 2500.200 | - | - | - | - | - | - | - | 11W | - | incl. switch (ON/OFF/AUTO),90-degree swivel jack,Light diffusion adjustment | 23mm | - | 437mm | 75mm | ||
![]() 425M15396N-160 Cornell Dubilier Electronics | In Stock | - | - | - | - | 12kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | 3x | - | - | - | - | 1000VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Champ 1K Rack | - | 88mm | PG socket | - | - | - | - | - | - | LCD,USB port | 438mm | - | - | 310mm | ||
![]() 225P56292XF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | 180° | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | DC37P064TXLF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | SUB-D | 5600pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | .58in (14.7mm) | - | - | ||
![]() 225P47292XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FC socket | FC socket | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | 4700pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | .55in (14.0mm) | - | - | ||
![]() 225P18394XD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Steel plate | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey-white (RAL 7035) | 50/125 µ | - | - | Duplex | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST socket | - | - | Case Size - 0.375in (9.5mm) | - | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | 18000pF | 140mm | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | 125mm | .58in (14.7mm) | - | 35mm | ||
![]() 225P33292XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Plastic | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | White + transparent | - | Adhesive | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 25.40mm | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Roll shape | 3300pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | .55in (14.0mm) | - | - | ||
![]() 225P68492YG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Steel | - | - | - | - | - | - | - | - | 2pc(s) | - | - | - | - | Grey | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | 680000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | 15U | .55in (14.0mm) | - | - | ||
![]() 225P68392XF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | 68000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | EN 397 ,EN 12492 | incl. UV sensor,Reflective,Ventilated | - | .67in (17.0mm) | - | - | ||
![]() 225P10494XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | 180° | Soldering | - | Selective gold on nickel | 1pc(s) | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | DS1033-25MBNSISS | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .52in (13.2mm) W | ±10% | DS1033-25MBNSISS | 100000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | + clearance hole | - | .84in (21.3mm) | - | - | ||
![]() 225P10291WF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | 180g | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | 1000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | EN 352-1 | foldable | - | .35in (8.9mm) | - | - | ||
![]() 772P1221750J-105 Cornell Dubilier Electronics | In Stock | - | - | - | - | 285g | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN 352-1 | incl. neckband | - | - | - | - | ||
![]() 225P56296XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Plastic | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | White + transparent | - | Adhesive | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.20mm | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Roll shape | 5600pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | .58in (14.7mm) | - | - |