- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Capacitance | Supply Voltage | Current Rating | Lead Spacing | Number of Channels | Voltage | RPM | Output Signal | Input Signal | Operating Voltage | Contacts | Phase | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P68291WH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Miscellaneous | - | - | - | - | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 6800pF | - | - | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P68291WH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE, CSA, UR | Silver Tin Oxide | Plastic | Carlo Gavazzi | RPYA00248 | - | Plug In | No | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | Blade Plug-In | - | - | 6800pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | DPDT | - | - | .35in (8.9mm) | - | ||
![]() 225P39291WG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Stearns | 108102202GNF | - | End Mount | - | Case Size - 0.295in (7.5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 4700pF | - | - | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | 575 VAC | - | - | IP54 | .35in (8.9mm) | - | ||
![]() 225P47291WB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | ABB | ACH580-BCR-014A-4+E213+K452 | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 5600pF | - | - | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P82291WH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Stearns | 940012800 | - | - | - | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 8200pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P47391WA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | CORNELL DUBILIER | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .30in (7.6mm) W | ±10% | - | - | - | 47000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | - | .42in (10.7mm) | - | ||
![]() 225P39391WH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Mersen, formerly Ferraz Shawmut | A4BX5000 | - | - | - | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .30in (7.6mm) W | ±10% | - | - | - | 39000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | - | .42in (10.7mm) | - | ||
![]() 225P18291WH3 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 4 | CSA, UL | - | - | Turck | U-17300 | 600 VAC, 600 VDC | - | - | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1800pF | - | 9 A | 1.250in (32mm) Minimum | - | 100VDC/70VAC | - | - | - | - | - | - | IP67 | .35in (8.9mm) | 5 m | ||
![]() 225P39391WH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CSA, cURus | - | - | Eurotherm | 4380-2000-D-U | - | DIN Rail, Molded Socket | - | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .30in (7.6mm) W | ±10% | - | - | - | 39000pF | 120 VAC, 240 VAC | - | 1.250in (32mm) Minimum | 1 | 100VDC/70VAC | - | Volts (VDC), Milliamps (mADC) | Volts (VDC), Milliamps (mADC) | - | - | - | - | .42in (10.7mm) | - | ||
![]() 225P18294XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Gaynor | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1800pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15294XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | ABB | ACS60704903000B5200901BVT | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1500pF | - | - | 1.250in (32mm) Minimum | - | 400VDC/200VAC | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39391WD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Advanced ANR Systems | ANR-425 | - | - | - | Case Size - 0.375in (9.5mm) | .70in (17.8mm) L x .30in (7.6mm) W | ±10% | - | - | - | 39000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 100VDC/70VAC | - | - | - | - | - | - | - | .42in (10.7mm) | - | ||
![]() 225P47492YD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | CORNELL DUBILIER | - | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .67in (17.0mm) W | ±10% | - | - | - | 470000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 200VDC/140VAC | - | - | - | - | - | - | - | .99in (25.1mm) | - | ||
![]() 225P47492YG3 Cornell Dubilier Electronics | In Stock | - | - | Round | - | - | - | Open | Marathon Electric | - | - | - | - | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .67in (17.0mm) W | ±10% | - | Vertical-Solid Shaft | Rolled Steel | 470000pF | - | - | 1.250in (32mm) Minimum | - | 200VDC/140VAC | 3,555 RPM | - | - | - | - | 3 | - | .99in (25.1mm) | - | ||
![]() 225P56492YD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Mersen, formerly Ferraz Shawmut | A4BX600-150 | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .84in (21.3mm) W | ±10% | - | - | - | 560000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 200VDC/140VAC | - | - | - | - | - | - | - | 1.14in (29.0mm) | - | ||
![]() 225P15294XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Miscellaneous | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1500pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | - | 400VDC/200VAC | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39492YB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Klockner-Moeller, Div of Eaton | NZM10-400S/ZMA-175-NA | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .50in (12.7mm) W | ±10% | - | - | - | 390000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 200VDC/140VAC | - | - | - | - | - | - | - | .83in (21.1mm) | - | ||
![]() 715P103516LD3 -CDE Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | AO SMITH | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P33392XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX010A2-2A1B1C2 | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | - | 33000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | - | 200VDC/140VAC | - | - | - | - | - | - | - | .61in (15.5mm) | - | ||
![]() 225P39392XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Stearns | 940023200 | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | - | 39000pF | - | - | 1.250in (32mm) Minimum | - | 200VDC/140VAC | - | - | - | - | - | - | - | .61in (15.5mm) | - |