- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Material Type | Approvals | Capacitance Tolerance | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Capacitor Elements | Number of Resistor Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Seated Height-Max | Product Type | Max Frequency | Rated (AC) Voltage (URac) | Custom Capabilities | Legend | Resistance Tolerance | Network Type | First Element Resistance | Background Color | Text Color | Disconnect Type | Product | Features | Number of RC Elements | Nominal Input Voltage (AC) | Capacitance Negative Tolerance | Capacitance Positive Tolerance | Resistor/Capacitor Network Type | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 305QPC250KA3A1CL Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Rectangular Box | - | - | - | - | Polyester, Metallized | - | Fabric | ASTM | - | - | - | Brady | 112260 | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 250V | - | -25°C ~ 70°C | - | QPC | 1.811 L x 0.512 W (46.00mm x 13.00mm) | ±10% | - | - | Screwless - Push-In Spring | - | - | - | - | Cable & Wire Marking | - | - | 3 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 to 80 | - | - | - | White | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.965 (24.50mm) | - | - | - | - | - | ||
![]() 206MHBS60K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | Murrelektronik | 7000-PS421-8942500 | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 1100V (1.1kV) | -40°C ~ 100°C | - | MHBS | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | - | - | PC Pins | - | - | - | - | DC Link, DC Filtering | - | - | 20 µF | - | - | - | - | - | - | - | - | - | 4.8 mOhms | - | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | - | - | ||
![]() 334MKP275KE Cornell Dubilier Electronics | 64 | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | ± 10% | - | - | ABB | ACH550-BCR-017A-6 | - | - | Cornell Dubilier / Illinois Capacitor | - | Panel, Wall | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | X2 | - | - | - | 310V | - | -40°C ~ 110°C | - | MKP | 0.709 L x 0.276 W (18.00mm x 7.00mm) | ±10% | - | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | - | 0.33µF | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | Circuit Breaker | - | - | - | 575 VAC | - | - | - | - | - | IP21 | - | - | - | 0.524 (13.30mm) | - | - | - | - | X2 | ||
![]() 474PPA700K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 420V | 700V | -55°C ~ 85°C | - | PPA | 0.709 Dia x 1.339 L (18.00mm x 34.00mm) | ±10% | - | - | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | - | - | 0.47 µF | - | - | - | - | - | - | - | - | - | 4.7 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX155K305H Cornell Dubilier Electronics | 23 |
| - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 305V | - | -40°C ~ 110°C | - | MPX | 1.260 L x 0.512 W (32.00mm x 13.00mm) | ±10% | - | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | - | 1.5 µF | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.984 (25.00mm) | - | - | - | - | X2 | ||
![]() 155PPA122KS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene (PP), Metallized | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | Illinois Capacitor Inc | 155PPA122KS | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | - | Transferred | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | 550V | 1200V (1.2kV) | -55°C ~ 85°C | - | PPA | 1.220 Dia x 2.323 L (31.00mm x 59.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | DC Link, DC Filtering; High Frequency, Switching; Snubber | - | 8532.25.00.60 | 1.5 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | 3.4 mOhms | - | - | 1200 V | - | - | - | 10% | 10% | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504M02QA47 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | ITW PAKTRON | - | - | 504M02QA47 | Q | - | - | - | - | - | 1 | 1 | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | 5.63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 125 | - | 0.5 µF | - | - | 1 | 20.8 mm | compliant | - | 0.5 W | - | - | - | - | - | 200 V | - | - | - | - | - | 16.3 mm | - | - | - | - | - | 10% | BUSSED | 47 Ω | - | - | - | - | - | 1 | - | 20% | 20% | RC NETWORK | - | - | - | - | - | - | - | 27.4 mm | 9.4 mm | - | - | - | ||
![]() 405PHC400K Cornell Dubilier Electronics | 97 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 405PHC400K | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | 8.49 | - | Yes | - | - | - | - | - | 250V | 400V | -40°C ~ 85°C | - | PHC | 0.807 Dia x 1.811 L (20.50mm x 46.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 4 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | 3.8 mOhms | - | - | 400 V | - | - | - | 10% | 10% | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 475MWR250K Cornell Dubilier Electronics | 125 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 475MWR250K | MWR | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 85 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | 8.49 | Non-Compliant | Yes | - | - | - | - | - | 160V | 250V | -40°C ~ 105°C | - | MWR | 0.768 Dia x 1.339 L (19.50mm x 34.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.60 | 4.7 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | - | - | - | 250 V | - | - | - | 10% | 10% | - | - | - | 160 V | Tape & Reel, 5% Capacitance Tolerance | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406PHC250K Cornell Dubilier Electronics | 128 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | ± 10% | ILLINOIS CAPACITOR INC | - | - | 406PHC250K | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | 8.51 | - | Yes | - | - | - | - | - | 160V | 250V | -40°C ~ 85°C | - | PHC | 1.417 Dia x 2.165 L (36.00mm x 55.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.60 | 40 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | 3.9 mOhms | - | - | 250 V | - | - | - | 10% | 10% | - | - | - | 160 V | - | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104MACQRL680 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | ITW PAKTRON | - | - | 104MACQRL680 | QRL | - | - | - | - | - | 1 | 1 | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | 5.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 125 | - | 0.1 µF | - | - | 1 | 20.8 mm | compliant | - | 0.5 W | - | - | - | - | - | - | - | - | - | - | - | 16.7 mm | - | - | - | - | - | 10% | BUSSED | 680 Ω | - | - | - | - | - | 1 | - | 20% | 20% | RC NETWORK | - | - | - | - | - | - | - | 27.4 mm | 11.18 mm | - | - | - | ||
![]() 105MPW250K Cornell Dubilier Electronics | 283 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 105MPW250K | MPW | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | - | - | - | 85 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | 8.46 | - | Yes | - | - | - | - | - | 160V | 250V | -55°C ~ 105°C | - | MPW | 0.512 Dia x 1.339 L (13.00mm x 34.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | Metallized Polypropylene | Matte Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 160 | 8532.25.00.60 | 1 µF | Capacitors | - | - | - | compliant | Axial | - | FILM CAPACITOR | Polypropylene (PP) | 177 mOhms | - | - | 250 V | 0.8 mm | - | - | 10% | 10% | - | Film Capacitors | - | 200 V | Tape & Reel | - | - | - | - | - | - | - | General Film Capacitors | Low ESR | - | - | - | - | - | - | - | - | - | 13 mm | - | - | 34 mm | - | - | - | - | ||
![]() 104PPA302K Cornell Dubilier Electronics | 136 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 104PPA302K | PPA | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | 4.43 | Non-Compliant | Yes | - | - | - | - | 3 kV | 750V | 3000V (3kV) | -55°C ~ 85°C | - | PPA | 0.984 Dia x 1.811 L (25.00mm x 46.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | DC Link, DC Filtering; High Frequency, Switching; Snubber | RATED AC VOLTAGE (V): 750 | 8532.25.00.60 | 0.1 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | 9.4 Ω | - | - | 3000 V | - | - | - | 10% | 10% | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154MSR100K Cornell Dubilier Electronics | 45 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 154MSR100K | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 125 °C | -55 °C | Bulk | , 5122 | RECTANGULAR PACKAGE | Radial | Transferred | - | - | Active | - | 8.56 | - | Yes | - | - | - | - | - | 63V | 100V | -55°C ~ 125°C | - | MSR | 0.512 L x 0.217 W (13.00mm x 5.50mm) | ±10% | e3 | Yes | PC Pins | EAR99 | 400ppm/Cel ppm/°C | - | Tin (Sn) | General Purpose | RATED AC VOLTAGE(V): 63 | 8532.25.00.70 | 0.15 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | - | - | 0.394 (10.00mm) | 100 V | - | 5122 | - | 10% | 10% | - | - | - | 63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 0.374 (9.50mm) | 13 mm | 5.5 mm | - | - | - | ||
![]() 154MWR400K Cornell Dubilier Electronics | 424 | - | Datasheet | Through Hole | Not Required | - | - | - | - | Polyester, Metallized | - | - | - | ± 10% | - | 0.6(mm) | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Through Hole | - | - | -40C to 105C | - | - | Bulk | - | - | - | - | Not Required(mm) | 8.5(mm) | Active | - | - | - | - | Not Required(mm) | - | PET | 10% | - | 200V | 400V | -40°C ~ 105°C | Bulk | MWR | 0.335 Dia x 0.748 L (8.50mm x 19.00mm) | ±10% | - | - | PC Pins | - | - | - | - | General Purpose | - | - | 150000PF(pF) | - | - | - | - | - | Axial | - | - | - | 9.431 Ohms | Not Required | - | - | - | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | 19mm | - | - | 19(mm) | - | - | - | - | - | - | Not Required(mm) | - | ||
![]() 224MMR250K Cornell Dubilier Electronics | 751 | - | Datasheet | Through Hole | Not Required | - | - | - | - | Polyester, Metallized | - | - | - | ± 10% | - | 0.6(mm) | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Through Hole | - | - | -40C to 105C | - | - | Bulk | - | - | - | - | 6(mm) | Not Required(mm) | Active | - | - | - | - | 11(mm) | - | PET | 10% | - | 160V | 250V | -40°C ~ 105°C | Bulk | MMR | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±10% | - | - | PC Pins | - | - | - | - | General Purpose | - | - | 220000PF(pF) | - | - | - | - | - | Radial | - | - | - | - | Not Required | 10mm | - | - | - | 250VDC/150VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 5.5mm | - | 12.5(mm) | - | - | 0.433 (11.00mm) | - | - | 10.5mm | 11(mm) | - | ||
![]() DMT6S1K-F Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | DMT6S1K-F | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 6936 | RECTANGULAR PACKAGE | Radial | Active | - | - | - | - | 2.23 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.01 µF | - | - | - | 13.8 mm | compliant | - | - | FILM CAPACITOR | - | - | - | - | 630 V | - | 6936 | - | 10% | 10% | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.48 mm | - | 17.6 mm | 9.2 mm | - | - | - | ||
![]() 335MKP275KH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 335MKP275KH | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 110 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | - | Transferred | - | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | 310V | - | -40°C ~ 110°C | - | MKP | 1.220 L x 0.610 W (31.00mm x 15.50mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Tin (Sn) | EMI, RFI Suppression | - | 8532.25.00.70 | 3.3 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | - | - | 1.083 (27.50mm) | - | - | - | - | 10% | 10% | - | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.154 (29.30mm) | - | - | - | - | X2 | ||
![]() 335MMR250K Cornell Dubilier Electronics | 1944 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | 335MMR250K | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | Transferred | - | - | Active | - | 3.89 | - | Yes | - | - | - | - | - | 160V | 250V | -40°C ~ 105°C | - | MMR | 1.024 L x 0.413 W (26.00mm x 10.50mm) | ±10% | - | Yes | PC Pins | EAR99 | - | - | - | General Purpose | - | 8532.25.00.70 | 3.3 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | - | - | 0.886 (22.50mm) | 250 V | - | - | - | 10% | 10% | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.728 (18.50mm) | - | - | - | - | - | ||
![]() FCN2825G683J-Y Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | FCN2825G683J-Y | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | , 2825 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e1 | Yes | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8532.25.00.45 | 0.068 µF | - | TR, 13 INCH | - | - | unknown | - | - | FILM CAPACITOR | - | - | - | - | 400 V | - | 2825 | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | - | 7.1 mm | 6.3 mm | - | - | - |