- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | RoHS | Shaft Type | Spacing | SwitchingFrequency | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Capacitance | Current Rating | Output Voltage | Output Type | Lead Spacing | Voltage | Number of Circuits | Operating Mode | RPM | Fuse Size | Connection Type | Operating Voltage | Input Voltage | Power Type | Phase | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P68392XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE, cULus | - | Carlo Gavazzi | PA18CAD10PASA | - | - | - | - | - | - | 500 Hz | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | Non-Metallic | - | 68000pF | - | - | PNP | 1.250in (32mm) Minimum | 200VDC/140VAC | - | Light On | - | - | Cable | - | - | DC | - | - | - | - | .67in (17.0mm) | - | ||
![]() 225P18394XD2 Cornell Dubilier Electronics | In Stock | - | - | Back Mount | 4 | CSA, UL | - | Turck | U-17424 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | - | 18000pF | 10 A | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | IP68 | - | .58in (14.7mm) | 0.3 m | ||
![]() 225P27292XH2 Cornell Dubilier Electronics | In Stock | - | - | DIN Rail | - | CSA, UR | - | Wieland | 57.904.6455.0 | - | - | - | No | - | 10 mm | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Fuse Holder Block | - | Gray | 2700pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | 1 | - | - | 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15392XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 15000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P33292XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | General Cable | 09806 | - | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 3300pF | - | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39292XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Cooper | 78205132492 | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 3900pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P12392XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG20M0110TFFJ | - | Panel | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 12000pF | 110 A | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P56396YD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | ABB | ACH580-BCR-014A-4+F267+L512 | - | - | - | - | - | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .47in (11.9mm) W | ±10% | - | - | - | - | 56000pF | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | .82in (20.8mm) | - | ||
![]() 225P27396XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Stearns | 1056011Q0BNF | - | End Mount | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .44in (11.2mm) W | ±10% | - | - | - | - | 27000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | 575 VAC | - | - | - | - | IP23 | - | .77in (19.6mm) | - | ||
![]() 225P22396XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | AO SMITH | - | - | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .37in (9.4mm) W | ±10% | - | - | - | - | 22000pF | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | .74in (18.8mm) | - | ||
![]() 225P82296XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG20M0110TFFN | - | Panel | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | - | - | 8200pF | 110 A | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | .64in (16.3mm) | - | ||
![]() 225P10396XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | BEI Sensors | 01070-847 | - | - | Hollowshaft | - | Hollow | - | - | 0 to 70 Degrees C | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | 18 in Shielded Cable | - | - | - | 10000pF | - | 5~28 VDC | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | 5~28 VDC | - | - | Yes | IP65 | Not Included | .64in (16.3mm) | - | ||
![]() 225P68296XB1 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U-17463 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 6800pF | 10 A | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | IP67 | - | .58in (14.7mm) | 0.5 m | ||
![]() 225P82396YB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | ABB | ACH580-BCR-014A-4+J429+K451 | - | - | - | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .53in (13.5mm) W | ±10% | - | - | - | - | 82000pF | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | .88in (22.4mm) | - | ||
![]() 225P68296XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 6800pF | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P33296XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Stearns | 105603100BHF | - | End Mount | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 3300pF | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | 220 VAC | - | - | - | - | IP23 | - | .55in (14.0mm) | - | ||
![]() 225P18296XF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1800pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P18496YG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | NorthStar - Danaher Controls | S51024ZK15QLC | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .70in (17.8mm) W | ±10% | - | - | - | - | 180000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 1.02in (25.9mm) | - | ||
![]() 225P47494YD2 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | Totally Enclosed Fan Cooled | Marathon Electric | GT3429 | - | - | - | - | - | - | - | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .84in (21.3mm) W | ±10% | - | Pump | Cast Iron | - | 470000pF | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | 1,188 RPM | - | - | - | - | - | 3 | - | - | - | 1.14in (29.0mm) | - | ||
![]() 225P18496YG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | Mersen, formerly Ferraz Shawmut | A4BY1200-55BA | - | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .70in (17.8mm) W | ±10% | - | - | - | - | 180000pF | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 1.02in (25.9mm) | - |