- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Shaft Type | Spacing | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Color | Capacitance | Current Rating | Output Voltage | Lead Spacing | Voltage | Number of Circuits | ESR | RPM | Fuse Size | Connection Type | Lamp Type | Input Voltage | Contacts | Phase | Bearings | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P10294XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1000pF | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P47492YF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Acme Electric | T2A527121 | - | - | - | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .67in (17.0mm) W | ±10% | - | - | - | - | 470000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .99in (25.1mm) | - | ||
![]() 225P10294XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Altech | 08323120812 | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39291WF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE, CSA, UR | Silver Tin Oxide | Plastic | Carlo Gavazzi | RPYA002A24LT | - | Plug In | No | - | - | - | Case Size - 0.394in (10mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | Blade Plug-In | - | - | - | 4700pF | - | - | 1.250in (32mm) Minimum | 100VDC/70VAC | - | - | - | - | - | - | - | DPDT | - | - | - | .35in (8.9mm) | - | ||
![]() 225P15492XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Honeywell | VFF2HW1Y2D/M | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .46in (11.7mm) W | ±10% | - | - | - | - | 150000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | Lug | - | - | - | - | - | - | .75in (19.1mm) | - | ||
![]() 225P18492XF1 Cornell Dubilier Electronics | In Stock | - | - | Round | - | - | - | Totally Enclosed Fan Cooled | Marathon Electric | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .48in (12.2mm) W | ±10% | - | Vertical-Solid Shaft | Cast Iron | - | 180000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | 1,170 RPM | - | - | - | - | - | 3 | - | - | .77in (19.6mm) | - | ||
![]() 225P15492XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Brady | MC111E | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .46in (11.7mm) W | ±10% | - | - | - | - | 150000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .75in (19.1mm) | - | ||
![]() 225P22492XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Turck | U-13365 | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | 1.25in (31.8mm) L x .39in (9.9mm) W | ±10% | - | - | - | - | 220000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P12294XF3 Cornell Dubilier Electronics | In Stock | - | - | DIN Rail | - | CSA, UR | - | - | Wieland | 57.910.5855.0 | - | - | No | - | 12 mm | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Fuse Holder Block | - | Gray | 1200pF | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | 1 | - | - | 5x20 mm | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P10492XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | GE | 212C1190G1071 | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .39in (9.9mm) W | ±10% | - | - | - | - | 100000pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .72in (18.3mm) | - | ||
![]() 225P12291WH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX010A2-4A1B1B4C2 | - | - | - | - | - | - | Case Size - 0.197in (5mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1200pF | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | - | .35in (8.9mm) | - | ||
![]() 225P10291WA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE;UL;cULus | - | - | BEI Sensors | 01070-925 | - | - | - | Thru | - | -40 to 80 Degrees C | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | 18 in Cable | - | - | - | 1000pF | - | 5~28 VDC | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | 5~28 VDC | - | - | Yes | IP65 | .35in (8.9mm) | - | ||
![]() 951CQW2J-SF-F Cornell Dubilier Electronics | In Stock | - | - | Solid Lead Wires | - | - | - | - | Mersen, formerly Ferraz Shawmut | A4BY1600-55AL | - | - | Y | - | - | - | - | 18.8mm D x 35mm L | ±5% | - | - | - | - | 2uF | - | - | - | 250VAC | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P22492XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG20M0125TFFK | - | Panel | - | - | - | - | Case Size - 0.590in (15mm) | 1.25in (31.8mm) L x .39in (9.9mm) W | ±10% | - | - | - | - | 220000pF | 125 A | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P18492XH3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .48in (12.2mm) W | ±10% | - | - | - | - | 180000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P82392XA2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Crouse-Hinds Industrial Products | MC11271 | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .37in (9.4mm) W | ±10% | - | - | - | - | 82000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P10492XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Stearns | 945013000 | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .39in (9.9mm) W | ±10% | - | - | - | - | 100000pF | - | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | - | - | - | - | - | - | - | - | - | - | .72in (18.3mm) | - | ||
![]() 225P10492XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | CSA, UL | - | - | Hubbell | NVSZMFG08ABG | - | Wall | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .39in (9.9mm) W | ±10% | - | - | - | - | 100000pF | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 240 VAC | - | - | - | - | - | Xenon | - | - | - | - | IP66 | .72in (18.3mm) | - | ||
![]() 225P12291WB2 Cornell Dubilier Electronics | In Stock | - | - | Back Mount | 5 | CSA, UL | - | - | Turck | U-17628 | 600 VAC, 600 VDC | - | - | - | - | - | Case Size - 0.562in (14.3mm) | .70in (17.8mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1200pF | 10 A | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 100VDC/70VAC | - | - | - | - | - | - | - | - | - | - | IP68 | .35in (8.9mm) | 3 m | ||
![]() 715P6815800LA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |