- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Manufacturer | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105PMB122KTP1 Cornell Dubilier Electronics | 20 |
| - | Chassis Mount | Rectangular Box | Polypropylene (PP), Metallized | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 630V | 1200V (1.2kV) | -40°C ~ 100°C | - | PMB | 1.673 L x 1.319 W (42.50mm x 33.50mm) | ±10% | Screw Terminals | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 1 µF | 2.7 mOhms | - | - | - | 1.429 (36.30mm) | - | ||
![]() 225P18392XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 18000pF | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | .58in (14.7mm) | - | ||
![]() 225P39392XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | 39000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .61in (15.5mm) | - | ||
![]() 225P18394XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | 18000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P68292XB1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 6800pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .58in (14.7mm) | - | ||
![]() 225P18394XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .31in (7.9mm) W | ±10% | - | - | 18000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P12492XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .41in (10.4mm) W | ±10% | - | - | 120000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .74in (18.8mm) | - | ||
![]() 225P10494XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .52in (13.2mm) W | ±10% | - | - | 100000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .84in (21.3mm) | - | ||
![]() 719P47251500M-102 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P68294XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 6800pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P18294XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1800pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P33492YG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | 1.25in (31.8mm) L x .45in (11.4mm) W | ±10% | - | - | 330000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .77in (19.6mm) | - | ||
![]() 225P68294XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 6800pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .58in (14.7mm) | - | ||
![]() 225P10294XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P15494YF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.886in (22.5mm) | - | 1.25in (31.8mm) L x .47in (11.9mm) W | ±10% | - | - | 150000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .80in (20.3mm) | - | ||
![]() 225P12294XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 1200pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | .55in (14.0mm) | - | ||
![]() 225P15492XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | - | .80in (20.3mm) L x .46in (11.7mm) W | ±10% | - | - | 150000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | .75in (19.1mm) | - | ||
![]() 225P10492XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.590in (15mm) | - | .80in (20.3mm) L x .39in (9.9mm) W | ±10% | - | - | 100000pF | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | .72in (18.3mm) | - | ||
![]() 225P39492YD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.719in (18.3mm) | - | 1.25in (31.8mm) L x .50in (12.7mm) W | ±10% | - | - | 390000pF | - | 1.250in (32mm) Minimum | 200VDC/140VAC | - | .83in (21.1mm) | - | ||
![]() 225P47296XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Case Size - 0.394in (10mm) | - | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | 4700pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | .58in (14.7mm) | - |