- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Style | Contact Materials | Enclosure | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Voltage | Minimum Cable Diameter (mm) | Mounting | RoHS | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Capacitance | Current Rating | Lead Spacing | Voltage | RPM | Connection Type | Lamp Type | Contacts | Phase | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P39394XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Fuji | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .41in (10.4mm) W | ±10% | - | - | - | 39000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P27394XD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A4BY2000-120CN2 | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .34in (8.6mm) W | ±10% | - | - | - | 27000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | .65in (16.5mm) | - | ||
![]() 225P15394XG1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UR | - | Silver Tin Oxide | Plastic | - | Carlo Gavazzi | RPYA00312F | - | - | - | Plug In | No | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | Blade Plug-In | - | - | 15000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | 3PDT | - | - | .58in (14.7mm) | - | ||
![]() 225P15394XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG20M0125VFFN | - | - | - | Panel | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .28in (7.1mm) W | ±10% | - | - | - | 15000pF | 125 A | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P82294XH2 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | Marathon Electric | U875A | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | Cooling Tower Duty | Cast Iron | 8200pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | 1,780 RPM | - | - | - | 3 | - | .58in (14.7mm) | - | ||
![]() 225P27494YB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Polyamide | Straight | - | Round | - | - | Bushing Grip with Strain Relief | Altech | 5315899 | 5 mm | - | 5 mm | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .69in (17.5mm) W | ±10% | - | - | Non-Metallic | 270000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | IP68 | .91in (23.1mm) | - | ||
![]() 225P22494YD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG20M0125VFFL | - | - | - | Panel | - | Case Size - 0.719in (18.3mm) | 1.25in (31.8mm) L x .56in (14.2mm) W | ±10% | - | - | - | 220000pF | 125 A | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .89in (22.6mm) | - | ||
![]() 225P22494YA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .56in (14.2mm) W | ±10% | - | - | - | 220000pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | .89in (22.6mm) | - | ||
![]() 225P22294XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Square D | 416607 | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 2200pF | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P27294XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | CSA, UL | - | - | - | - | Hubbell | NVSZMFG08CXG | - | - | - | Ceiling | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 2700pF | - | 1.250in (32mm) Minimum | 240 VAC | - | - | Xenon | - | - | IP66 | .55in (14.0mm) | - | ||
![]() 225P18294XH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Honeywell | VFF2JV1Y2D/M | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1800pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | Lug | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P18294XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1800pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15294XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1500pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15294XF2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Stearns | 945031100 | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1500pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P12294XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Rotron | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1200pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P12294XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Stearns | 105625402012 | - | - | - | End Mount | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | 1200pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | - | IP57 | .55in (14.0mm) | - | ||
![]() 225P27492YF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Case Size - 0.886in (22.5mm) | 1.25in (31.8mm) L x .41in (10.4mm) W | ±10% | - | - | - | 270000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | .71in (18.0mm) | - | ||
![]() 225P56492YB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Miscellaneous | ZB110A | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .84in (21.3mm) W | ±10% | - | - | - | 560000pF | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | 1.14in (29.0mm) | - | ||
![]() 225P56396YB3 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 2 | - | - | CSA, UL | - | - | - | - | Turck | U-17714 | - | 600 VAC, 600 VDC | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .47in (11.9mm) W | ±10% | - | - | - | 56000pF | 10 A | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | IP67 | .82in (20.8mm) | 0.3 m | ||
![]() 225P39492YA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | GE | CR353AB3AH4AED | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .50in (12.7mm) W | ±10% | - | - | - | 390000pF | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 200VDC/140VAC | - | - | - | - | - | - | .83in (21.1mm) | - |