- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | RoHS | Seal | Shaft Type | Operating Temperature | Packaging | Size / Dimension | Tolerance | Termination | Type | Composition | Applications | Capacitance | Contact Type | Supply Voltage | Current Rating | Output Type | Lead Spacing | Voltage | RPM | Power | Output Signal | Input Signal | Connection Type | Lamp Type | Input Voltage | Pressure Range | Electrical Connection | Phase | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225P56296XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 5600pF | - | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P47296XB3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Telemecanique | ZB2-BA9212 | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 4700pF | - | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P56296XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | Plastic | CSA, UL | - | Barksdale Control Products | L96211-BB3-S0980 | - | - | - | No | Yes | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 5600pF | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | 0-1,000 psi | 12 in Leads | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P47296XH1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 4700pF | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P47296XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 4700pF | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .58in (14.7mm) | - | ||
![]() 225P47396XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Miscellaneous | MC1398 | - | - | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | - | - | 47000pF | - | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .83in (21.1mm) | - | ||
![]() 225P27396XH2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Burndy | UD | - | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .44in (11.2mm) W | ±10% | - | - | - | - | 27000pF | - | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .77in (19.6mm) | - | ||
![]() 225P39296XD2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CE, CSA, cURus | - | Murrelektronik | 44233 | - | DIN Rail | - | No | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 3900pF | - | 24 VDC | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | Milliamps (mADC) | Volts (VDC) | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P33296XG2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CCC, cUL, UL | - | PILZ | 827225 | - | DIN Rail | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | Screw | S1UM | - | Voltage Monitoring | 3300pF | - | 24 VDC | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P47396XF1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CSA, UL | - | Hubbell | NWPFN2630A | - | Ceiling, Wall | - | - | - | - | - | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .50in (12.7mm) W | ±10% | - | - | - | - | 47000pF | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 120-277 VAC | - | 26 W | - | - | - | Fluorescent | - | - | - | - | - | IP66 | - | .83in (21.1mm) | - | ||
![]() 225P27296XG3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | CSA, UL | - | Hubbell | NWPFN1830A | - | Ceiling, Wall | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 2700pF | - | - | - | - | 1.250in (32mm) Minimum | 120-277 VAC | - | 18 W | - | - | - | Fluorescent | - | - | - | - | - | IP66 | - | .55in (14.0mm) | - | ||
![]() 225P33296XD3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Turck | U-14229 | - | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 3300pF | - | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15296XA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Telemecanique | ZB2-BC2 | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1500pF | - | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P18296XG3 Cornell Dubilier Electronics | In Stock | - | - | Footed | - | - | - | Open | Marathon Electric | GT0039 | - | - | - | - | - | - | - | Case Size - 0.394in (10mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | General Purpose | Cast Iron | - | 1800pF | - | - | - | - | 1.250in (32mm) Minimum | 600 VDC/200 VAC | 3,575 RPM | - | - | - | - | - | - | - | - | 3 | - | - | - | .55in (14.0mm) | - | ||
![]() 225P15296XA1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | Case Size - 0.613in (15.6mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1500pF | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P27296XH1 Cornell Dubilier Electronics | In Stock | - | - | Front Mount | 8 | - | UL | - | Turck | U-18439 | 600 VAC, 600 VDC | - | - | - | - | - | - | Case Size - 0.295in (7.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 2700pF | - | - | 8 A | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | .55in (14.0mm) | 0.3 m | ||
![]() 225P22296XF3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Trumeter | 15T-05SF-0025NV1QPP-F03 | - | - | Slotted Flex | Yes | - | Thru-Bore | -20 to 85 Degrees C | Case Size - 0.590in (15mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | 36 in Cable | - | - | - | 2200pF | - | - | - | Quadrature | 1.250in (32mm) Minimum | 600 VDC/200 VAC | - | - | - | - | - | - | 5~28 VDC | - | - | - | Yes | IP50 | Not Included | .55in (14.0mm) | - | ||
![]() 225P12296XD1 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Stearns | 945135100 | - | - | - | - | - | - | - | Case Size - 0.375in (9.5mm) | .80in (20.3mm) L x .25in (6.4mm) W | ±10% | - | - | - | - | 1200pF | - | - | - | - | 0.187in (4.7mm) ± 0.030in (0.8mm) | 600 VDC/200 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | .55in (14.0mm) | - | ||
![]() 225P39494YB2 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | Honeywell | VFF3KW1YXB/M | - | - | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .75in (19.1mm) W | ±10% | - | - | - | - | 390000pF | - | - | - | - | 0.250in (6.4mm) ± 0.030in (0.8mm) | 400VDC/200VAC | - | - | - | - | Lug | - | - | - | - | - | - | - | - | 1.10in (27.9mm) | - | ||
![]() 225P39494YA3 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | - | - | - | - | ABB | ACH580-BCR-017A-2+F267+K452 | - | - | - | - | - | - | - | Case Size - 0.969in (24.6mm) | 1.25in (31.8mm) L x .75in (19.1mm) W | ±10% | - | - | - | - | 390000pF | - | - | - | - | 1.250in (32mm) Minimum | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.10in (27.9mm) | - |