- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Bushing Size | Collector-Emitter Breakdown Voltage | Continuous Drain Current Id | hFEMin | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Reach Compliance Code | Current Rating | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Element Configuration | Power Dissipation | Positive Tolerance | Negative Tolerance | Gain Bandwidth Product | Number of Turns | Collector Emitter Voltage (VCEO) | Max Collector Current | Taper | Rated (AC) Voltage (URac) | Transition Frequency | Custom Capabilities | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Number of Gangs | Overall Length | Features | Wattage | Shaft Diameter | Diameter | Height Seated (Max) | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 472MWS103KT Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | 1200V (1.2kV) | 10000V (10kV) | -40°C ~ 105°C | MWS | 0.984 Dia x 2.480 L (25.00mm x 63.00mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | - | 4700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104HC3A102K2SM6 Cornell Dubilier Electronics | 2124 |
| - | - | Chassis Mount | Nonstandard | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 1000V (1kV) | - | -40°C ~ 85°C | HC3A | 2.677 L x 1.189 W (68.00mm x 30.20mm) | ±10% | - | - | Threaded, Female | - | - | - | - | - | - | - | General Purpose | - | - | 0.1 µF | - | - | - | - | 1.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.201 (30.50mm) | - | - | - | ||
![]() 715P1523800L-1209 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405PHC850K Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Polypropylene (PP), Metallized | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 405PHC850K | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Obsolete | 5.75 | - | Yes | - | - | - | 450V | 850V | -40°C ~ 85°C | PHC | 1.378 Dia x 2.165 L (35.00mm x 55.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | -200ppm/Cel ppm/°C | - | Matte Tin (Sn) | - | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 450 | 8532.25.00.60 | 4 µF | - | compliant | - | FILM CAPACITOR | 2.8 mOhms | - | - | 850 V | - | - | 10% | 10% | - | - | - | - | - | 450 V | - | - | - | - | - | - | Low ESR, Low ESL | - | - | 31 mm | - | 57 mm | - | - | ||
![]() 472PPA302KG Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Polypropylene (PP), Metallized | 2 | - | - | 18 | - | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 472PPA302KG | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | - | Transferred | Active | 5.75 | - | Yes | - | - | - | 750V | 3000V (3kV) | -55°C ~ 85°C | PPA | 0.433 Dia x 1.142 L (11.00mm x 29.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | - | - | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | - | 8532.25.00.60 | 4700 pF | - | compliant | - | FILM CAPACITOR | 88 mOhms | - | - | 3000 V | - | 62.5 | 10% | 10% | - | - | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 473PPB630K Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | Polypropylene (PP), Metallized | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 473PPB630K | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | Transferred | Active | 5.75 | - | Yes | - | - | - | 400V | 630V | -55°C ~ 105°C | PPB | 1.043 L x 0.236 W (26.50mm x 6.00mm) | ±10% | - | Yes | PC Pins | EAR99 | - | - | - | - | - | - | Commutation; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 400 | 8532.25.00.60 | 0.047 µF | - | compliant | - | FILM CAPACITOR | - | - | 0.886 (22.50mm) | 630 V | - | - | 10% | 10% | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | ||
![]() 682MWS252KG Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Polyester, Metallized | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 682MWS252KG | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | - | Transferred | Obsolete | 5.75 | - | Yes | - | - | - | 500V | 2500V (2.5kV) | -40°C ~ 105°C | MWS | 0.374 Dia x 1.142 L (9.50mm x 29.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.60 | 6800 pF | - | compliant | - | FILM CAPACITOR | - | - | - | 2500 V | - | - | 10% | 10% | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 684MPR250K Cornell Dubilier Electronics | 37 |
| - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 200V | 250V | -55°C ~ 105°C | MPR | 1.024 L x 0.374 W (26.00mm x 9.50mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering | - | - | 0.68 µF | - | - | - | - | 260 mOhms | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | 0.591 (15.00mm) | - | - | - | ||
![]() 504HC2800K2SM6 Cornell Dubilier Electronics | 2114 |
| - | Through Hole | Chassis Mount | Nonstandard | - | - | - | Polypropylene (PP) | - | - | 60 V | - | 40 | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | Compliant | - | - | - | 60 V | 800V | - | -40°C ~ 85°C | HC2 | 2.677 L x 1.189 W (68.00mm x 30.20mm) | ±10% | - | - | Threaded, Female | - | - | - | - | 150 °C | -55 °C | - | Conduction Cooled; High Pulse, DV/DT | - | - | 0.5 µF | 30 W | - | 1 A | - | 0.6 mOhms | NPN | - | - | Single | - | - | - | 3 MHz | - | 700 mV | 1 A | - | - | 3 MHz | - | 60 V | 5 V | - | - | - | - | - | - | 1.201 (30.50mm) | - | Lead Free | - | ||
![]() 393MWR630K Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Polyester, Metallized | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | Cooper | 79903821163 | MWR | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Active | 5.73 | - | Yes | - | - | - | 220V | 630V | -40°C ~ 105°C | MWR | 0.315 Dia x 0.807 L (8.00mm x 20.50mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Matte Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE: 220V | 8532.25.00.60 | 0.039 µF | - | compliant | - | FILM CAPACITOR | - | - | - | 630 V | - | - | 10% | 10% | - | - | - | - | - | 220 V | - | Tape & Reel, 5% Capacitance Tolerance | - | - | - | - | Low ESR | - | - | - | - | - | - | - | ||
![]() 405MABA02KJS Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | .375-32 | - | - | - | - | NTE Electronics | 502-0165 | - | Cornell Dubilier / Illinois Capacitor | PC Board | - | - | Bulk | - | - | - | - | Obsolete | - | No | - | 0.875 Inches | Slotted | - | 320V | 600V | -67 to 257 Degrees F | MAB | 1.673 L x 0.669 W (42.50mm x 17.00mm) | ±10% | - | - | PC Pins | - | - | 1000 | - | - | - | Cermet | Motor Run | - | - | 4 µF | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | 1 | - | - | Linear | - | - | - | - | - | 1 | 1.55 Inches | - | 1 | 0.25 Inches | - | 1.102 (28.00mm) | - | - | - | ||
![]() 154MWR100K Cornell Dubilier Electronics | 3671 |
| - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 630V | 100V | -40°C ~ 105°C | MWR | 0.236 Dia x 0.551 L (6.00mm x 14.00mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | - | 0.15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | - | - | ||
![]() 305PHB850K2J Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | Polypropylene (PP), Metallized | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 305PHB850K2J | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | - | Transferred | Active | 5.75 | - | Yes | - | - | - | 450V | 850V | -40°C ~ 100°C | PHB | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | High Frequency, Switching | - | 8532.25.00.70 | 3 µF | - | compliant | - | FILM CAPACITOR | 2.4 mOhms | - | 1.476 (37.50mm) | 850 V | - | - | 10% | 10% | - | - | - | - | - | 450 V | - | - | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | ||
![]() 684MSR100K Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 63V | 100V | -55°C ~ 125°C | MSR | 0.728 L x 0.295 W (18.50mm x 7.50mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | - | 0.68 µF | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() 225PHC250K Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Axial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 160V | 250V | -40°C ~ 85°C | PHC | 0.512 Dia x 1.339 L (13.00mm x 34.00mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | - | 2.2 µF | - | - | - | - | 5.7 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | - | - | - | - | - | ||
![]() 563MKP275KE Cornell Dubilier Electronics | 23 |
| - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 310V | - | -40°C ~ 110°C | MKP | 0.709 L x 0.157 W (18.00mm x 4.00mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 0.056 µF | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.366 (9.30mm) | - | - | X2 | ||
![]() 106MHBA600K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 155PSB152K4R Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 650V | 1500V (1.5kV) | -40°C ~ 100°C | PSB | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 1.5 µF | - | - | - | - | 2.6 mOhms | - | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.969 (50.00mm) | - | - | - | ||
![]() 335PHB400K2H Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 275V | 400V | -40°C ~ 100°C | PHB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | High Frequency, Switching | - | - | 3.3 µF | - | - | - | - | 3.5 mOhms | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.299 (33.00mm) | - | - | - | ||
![]() 333MWR102K Cornell Dubilier Electronics | 43 |
| - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 250V | 1000V (1kV) | -40°C ~ 105°C | MWR | 0.413 Dia x 0.807 L (10.50mm x 20.50mm) | ±10% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | - | 0.033 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | - | - |