- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Depth / Thickness | Length / Height | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 406MHBS35K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 474MKP275K Cornell Dubilier Electronics | 2708 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 310V | - | -40°C ~ 110°C | MKP | 1.220 L x 0.236 W (31.00mm x 6.00mm) | ±10% | PC Pins | - | EMI, RFI Suppression | 0.47 µF | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | 0.543 (13.80mm) | - | - | X2 | ||
![]() MPX105K305G Cornell Dubilier Electronics | 8019 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Tray | Active | Non-Compliant | 305V | - | -40°C ~ 110°C | MPX | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±10% | PC Pins | - | EMI, RFI Suppression | 1 µF | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | X2 | ||
![]() 224PPB162K Cornell Dubilier Electronics | 16 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 650V | 1600V (1.6kV) | -55°C ~ 105°C | PPB | 1.673 L x 0.669 W (42.50mm x 17.00mm) | ±10% | PC Pins | - | Commutation; High Pulse, DV/DT; Snubber | 0.22 µF | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | 1.102 (28.00mm) | - | - | - | ||
![]() 715P33412MA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | 200 VDC | - | 715P | - | 1 % | - | Orange Drop, Polypropylene Film/Foil Capacitors | - | 0.33 uF | Capacitors | Radial | Polypropylene (PP) | - | 35.7 mm | 0.8 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 13.5 mm | - | - | - | - | - | ||
![]() 106QPC250KB8A5CL Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224PPA302KR Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 750V | 3000V (3kV) | -40°C ~ 85°C | PPA | 1.201 Dia x 2.165 L (30.50mm x 55.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.22 µF | - | - | - | 5.9 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226MHBS60K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | - | 1100V (1.1kV) | -40°C ~ 100°C | MHBS | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 22 µF | - | - | - | 4.6 mOhms | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | 1.969 (50.00mm) | - | - | - | ||
![]() 106MHBS70K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | - | 1275V (1.275kV) | -40°C ~ 100°C | MHBS | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | PC Pins | - | DC Link, DC Filtering | 10 µF | - | - | - | 5.1 mOhms | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | ||
![]() 418P50396LBM105 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX564K305G Cornell Dubilier Electronics | 39 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | - | - | + 110 C | Cornell Dubilier / Illinois Capacitor | - 40 C | Tray | Active | - | 305V | - | -40°C ~ 110°C | MPX | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±10% | PC Pins | Boxed Metallized Polypropylene Film Capacitors | EMI, RFI Suppression | 0.56 µF | Capacitors | Radial | Polypropylene (PP) | - | 0.886 (22.50mm) | 0.8 mm | Straight | Film Capacitors | - | Suppression Film Capacitors | - | - | 19 mm | 0.768 (19.50mm) | 26 mm | 10 mm | X2 | ||
![]() 333MSR630K Cornell Dubilier Electronics | 1550 |
| - | Through Hole | Radial | 2 Pin | Polyester, Metallized | - | - | - | + 125 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 220V | 630V | -55°C ~ 125°C | MSR | 0.728 L x 0.256 W (18.50mm x 6.50mm) | ±10% | PC Pins | Metallized Polyester Film Capacitors | General Purpose | 0.03 µF | Capacitors | Radial | Polyester | - | 0.591 (15.00mm) | 0.8 mm | - | Film Capacitors | 53.588 Ohms | General Film Capacitors | - | - | 12 mm | 0.472 (12.00mm) | 18.5 mm | 6.5 mm | - | ||
![]() SFT48T40L393Z-0001 Cornell Dubilier Electronics | In Stock | - | - | - | - | 2 Pin | - | 66.55 mm | 99.82 mm | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Round Metal Can, Oil-Filled | - | 40 uF | Capacitors | Quick Connect 0.250 | Polypropylene (PP) | - | 20.57 mm | - | - | Motor Capacitors | - | Motor Run Capacitors | - | - | - | - | - | 66.55 mm | - | ||
![]() SFT48X70H475B-0000 Cornell Dubilier Electronics | In Stock | - | - | - | - | 2 Pin | - | 66.55 mm | 120.65 mm | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Round Metal Can, Oil-Filled | - | - | Capacitors | Quick Connect 0.250 | Polypropylene (PP) | - | 20.57 mm | - | - | Motor Capacitors | - | Motor Run Capacitors | - | - | - | - | - | 66.55 mm | - | ||
![]() 125MKP275KG Cornell Dubilier Electronics | 12 |
| - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 310V | - | -40°C ~ 110°C | MKP | 1.024 L x 0.354 W (26.00mm x 9.00mm) | ±10% | PC Pins | - | EMI, RFI Suppression | 1.2 µF | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | 0.780 (19.80mm) | - | - | X2 | ||
![]() 256MHBA02K2R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156MHBA01K2R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223MWS402KJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | Polyester, Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | 750V | 4000V (4kV) | -40°C ~ 105°C | MWS | 0.728 Dia x 1.339 L (18.50mm x 34.00mm) | ±10% | PC Pins | - | General Purpose | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225MABA05KJL Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | 500V | 1200V (1.2kV) | -40°C ~ 100°C | MAB | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | PC Pins | - | Motor Run | 2.2 µF | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | ||
![]() 635MABA03KJS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Obsolete | - | 250V | 500V | -40°C ~ 100°C | MAB | - | ±10% | PC Pins | - | Motor Run | 6.3 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |