- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505MARA04KJ Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405PSB850K6R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 6 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 500V | 850V | -40°C ~ 100°C | PSB | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 4 µF | 1.9 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() 685MHBS70K4JA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 756MHBA04K4R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222PPB202KE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -55°C ~ 105°C | PPB | 0.709 L x 0.236 W (18.00mm x 6.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 2200 pF | - | 0.591 (15.00mm) | - | 0.472 (12.00mm) | - | ||
![]() 474PHC600K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 330V | 600V | -40°C ~ 85°C | PHC | 0.492 Dia x 1.339 L (12.50mm x 34.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching | 0.47 µF | 9.4 mOhms | - | Low ESR, Low ESL | - | - | ||
![]() 505PHB700K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400V | 700V | -40°C ~ 100°C | PHB | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | PC Pins | High Frequency, Switching | 5 µF | 3 mOhms | 1.476 (37.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 824PSB202K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -40°C ~ 100°C | PSB | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.82 µF | 3.9 mOhms | 2.067 (52.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 206MHBS70K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1275V (1.275kV) | -40°C ~ 100°C | MHBS | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 20 µF | 4.6 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() 126MHBS70K4R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 684PSB102K4J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 575V | 1000V (1kV) | -40°C ~ 100°C | PSB | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.68 µF | 3.4 mOhms | 1.476 (37.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 155PMB122KFM8P0 Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Rectangular Box | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 630V | 1200V (1.2kV) | -40°C ~ 85°C | PMB | 1.673 L x 1.299 W (42.50mm x 33.00mm) | ±10% | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | 1.5 µF | - | - | - | 1.772 (45.00mm) | - | ||
![]() 106PHB400K4J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 275V | 400V | -40°C ~ 100°C | PHB | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | PC Pins | High Frequency, Switching | 10 µF | 2.1 mOhms | 1.476 (37.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 506MHBA04K2R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205PHB400K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 275V | 400V | -40°C ~ 100°C | PHB | 1.260 L x 0.591 W (32.00mm x 15.00mm) | ±10% | PC Pins | High Frequency, Switching | 2 µF | 4.7 mOhms | 1.083 (27.50mm) | - | 0.965 (24.50mm) | - | ||
![]() 206MHBA02K2R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 335MHBS35K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 575V | -40°C ~ 100°C | MHBS | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 3.3 µF | 15 mOhms | 1.083 (27.50mm) | - | 0.787 (20.00mm) | - | ||
![]() 683MPW160K Cornell Dubilier Electronics | 25 |
| - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 90V | 160V | -55°C ~ 105°C | MPW | 0.256 Dia x 0.571 L (6.50mm x 14.50mm) | ±10% | PC Pins | DC Link, DC Filtering | 0.068 µF | - | - | Low ESR | - | - | ||
![]() 155MABA01KHS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 400V | 800V | -40°C ~ 100°C | MAB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | Motor Run | 1.5 µF | - | 1.083 (27.50mm) | - | 1.299 (33.00mm) | - | ||
![]() 153MMR630K Cornell Dubilier Electronics | 7304 |
| - | Through Hole | Radial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 220V | 630V | -40°C ~ 105°C | MMR | 0.512 L x 0.217 W (13.00mm x 5.50mm) | ±10% | PC Pins | General Purpose | 0.015 µF | - | 0.394 (10.00mm) | - | 0.354 (9.00mm) | - |