- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 683MMR250K Cornell Dubilier Electronics | 8652 |
| - | Through Hole | Radial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -40°C ~ 105°C | MMR | 0.413 L x 0.197 W (10.50mm x 5.00mm) | ±10% | PC Pins | General Purpose | 0.068 µF | - | 0.295 (7.50mm) | - | 0.315 (8.00mm) | - | ||
![]() 684PMB102KBP2 Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Rectangular Box | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 575V | 1000V (1kV) | -40°C ~ 85°C | PMB | 1.673 L x 0.965 W (42.50mm x 24.50mm) | ±10% | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.68 µF | 3.3 mOhms | - | - | 1.083 (27.50mm) | - | ||
![]() 394MKP275KG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | MKP | 1.024 L x 0.236 W (26.00mm x 6.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 0.39 µF | - | 0.886 (22.50mm) | - | 0.484 (12.30mm) | X2 | ||
![]() 505MHBS55K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 256MHBS35KJ## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 335PPB250K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -55°C ~ 105°C | PPB | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 3.3 µF | - | 1.476 (37.50mm) | - | 1.181 (30.00mm) | - | ||
![]() 683PPB630K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400V | 630V | -55°C ~ 105°C | PPB | 1.043 L x 0.276 W (26.50mm x 7.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 0.068 µF | - | 0.886 (22.50mm) | - | 0.630 (16.00mm) | - | ||
![]() 605MHBS50K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104MWS252KO Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 500V | 2500V (2.5kV) | -40°C ~ 105°C | MWS | 0.728 Dia x 1.949 L (18.50mm x 49.50mm) | ±10% | PC Pins | General Purpose | 0.1 µF | - | - | - | - | - | ||
![]() 755MHBS60K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1100V (1.1kV) | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 7.5 µF | 6.6 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - | ||
![]() 564MHBA01K2H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126MHBS40K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206MHBS50K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 606MHBS45K4R Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 800V | -40°C ~ 100°C | MHBS | 2.264 L x 1.496 W (57.50mm x 38.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 60 µF | 3 mOhms | 2.067 (52.50mm) | - | 2.264 (57.50mm) | - | ||
![]() 474PSB102K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 575V | 1000V (1kV) | -40°C ~ 100°C | PSB | 1.673 L x 0.669 W (42.50mm x 17.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.47 µF | 4.7 mOhms | 1.476 (37.50mm) | - | 1.102 (28.00mm) | - | ||
![]() 683PPB202K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -55°C ~ 105°C | PPB | 1.260 L x 0.551 W (32.00mm x 14.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 0.068 µF | - | 1.083 (27.50mm) | - | 1.102 (28.00mm) | - | ||
![]() 225MHBS45K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 800V | -40°C ~ 100°C | MHBS | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 2.2 µF | 15.3 mOhms | 1.083 (27.50mm) | - | 0.787 (20.00mm) | - | ||
![]() 156MHBA03K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 333PSB302K4H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 750V | 3000V (3kV) | -40°C ~ 100°C | PSB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.03 µF | 18.3 mOhms | 1.083 (27.50mm) | - | 1.299 (33.00mm) | - | ||
![]() 683MWR630K Cornell Dubilier Electronics | 24 |
| - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 220V | 630V | -40°C ~ 105°C | MWR | 0.354 Dia x 0.807 L (9.00mm x 20.50mm) | ±10% | PC Pins | General Purpose | 0.068 µF | - | - | Low ESR | - | - |