- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505QPC370KS5 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 684MWR630K Cornell Dubilier Electronics | 41 |
| - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 220V | 630V | -40°C ~ 105°C | MWR | 0.728 Dia x 1.339 L (18.50mm x 34.00mm) | ±10% | PC Pins | General Purpose | 0.68 µF | - | - | Low ESR | - | - | ||
![]() 225MKP275KE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | MKP | - | ±10% | PC Pins | EMI, RFI Suppression | 2.2 µF | - | - | - | - | X2 | ||
![]() 606MHBS35KRS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 474PPA252KS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2500V (2.5kV) | -55°C ~ 85°C | PPA | 1.260 Dia x 2.323 L (32.00mm x 59.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.47 µF | 4.9 mOhms | - | - | - | - | ||
![]() 156MHBA04K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405PSB700K4R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -40°C ~ 100°C | PSB | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 4 µF | 2.4 mOhms | 2.067 (52.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 475PHB850K4R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 450V | 850V | -40°C ~ 100°C | PHB | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | PC Pins | High Frequency, Switching | 4.7 µF | 2.1 mOhms | 2.067 (52.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 333MWR630K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 220V | 630V | -40°C ~ 105°C | MWR | 0.295 Dia x 0.807 L (7.50mm x 20.50mm) | ±10% | PC Pins | General Purpose | 0.033 µF | - | - | Low ESR | - | - | ||
![]() 683MWR100K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 63V | 100V | -40°C ~ 105°C | MWR | 0.217 Dia x 0.453 L (5.50mm x 11.50mm) | ±10% | PC Pins | General Purpose | 0.068 µF | - | - | Low ESR | - | - | ||
![]() 563MKP275KC Cornell Dubilier Electronics | 23 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | MKP | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 0.056 µF | - | 0.295 (7.50mm) | - | 0.445 (11.30mm) | X2 | ||
![]() 226MHBA04K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 474PPB250K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -55°C ~ 105°C | PPB | 1.043 L x 0.394 W (26.50mm x 10.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 0.47 µF | - | 0.886 (22.50mm) | - | 0.728 (18.50mm) | - | ||
![]() 473PSB202K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -40°C ~ 100°C | PSB | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.047 µF | 16.8 mOhms | 1.083 (27.50mm) | - | 0.787 (20.00mm) | - | ||
![]() 684PSB252K6R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 6 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 725V | 2500V (2.5kV) | -40°C ~ 100°C | PSB | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.68 µF | 3.6 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() 336MHBA02K6R Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405PSB700K6R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 6 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -40°C ~ 100°C | PSB | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 4 µF | 2.4 mOhms | 2.067 (52.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 106MHBS60K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1100V (1.1kV) | -40°C ~ 100°C | MHBS | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 10 µF | 5.5 mOhms | 1.476 (37.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 156MHBS40K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124MKP275KE Cornell Dubilier Electronics | 30 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | MKP | 0.709 L x 0.197 W (18.00mm x 5.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 0.12 µF | - | 0.591 (15.00mm) | - | 0.406 (10.30mm) | X2 |