- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 474PSB700K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -40°C ~ 100°C | PSB | 1.260 L x 0.591 W (32.00mm x 15.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.47 µF | 4.8 mOhms | 1.083 (27.50mm) | - | 0.965 (24.50mm) | - | ||
![]() 825MHBA02K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 564MHBA01K2H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126MHBS40K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206MHBS50K4J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 755MHBS60K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1100V (1.1kV) | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 7.5 µF | 6.6 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - | ||
![]() 226MHBS40KJA## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 755MHBS70K2JA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106MHBS55K4JA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505MABA03KHS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 250V | 500V | -40°C ~ 100°C | MAB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | Motor Run | 5 µF | - | 1.083 (27.50mm) | - | 1.299 (33.00mm) | - | ||
![]() 255PHC400K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 250V | 400V | -40°C ~ 85°C | PHC | 0.748 Dia x 1.339 L (19.00mm x 34.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching | 2.5 µF | 4.2 mOhms | - | Low ESR, Low ESL | - | - | ||
![]() 224PSB202K4H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 4 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -40°C ~ 100°C | PSB | 1.260 L x 0.866 W (32.00mm x 22.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.22 µF | 4.5 mOhms | 1.083 (27.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 406MHBA04K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156MHBS40K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 700V | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 15 µF | 5.5 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - | ||
![]() 682PPB102K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 600V | 1000V (1kV) | -55°C ~ 105°C | PPB | 0.709 L x 0.197 W (18.00mm x 5.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 6800 pF | - | 0.591 (15.00mm) | - | 0.433 (11.00mm) | - | ||
![]() 683PSB202K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -40°C ~ 100°C | PSB | 1.260 L x 0.512 W (32.00mm x 13.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.068 µF | 12.1 mOhms | 1.083 (27.50mm) | - | 0.866 (22.00mm) | - | ||
![]() 256MHBS60K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1100V (1.1kV) | -40°C ~ 100°C | MHBS | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 25 µF | 4.4 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() MPX156K305N Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Tray | Active | 305V | - | -40°C ~ 110°C | MPX | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 15 µF | - | 1.476 (37.50mm) | - | 1.791 (45.50mm) | X2 | ||
![]() 222PPB202KE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -55°C ~ 105°C | PPB | 0.709 L x 0.236 W (18.00mm x 6.00mm) | ±10% | PC Pins | Commutation; High Pulse, DV/DT; Snubber | 2200 pF | - | 0.591 (15.00mm) | - | 0.472 (12.00mm) | - | ||
![]() 106MHBS55K2JA Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 1000V (1kV) | -40°C ~ 100°C | MHBS | 1.634 L x 0.787 W (41.50mm x 20.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 10 µF | 6.3 mOhms | 1.476 (37.50mm) | - | 1.575 (40.00mm) | - |