- Series
- Capacitance
- Tolerance
- Packaging
- Package / Case
- Termination
- Dielectric Material
- Mounting Type
- Operating Temperature
- Size / Dimension
- Applications
- Height Seated (Max)
Attribute column
Manufacturer
Cornell Dubilier Electronics Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 224PPA162K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 1600V (1.6kV) | -55°C ~ 85°C | PPA | - | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.22 µF | - | - | - | - | - | ||
![]() 176MHBA03K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225MHBA01K2H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 305MHBA06K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 335PHC250K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -40°C ~ 85°C | PHC | 0.610 Dia x 1.339 L (15.50mm x 34.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching | 3.3 µF | 4.4 mOhms | - | Low ESR, Low ESL | - | - | ||
![]() 154PPA700KG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 420V | 700V | -55°C ~ 85°C | PPA | 0.531 Dia x 1.142 L (13.50mm x 29.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.15 µF | 9.4 mOhms | - | - | - | - | ||
![]() 405MABA02KHL Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 320V | 600V | -40°C ~ 100°C | MAB | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | PC Pins | Motor Run | 4 µF | - | 1.083 (27.50mm) | - | 1.299 (33.00mm) | - | ||
![]() 305PHB600K2H Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 350V | 600V | -40°C ~ 100°C | PHB | 1.260 L x 0.866 W (32.00mm x 22.00mm) | ±10% | PC Pins | High Frequency, Switching | 3 µF | 3.3 mOhms | 1.083 (27.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 224MABA05KHS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 500V | 1200V (1.2kV) | -40°C ~ 100°C | MAB | 1.260 L x 0.433 W (32.00mm x 11.00mm) | ±10% | PC Pins | Motor Run | 0.22 µF | - | 1.083 (27.50mm) | - | 0.787 (20.00mm) | - | ||
![]() 126MABA03KJS Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 250V | 500V | -40°C ~ 100°C | MAB | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | PC Pins | Motor Run | 12 µF | - | 1.476 (37.50mm) | - | 1.457 (37.00mm) | - | ||
![]() 823MKP275KC Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 310V | - | -40°C ~ 110°C | MKP | 0.394 L x 0.236 W (10.00mm x 6.00mm) | ±10% | PC Pins | EMI, RFI Suppression | 0.082 µF | - | 0.295 (7.50mm) | - | 0.484 (12.30mm) | X2 | ||
![]() 336MHBA02K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356MHBS45K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 800V | -40°C ~ 100°C | MHBS | 1.673 L x 1.181 W (42.50mm x 30.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 35 µF | 4.5 mOhms | 1.476 (37.50mm) | - | 1.772 (45.00mm) | - | ||
![]() 156MHBA01K## Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405MHBA01K2J Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 684PSB252K6R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial - 6 Leads | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 725V | 2500V (2.5kV) | -40°C ~ 100°C | PSB | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 0.68 µF | 3.6 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() 105PSB202K2R Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 700V | 2000V (2kV) | -40°C ~ 100°C | PSB | 2.264 L x 1.378 W (57.50mm x 35.00mm) | ±10% | PC Pins | High Frequency, Switching; High Pulse, DV/DT; Snubber | 1 µF | 3.6 mOhms | 2.067 (52.50mm) | - | 1.969 (50.00mm) | - | ||
![]() 685MMR250K Cornell Dubilier Electronics | 1336 |
| - | Through Hole | Radial | Polyester, Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160V | 250V | -40°C ~ 105°C | MMR | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±10% | PC Pins | General Purpose | 6.8 µF | - | 1.083 (27.50mm) | - | 0.906 (23.00mm) | - | ||
![]() 474PHC700K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400V | 700V | -40°C ~ 85°C | PHC | 0.610 Dia x 1.339 L (15.50mm x 34.00mm) | ±10% | PC Pins | DC Link, DC Filtering; High Frequency, Switching | 0.47 µF | 7.7 mOhms | - | Low ESR, Low ESL | - | - | ||
![]() 126MHBS45K2J Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 800V | -40°C ~ 100°C | MHBS | 1.673 L x 0.866 W (42.50mm x 22.00mm) | ±10% | PC Pins | DC Link, DC Filtering | 12 µF | 6.4 mOhms | 1.476 (37.50mm) | - | 1.319 (33.50mm) | - |